Radwell International Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) MOSFET, N CHANNEL, 30V, 20A, PG-TSDSON; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:30V; ON RE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) MOSFET, N CHANNEL, 30V, 93A, PG-TSDSON; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:93A; DRAIN SOURCE VOLTAGE VDS:30V; ON RE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) ANALOG SWITCH, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:85OHM, SUPPLY VOLTAGE RANGE:4.5V TO 25V, ANALOG SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE... | |
| (PRICE/TC) ANALOGUE SW, 4CH, SPST, SOIC-16, NO. OF CHANNELS:4CHANNELS, ANALOGUE SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:85OHM, SUPPLY VOLTAGE RANGE:4.5V TO 25V, ANALOGUE SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40¦C,... | |
| (PRICE/TC) DIGITAL TRANSISTOR, 60V, 1A, DIGITAL TRANSISTOR POLARITY:SINGLE NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, CONTINUOUS COLLECTOR CURRENT IC:1A, BASE INPUT RESISTOR R1:2.2KOHM, BASE-EMITTER RESISTOR R2:10KOHM, RESISTOR RATIO, R1 / ROHS COMPLIAN. | |
| (PRICE/TC) MOSFET TRANSISTOR, N CHANNEL, 33 A, 100 V, 38.6 MOHM, 10 V, 1.5 V ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, DUAL N-CH, 30V, 6A, DSO-8; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:6A; ON RESISTANCE RDS(ON):0.0183OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:... | |
| (PRICE/TC) MOSFET, N-CH, 100V, 90A, PG-TDSON- 8; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:90A; ON RESISTANCE RDS(ON):0.0053OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. | |
| (PRICE/TC) MOSFET, N-CH, 200V, 0.66A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:660MA; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT:... | |
| (PRICE/TC) MOSFET, N-CH, 240V, 0.35A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:240V; CONTINUOUS DRAIN CURRENT ID:350MA; ON RESISTANCE RDS(ON):4.2OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. | |
| (PRICE/TC) MOSFET, N-CH, 600V, 0.12A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:120MA; ON RESISTANCE RDS(ON):25OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. | |
| (PRICE/TC) MOSFET, N-CH, 60V, 100A, 150DEG C, 156W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:100A; ON RESISTANCE RDS(ON):0.0012OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS... | |
| (PRICE/TC) N CHANNEL MOSFET, 600V, 120MA, SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:120MA; DRAIN SOURCE VOLTAGE VDS:600V; ON. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), FET, N CH, SINGLE, 25V, 8SON; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:81A; DRAIN SOURCE VOLTAGE VDS:25V; ON RESISTANCE RDS(ON):0.0041OHM; RDS(ON) TEST VOLTAGE VGS:4.5V; THRESHOLD VOLTAGE VGS:1.8V; POWER DISSIPATIONROHS... | |
| (PRICE/TC), MOSFET, N-CH, 40V, 50A, VSON-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(ON):0.0053OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.9V; POWER ROHS COMPLIANT:... | |
| (PRICE/TC), MOSFET, N-CH, 60V, 50A, VSONP-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION ROHS... | |
| (PRICE/TC), MOSFET, P-CH, -100V, -9A, TO252; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-9A; DRAIN SOURCE VOLTAGE VDS:-100V; ON RESISTANCE RDS(ON):0.19OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V; POWER ROHS COMPLIANT:... | |
| (PRICE/TR) MOSFET (METAL-OXIDE-SEMICON DUCTOR FIELD-EFFECT TRANSISTOR) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2HP 230/460V TEFC 1800RPM 56C MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG SWITCH, QUAD CHANNEL, SPST, 4, 35 OHM, 13.5V TO 16.5V, DIP, 16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG SWITCH, SPST, 4 FUNC, 1 CHANNEL, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, PNP, 100 V, 33 W, -12 A, 1000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, PNP, 60 V, 40 MHZ, 2 W, -10 A, 60 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 450 V, 8 A, 125 W, TO-247, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 800 V, 90 W, 2 A, 40 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) TRANSISTOR, PNP, 140 V, 4 A, 200MHZ, 3 W, SURFACE MOUNT SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, COLLECTOR EMITTER VOLTAGE MAX.: 400 V, CONTINUOUS COLLECTOR CURRENT: 6 A, POWER DISSIPATION: 113 W, DC CURRENT GAIN: 8 HFE, TRANSITION FREQUENCY: 4 MHZ, CASE:... | |
| BIPOLAR TRANSISTOR, NPN, 250V, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:40A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, TRANSITION FREQUENCY FT:8MHZ ROHS COMPLIANT: YES. FREE 2... | |
| BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:5A, POWER DISSIPATION PD:75W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE... | |
| BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:40MHZ; POWER DISSIPATION PD:60W; DC COLLECTOR CURRENT:-8A; DC CURRENT GAIN HFE:60HFE; NO. OF PINS:3PINS ;ROHS COMPLIANT: YES. | |
| BIPOLAR TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-80V; TRANSITION FREQUENCY FT:40MHZ; POWER DISSIPAT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK IGBT, 10A, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK, IGBT SILICON MODULES, 27 A, 600V, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKING UNIT, 200 VOLT, 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS, DISCRETE SEMICONDUCTOR MODULES, 1600V, 20A, 3 PHASE BRIDGE, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CENTRAL SEMICONDUCTOR Semiconductors D40K2 | |
| COMPONET OUTPUT UNIT, DIGITAL, 0.5 AMP, 24 VDC, PNP, 16 X TRANSISTOR OUTPUTS, SCREW TERMINALS, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR, NPN TRANSISTOR POLARITY, 450 V COLLECTOR EMITTER VOLTAGE, 30 AMP DC COLLECTOR CURRENT, 200 WATT POWER DISSIPATION, THROUGH HOLE MOUNT, 3 PINS, TO-247 PACKAGE, ROHS COMPLIANT. FREE 2... | |
| DARLINGTON TRANSISTOR, NPN, 150V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V; POWER DISSIPATION PD:60W; DC COLLECTOR CUR. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:60W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2... | |
| DARLINGTON TRANSISTOR, PNP, -80V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:70W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:750HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| DIFFERENTIAL AMPLIFIER, 8 PIN, METAL CAN, TO99. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFACTURED ,IGBT TRANSISTOR, 600A, 12V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFACTURED ,IGBT TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK IGBT MODULES 600V 100A DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE MODULE, 50MM HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 0.7A, MOS, SOT223 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 44A, MOS, GREEN, PLASTIC, TO-220AB, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1.5A, MOS, SOT223-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1.8A, MOS, PSSO4, POWER SWITCH ICS, POWER DISTRIBUTION PROFET SMD TO-263-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 12A, MOS, TO-220-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER RS485, SMD, 36C280; NO. OF DRIVERS:1; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; NO. OF PINS:8; OPERATING TEMPERATURE RANGE:-40 C TO +85 C;. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIODE POWER MODULE, 600A, 1700V, MODULE 5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE POWER TRANSISTOR, 700V, 80W, 8A, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE TRANSISTOR ARRAY, 0.05A I(C), 5-ELEMENT, DIP-14 * CA3146AE *. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, AF POWER OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, GATE NAND, 4CH 2-INP, 14MDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, BIMOS 4.5MHZ, WITH MOSFET INPUT/BIPOLAR OUTPUT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE + PERSONALITY BOARD, 100A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE + PERSONALITY BOARD, 200A, 1200V, DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE + PERSONALITY BOARD, 50A, 1200V, DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE THREE PHASE INVERTER WITH BRAKE 600V 26A 83.5W CHASSIS MOUNT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1.2KV, 100A; MODULE CONFIGURATION:DUAL; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:100A; COLLECTOR EMITTER VOLTAGE VCES:1.2KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1.2KV, 200A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200 VAC, 100 AMP, DUAL, CONFIGURATION: HALF BRIDGE, MOUNTING STYLE: SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 100A, HALF BRIDGE GAR 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 200A, 1500W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 300 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 300AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 150 AMP, 1200 V, 780 WATT POWER DISSIPATION, HIGH POWER SWITCHING USE, -40 TO +150 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 200A, 1700V, DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 26 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 400 A, 1.2 KV, 1.6 KW, SCREW TERMINALS, F SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 400 AMPS, FAST SWITCHING TYPE, SPECIAL TYPE E3256, 1,200 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 40A, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 630V, 300A, 2IN1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, BLOCK, 1200V, 25A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, HALF-BRIDGE, 150 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, INSULATED GATE BIPOLAR TRANSISTOR, 75 AMP, 1200 V COLLECTOR-EMITTER VOLTAGE, +/- 20 V GATE-EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, SEMICONDUCTOR AND DEVICE, (INSULATE GATE BIPOLAR TRANSISTOR).. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, SINGLE IGBT, HIGH-POWER SWITCHING, 300 AMP, 1200V, 2100 WATT, SCREW TERMINAL CONNECTION, FLAT PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, SINGLE IGBTMOD, TRENCH GATE DESIGN, 600 V, 600 AMP, -40 TO +150 DEGREES C JUNCTION TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE INVERTER WITH BRAKE, 1200V, 100 AMP, 625W, CHASSIS MOUNT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT POWER BLOCK MODULE, 50 AMP, 1200 V, SIX PAC CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT POWER TRANSISTOR MODULE, 300A/1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR, 1200V, 300A, SINGLE, 1.4"(H) X 4.15"(W) X 2.45"(D). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR, 62MM SERIES, SINGLE, 300 AMP, 1200 VDC, 1700 VCES, FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTORS, LOW LOSS IGBT, 1200V, 15A, TO-218AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, 20A, 600V, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, POWER MODULE, 15A, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, POWER MODULE, 50 AMPS, 1200 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INFINEON/SIE, SIPMOS POWER TRANSISTOR, MOSFET, TO-220.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 103A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 125A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 1400V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 1200V V(BR)CES, N-CHANNEL, TO-218AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 230A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 290A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 600V V(BR)CES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 32 AMP I(C), 1200V V(BR)CES, N-CHANNEL, TO-247 ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, SHORT PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 600V V(BR)CES, N-CHANNEL, MODULE-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 420A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 42A I(C), 1200V V(BR)CES, N-CHANNEL, WITH BUILT IN DIODE, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 45A I(C), 1200V V(BR)CES, N-CHANNEL, MODULE-35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 1200V V(BR)CES, N-CHANNEL, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 570A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 600A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 80A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, IC DIP, D-TYPE, FLIP FLOP DIP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, 2.3-AMP, 1000V, 78W, (GDS) TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, N-CHANNEL POWER TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-220-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 200 V, CONTINUOUS DRAIN CURRENT: 33 A, DRAIN SOURCE RESISTANCE: 70 MOHMS, POWER DISSIPATION: 170 W. | |
| DISCONTINUED BY MANUFACTURER, OP-AMP, DUAL, BIPOLAR, METAL CAN, 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, IGBT, 62MM SERIES,150 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOTRANSISTOR, 220 MW MAX POWER, 50 V COLLECTOR EMITTER BREAKDOWN, 50 MA CURRENT, 880 NM WAVELENGTH, NPN OUTPUT, THROUGH HOLE MOUNTING, TO-18. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1.5A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 30A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-204AE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 30A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 45V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 225V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 700V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 700V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220 5 PIN BENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 0.5A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 1.1A I(D), 100V, 0.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT223-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 1.7A I(D), 100V, 0.31OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR, SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 100V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 100V, 0.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 50V, 0.12OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 50V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 17.5A I(D), 50V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A, 50V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 34A I(D), 100V, 0.055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 50V, 0.028OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.8A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 50V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 600V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 100V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MOSFET, 41 AMP, 60V, 0.038 OHM, TO220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 1.4KV, 300A, DUAL TRANSISTOR POLARITY, DC COLLECTOR CURRENT, 1400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 1000V, 2.5A, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 3AMP, 12.5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 55-AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, MOSFET, N-CH, 200V, 14.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRICE/EA. (MINBUY=2000) - RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF FET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRAIN CURRENT ID:6.5MA; POW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 4A, 400V V(RRM), TO220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 300V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB, SUPER FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 40V V(RRM), SILICON, 3 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF SMALL SIGNAL BIPOLAR TRANSISTOR, 0.05A I(C), 5-ELEMENT, VERY HIGH FREQUENCY BAND, SILICON, NPN, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 800MA I(T), 200V V(DRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON NPN POWER TRANSISTOR, CASE: TO-220FA, COLLECTOR BASE VOLTAGE: 1000 V, COLLECTOR EMITTER VOLTAGE: 450 V, EMITTER BASE VOLTAGE: 10 V, COLLECTOR CURRENT: 2 A, COLLECTOR CURRENT... | |
| DISCONTINUED BY MANUFACTURER, SILICON NPN POWER TRANSISTOR, EMITTER BASE VOLTAGE: 7 V, COLLECTOR CURRENT: 15 A, COLLECTOR PEAK CURRENT: 30 A, NON REPETITIVE COLLECTOR PEAK CURRENT: 55 A, BASE CURRENT:... | |
| DISCONTINUED BY MANUFACTURER, SILICON TRANSISTOR, 450V, 150WATT, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.1A I(C), 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 1-ELEMENT, NPN, SILICON, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 55V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.6A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 30V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 35V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.15A I(D), 200V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 25V, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, SOT-23, M1 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART HIGHSIDE POWER SWITCH, BUFFER/INVERTER, PERIPHERAL DRIVER, 5.5A, MOS, 5 PIN, STRAIGHT LEADS, TO-220AB/5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT/VOLTAGE-MODE , 3A, 594KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR DARLINGTON 20AMP T0-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE ,IGBT, 300 AMP, 1700 V SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE IGBT, 1700 V, 300 A, 2500 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 290 A, 1700 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 300 AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, SINGLE ,DARLINGTON, 10AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR NPN 8AMP 3PIN 700V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3 AMP, 12.5 W, 75 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3 PIN, 75 MA, 500 MHZ, 250 MW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3.4AP, 1000V, 4OHMN, CHANNEL SI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 300MA, 25V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3PIN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 4.5AMP, 1000V, 2.6OHM, N-CHAN, MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 50V, 0.1A, 1 ELEMENT, PNP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, PNP, 45 V, 10 A ,50 W, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, JUNCTION, NPN-SI TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, NPN, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, 1 AMP, 24 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, SILICON, PNP, 65/30V RANGE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BR2, PNP, -60V COLLECTOR-EMITTER, -70V COLLECTOR-BASE, -5V EMITTER-BASE, -1A COLLECTOR, 1.35W, SOT-89. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 10A, MOS, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, FAST RECOVERY RECTIFIERS, SERIES BYT12P, 12 AMP, 1000 VOLT, TO-220-2, 9.3X10.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, N-CHAN, 25AMP, 1700V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, JFET, SILICON, 300 MW, 5/15 MA, 6 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, LEAD FREE / ROHS COMPLIANT, TO-3 TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET N CHANNEL,DUAL GATE, 20V, TO72. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET TRANSISTOR, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CHANNEL, 4.5 AMP, 500 VAC, 1.5 OHM, 75 W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 125W, 200V, T0-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 19 AMP, 100V, TO-220 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL, DEPLETION MODE, MOSFET, 20O, TO-92-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN POLARITY, GP, 80V, .05A, CAN PACKAGE, TO-39 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, BIPOLAR JUNCTION, 200MA, 40-75 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, TO-39, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, TRIPLE DIFFUSED, 300V, TO-126. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI VCB0 90V, AF OUTPUT VCE0 75V, SWITCH VEB0 5V, COMPL TO IC 1A, ECG 211 PD 6.25W, CASE FT 200 MHZ, T0-202 HFE 120 MIN,... | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI, 700 VAC, 10 AMP, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, P-CHANNEL MOSFET, 60V, .3A, 1W, SOT-89, MARKED LM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 50V, 0.3OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWERMOS, 3.1 A, 1 KV, 125 W, 5 OHM, TO220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PREBIAS, NPN, 300MW, SPT, TO-92S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, RF SMALL SIGNAL BIPOLAR TRANSISTOR, 0.02A I(C), 5-ELEMENT, VERY HIGH FREQUENCY BAND, SILICON, NPN, 16 PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SILICONE, NPN, TO-3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SIPMOS POWER TRANSISTOR, 800V, 1.5A, N-CHANNEL,TO-220 AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SWITCHMODE II SERIES, NPN, SILICON, 400~850 VDC (COLLECTOR), 15~60 A (COLLECTOR), 150 W MAX. POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TO 220, 4 AMP, SILICONE, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TOP-3 PACKAGE, 1000 V, 15A, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR MODULE, 600 V, 200 A, SCREW MOUNT, ISOLATED, SOFT RECOVERY, DUAL CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR PRODUCTS, TRANSISTORS, BIPOLAR TRANSISTOR ARRAYS, HEIGHT: 1 MM, LENGTH: 2.2 MM, NUMBER OF CHANNELS: 2 CHANNEL, SOT-363-6, 4.7 KOHMS, 50V, 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR, IGBT MODULES, 800 V, 100A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR, POWER MOS TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ECG RELAYS Semiconductors ECG-152 | |
| ECG RELAYS Semiconductors ECG234 | |
| EUPEC Semiconductors BSM10GP120 | |
| EUPEC Semiconductors BSM300GB120DLC | |
| FAIRCHILD SEMICONDUCTOR Semiconductors BFX34 PBFREE | |
| FAST RECOVERY RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, D44T1, TRANSISTOR HIGH VOLTAGE POWER, 2.0A 250V, NPN-TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH CURRENT, HIGH SPEED, HIGH POWER TRANSISTOR, PKG JEDEC TO-3 METAL CASE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DPA4 SERIES, DC TO DC CONVERTER, 16-75 VDC INPUT, 70 WATT OUTPUT, 7 PIN TO-263-C CASE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT ARRAY & MODULE TRANSISTOR, N CHANNEL, 600 A, 1.2 KV, 3.67 KW, 1.2 KV, IGBTMOD. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE 15A 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE 300AMP 1200VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE HIGH POWER 75AMP 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CURRENT:100A, COLLECTOR EMITTER VOLTAGE VCES:1.2KV. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1.2KV, 150A, MODULE CONFIGURATION: DUAL, TRANSISTOR POLARITY: N CHANNEL, DC COLLECTOR CURRENT: 150A, COLLECTOR EMITTER VOLTAGE VCES: 1.2KV. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 10A, MEDIUM POWER SWITCHING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 200 AMP, 600 V, N-CHANNEL IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 230-480V, 3-10HP. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 400 AMPS, 1200 V, INSULATED, 2-ELEMENTS IN A PACK. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600 VOLTS COLLECTOR- EMITTER VOLTAGE VCEO MAX, 2.2 VOLTS COLLECTOR-EMITTER SATURATION VOLTAGE, 70 AMP CONTINUOUS COLLECTOR CURRENT AT 25 C. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600V, 400A; DC COLLECTOR CURRENT:400A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:1.13KW; JUNCTION TEMPERATURE, TJ MAX:150C; IGBT TERMINATION:TAB; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V ROHS COMPLIANT: YES. FREE 2... | |
| IGBT MODULE, ECONOPIM, 600V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, FLATBASE TYPE, COPPER (NON-PLATING) BASE PLATE, HIGH POWER SWITCHING USE, IC: 200A, VCES: 1200V, HALF BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, HIGH VOLTAGE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, NF SERIES, 600V, 200A, 650W, DUAL (HALF BRIDGE). FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, THREE PHASE FULL BRIDGE, 15 A CONTINUOUS COLLECTOR CURRENT, 1.2KV COLLECTOR EMITTER VOLTAGE, 80W POWER DISSIPATION, -40/150C OPERATING TEMP, CHASSIS MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULES, SINGLE CONFIGURATION, 300 AMP, 1200 V, 2.5 V, 1550 W, CHASSIS MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| IGBT POWER MODULE, 150AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SILICON MODULES, 1200V, CONFIGURATION HEX. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, INSULATED GATE BIPOLAR TRANSISTOR, TO-218 AB. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, 600V, 100A; TRANSISTOR POLARITY:SIX N CHANNEL; DC COLLECTOR CURRENT:100A; COLLECTOR EMITTER VOLTAGE VCES:2.4V; POWER DISSIPATION PD:400W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, 600V, 150A; TRANSISTOR POLARITY:SIX N CHANNEL; DC COLLECTOR CURRENT:150A; COLLECTOR EMITTER VOLTAGE VCES:1.6V; POWER DISSIPATION PD:520W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, TRANSISTOR, MODULE, 50A, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| INFINEON Semiconductors BSM200GB120DLC | |
| INSULATED GATE BIPOLAR TRANSISTOR, 450A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 600A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIUM VOLTAGE NPN, FAST-SWITCHING TRANSISTOR, THROUGH HOLE, 3 PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 84 IGBT MODULE; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS COLLECTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Semiconductors CM100DY-24NF | |
| MITSUBISHI Semiconductors CM150DU-24F | |
| MITSUBISHI Semiconductors CM20MD-12H | |
| MODULE, IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET 30A 30V 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET RELAY, SPST-NO, 0.3A, 100V, SMD, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:300MA, RELAY TERMINALS:GULL WING, LOAD VOLTAGE MAX:100V, ON STATE RESISTANCE MAX:4OHM, ISOLATION VOLTAGE:1.5KV, FORWARD CURRENT IF:2MA ROHS COMPLIANT: YES. FREE... | |
| MOSFET TRANSISTOR, N-CHANNEL, 200V, 24 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, P CHANNEL, -2.9 A, -60 V, 0.11 OHM, -10 V, -3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, 60V, 2.6A, SMALL SIGNAL TRANSISTOR, N-CHANNEL, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CH, 100V, 1.7A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESIS. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 100V, 40A, PG-TSDSON, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:40A, ON RESISTANCE RDS(ON):0.0195OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 30V, 17A, 8DSO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.0028OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 60V, 20A, 8TSDSON; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.008OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 60V, 50A, 8TDSON; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.0078OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N-CH, 1.2KV, 10A, TO-247, MOSFET CONFIGURATION:SINGLE , TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:10A, DRAIN SOURCE VOLTAGE VDS:1.2KV, ON RESISTANCE RDS(ON):0.28OHM, NO. OF PINS:3PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| MOSFET, N-CH, 1.7KV, 72A, TO-247, MOSFET CONFIGURATION:SINGLE , TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:72A, DRAIN SOURCE VOLTAGE VDS:1.7KV, ON RESISTANCE RDS(ON):0.045OHM, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2... | |
| MOSFET, N-CH, 50V, 30A, 150DEG C, 75W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:50V, CONTINUOUS DRAIN CURRENT ID:30A, ON RESISTANCE RDS(ON):0.03OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3V ROHS COMPLIANT:... | |
| MOSFET, P-CH, -20V, SOIC-8, P CHANNEL, CONTINUOUS DRAIN CURRENT ID: -10A, DRAIN SOURCE VOLTAGE VDS: -20V, ON RESISTANCE RDS(ON): 0.008OHM, RDS(ON) TEST VOLTAGE VGS: -10V, THRESHOLD VOLTAGE VGS: 770MV, POWER... | |
| MOSFET, POWER FIELD-EFFECT TRANSISTOR, 1.8A, 60V, 0.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, POWER TRANSISTOR, 600V 4.5A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, SMART SWITCH, TO-218-5; DEVICE TYPE:MOSFET; MODULE CONFIGURATION:HIGH SIDE; PEAK OUTPUT CURRENT:165A; INPUT DELAY:600 S; OUTPUT DELAY:200 S; S. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, TRANSISTOR, N-CHANNEL, 500V, 10A, SOT-93. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 250V, 40MA SOT-23; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:40MA; DRAIN SOURCE VOLTAGE VDS:250V; ON RESISTANCE RDS. FREE 2 YEAR RADWELL WARRANTY | |
| NPN DIGITAL W/22K RESISTORS 3P SIP. FREE 2 YEAR RADWELL WARRANTY | |
| NPN POWER TRANSISTOR, HIGH-VOLTAGE, FAST SWITCHING, COLLECTOR BASE VOLTAGE: 1500 V, COLLECTOR EMITTER VOLTAGE: 700 V, EMITTER BASE VOLTAGE: 5 V, COLLECTOR CURRENT: 8 A, COLLECTOR PEAK CURRENT: 15 A,... | |
| NXP SEMICONDUCTOR Semiconductors BFT92,215 | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 15000UV OFFSET-MAX, MBCY8, 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| OSRAM Semiconductors BPX433 | |
| PHILLIPS, ECG, ECG-2306,ECG2306,TRA NSISTOR, BJT PNP, 160V, 16A TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, ECG, ECG225,NPN SILICON, 450V,1A, TO-39, FLANNGE CASE,HIGH SPEED SWITCH,LINEAR AMP, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG121, TRANSISTOR ,POWER GERMANIUM ,10AMP ,45VOLT, PNP ,TO3. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG161, TRANSISTOR, 4PIN,. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG194, TRANSISTOR, BIPOLAR ,JUNCTION ,NPN, TYPE TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG211, TRANSISTOR, PNP, SILICON, AF OUTPUT, 3LEAD TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| PNP POWER DARLINGTON TRANSISTOR, -10 AMP 50W, TO-220AB . FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 15A I(C), 350V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 15A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 15A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 1A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 25A I(C), 125V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 2A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-202, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 5A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 6A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DIODE MODULE 100AMP 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 0.35A I(D), 240V, 20OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 1.2A I(D), 100V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT223-4. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 10.5A I(D), 400V, 0.5OHM, 1-ELEMENT, N-CHANNEL, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.01OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TDSON-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 40V, 0.0093OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TDSON-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 2.6A I(D), 600V, 4.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 63A I(D), 100V, 0.0109OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TDSON-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 63A I(D), 100V, 0.0223OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 40V, 0.005OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 120 MA, 600 V, 25 OHM, 10 V, -1.4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 40 V, 49 A, 0.0078 OHM, TDSON, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 10W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 20AMP 125V NPN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 2AMP 100V NPN SI 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 40AMP 250V FAST SWITCHING NPN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR SILICON NPN 3PIN EMITTER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR, COLLECTOR-EMITTER VOLTAGE: COLLECTOR PEAK CURRENT: 15-30 AMP, 450-1000 V, EMITTER-BASE VOLTAGE: 7 V, TO-247, 3 PIN, NPN, HIGH VOLTAGE FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR, N CHANNEL, ENHANCEMENT MODE, AVALANCHE-RATED, DV/DT RATED, LOW ON-RESISTANCE, 175°C OPERATING TEMPERATURE, TO-220 AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR, NPN, 80V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:4A, POWER DISSIPATION PD:30W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: YES. | |
| POWERX , CD431260, SCR, POWER MODULE, 60AMP , 120V. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 1000) - DARLINGTON POWER TRANSISTOR, 80V, 8A, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; POWER DISS. FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED CIRCUIT BOARDS, EC-2012, REQUIRES 2 EC-2000-102 PCB. FREE 2 YEAR RADWELL WARRANTY | |
| RCA Semiconductors CA3046 | |
| RCA Semiconductors CA3130T | |
| RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF FET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRAIN CURRENT ID:25MA; POWER DISSIPATION PD:350MW; OP. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR MODULE, DFA SERIES, DISCRETE, 3-PHASE BRIDGE, 1.3 V (FORWARD), 800 V (REVERSE), 75 A OUTPUT CURRENT, 70 MA GATE TRIGGER CURRENT, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR MODULE, DISCRETE, 1600 V, 150 A, BRIDGE RECTIFIERS. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, IGBT MODULE, LEAD FREE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SENSORIK Semiconductors BUZ31 | |
| SHINDENGEN Semiconductors D8LC40 | |
| SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 16000MA I(T), 800V V(DRM), 800V , TOP-3. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON DIFFUSED POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON NPN TRANSISTOR, HIGH VOLTAGE, CASE: TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SC73 SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO 39 CAN 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-39, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 1A, 80V, 1-ELEMENT, NPN, 3 PIN, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, MOSFET, DUAL P-CH, -40V ENH MIN RDSON, -20VGSS. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Semiconductors BYT12P1000 | |
| STANDARD SOCKET FOR TO-03, 2 PIECE PART. FREE 2 YEAR RADWELL WARRANTY | |
| SYLVANIA, ECG108, TRANSISTOR, 3PIN, VOLTAGE LEVEL INDICATOR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTER IGBT, 100 AMP, 1200 V, 5 TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR - POWER BIPOLAR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 4 PIN LOW VCE(SAT) NPN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 0.5AMP 800V 42W NPN 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 12AMP 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3AMP 900V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN 1500V 10A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN N CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 7AMP 150V NPN TO-220AB 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BIPOLAR 30AMP 100V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BLOCK 290AMP 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR CHANNEL ENHANCEMENT MODE FAST POWER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR HIGH SPEED POWER ENHANCEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE, IGBT, HALF BRIDGE, 1200V, 150 AMP, DUAL, CHASSIS MOUNT, 30X106.4X61.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR N-CHANNEL ENHANCEMENT MODE SILICON GATE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR N-CHANNEL VERTICAL D-MOS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN,70 V,1.5 A, 3 PIN, 150 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION, ISOPLUS264, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP SILICON 1AMP 120FTMHZ 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR SOT-93-3 . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 1 AMP, 60 VOLTS, TO-202 PACKAGE, (3) RADIAL LEADS, FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 100V, 16AMP, 150 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 10AMP, 60-127V, POWER SILICON,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 12 PIN, CAN, -55 TO 125 C. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 16 SINK OUT, E-CON, DC DIGITAL OUTPUT UNIT, 16I/O [16DO (16 X DIGITAL OUTPUTS (24VDC; SINK))] - WITH E-CON CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 375MHZ, PNP, MEDIUM FREQUENCY, TO-92 SOT54. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 60V, 1AMP, 75VCES, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 6POINT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, ANALOGUE SWITCH, 4-CHANNEL, SPST, 85 OHM, 10.8V TO 13.2V SUPPLY, SOIC-16, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOL, NPN, 450V, TO-220F-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:40W, DC COLLECTOR CURRENT:5A, DC CURRENT GAIN HFE:-, NO. OF PINS:3PINS, MSL:- ROHS COMPLIANT:... | |
| TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, NPN, 300V, 500MA, 50MHZ, 1.5W, THROUGH HOLE TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR JUNCTION TRANSISTOR, NPN TYPE, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR TRANSISTORS - BJT NPN 120VCBO 60VCEO 6.0VEBO 5.0A 1.0W, . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, NPN, 40MHZ, 60V, 4A, 60W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, PNP -80V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO -80V, TRANSITION FREQUENCY FT 50MHZ, POWER DISSIPATION PD 83W, DC COLLECTOR CURRENT-15A, DC CURRENT GAIN HFE 35HFE, 3PINS. FREE 2 YEAR... | |
| TRANSISTOR, BJT DARLINGTON NPN, 100V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, CAN8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, D44C SERIES, BIPOLAR JUNCTION, 30 WATTS, 4 AMP, 50 MHZ, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DARLINGTON, 200 V, 8 AMP, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DIGITAL, NPN, 47K OHM INTERNAL RESISTORS, 3 PIN SIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, HIGH VOLTAGE, 3PIN, FAST-SWITCHING, NPN, POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, HIGH VOLTAGE, FAST-SWITCHING, NPN, POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N CHANNEL, BSS101 . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 1 CHANNEL, 60V, 2.6A, 1.8W, 15NS FALL/RISE, 20NS OFF, 12NS ON, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 55V V(BR)DSS, 13.5A I(D), TO-220AB, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, P CHANNEL, 45V, .27A, .8W, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, SMD/SMT MOUNTING, 1 CHANNEL, 250 V, 375 MA, 5 OHMS, 1.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, TO-218, 800V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N-CHANNEL MOSFET, 600V, 7.1A, 150W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N-CHANNEL, DUAL GATE, MOS-FIELDEFFECT TETRODE, DEPLETION MODE, 50B DIN, INPUT-AND MIXERSTAGES ESPECIALLY FOR UHF TV TUNERS UP TO 900MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN POWER, 300V, 50A, TO-3 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 1A, 20V, 1.2W, SOT-89. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 400V, 15A, 200DEG C, 175W, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:15A, POWER DISSIPATION PD:175W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:- ROHS... | |
| TRANSISTOR, NPN, 400V, 7A, 60W, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 450V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; POWER DISSIPATION PD:175W; DC COLLECTOR CURRENT:15A; TR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 45V, 3A, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 800V, 10A, SOT199/TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, POWER, 30-80V, 3A, 12.5W, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, TO-126, BASE/EMITTER VOLTAGE 250V, TRANSITION FREQUENCY 40 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:2A, POWER DISSIPATION PD:40W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:20MHZ, MSL:- ROHS COMPLIANT: YES. FREE 2... | |
| TRANSISTOR, PNP SILICON AUDIO PREAMP-DRIVER,80V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 3AMP, 12 WATT, 50 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 60V, 100MA, 1.2W, SOT-223; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:100MHZ; POWER DIS. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 60V, 800MA, TO-98. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 80V, 10A, 65W, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 80V, 12A, 90W, 1MHZ, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER MODULE, 10 AMP COLLECTOR CURRENT-MAX, 600 V, 21 TERMINALS, FLANGE MOUNT, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON ,15AMP, 100VAC, 800KHZ, 115W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON PNP POWER, FAST SWITCHING SPEED, LOW COLLECTOR SATURATION VOLTAGE, TO-220C. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SIPMOS SERIES, MOSFET, P-CHANNEL, 60 VDSS, 3.44 A, 130 MOHM, 2.5 W, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO3P PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TYPE 4 SILICON, CONTROLLED RECTIFIER, 100 4 A SCR DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,50V V(BR)DSS,20A I(D),TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,POWER BIPOLAR, 8A I(C), 700V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRAY / MICROPOWER SRAMS. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |