Vishay Intertechnology, Inc. 60V 85A 250W MOSFET Transistor SUP85N06-05

Description
MOSFET 60V 85A 250W Product overview: SUP85N06-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, 250W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N06-05 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 60V 85A 250W Product overview: SUP85N06-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, 250W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N06-05 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 85A 250W MOSFET Transistor
285-SUP85N06-05
60V 85A 250W MOSFET Transistor 285-SUP85N06-05
MOSFET 60V 85A 250W Product overview: SUP85N06-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, 250W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N06-05 can be used for catalog matching and distributor lookup.

MOSFET 60V 85A 250W Product overview: SUP85N06-05 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 85A, 250W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 85A, 250W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N06-05 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N06-05 - 1004714-SUP85N06-05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N06-05
1004714-SUP85N06-05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N06-05 1004714-SUP85N06-05
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004714-SUP85N06-05 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Power Dissipation: 250 W Height: 9.01 mm Weight: 6.000006 g Number of Channels: 1 Width: 4.7 mm Rise Time: 90 ns Fall Time: 105 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 250 W Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 85 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 95 ns Drain to Source Resistance: 5.2 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004714-SUP85N06-05
Length: 10.41 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 250 W
Height: 9.01 mm
Weight: 6.000006 g
Number of Channels: 1
Width: 4.7 mm
Rise Time: 90 ns
Fall Time: 105 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 250 W
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 85 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 95 ns
Drain to Source Resistance: 5.2 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Transistor - 22259354 - Radwell International
Willingboro, NJ, United States
Transistor
22259354
Transistor 22259354
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 85A I(D), 60V, 0.0052OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 85A I(D), 60V, 0.0052OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-SUP85N06-05 1004714-SUP85N06-05 22259354
Product Name 60V 85A 250W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N06-05 Transistor
Polarity N-Channel
PD 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details