Radwell International Datasheets for Differential Amplifier Chips
Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared between them.
Differential Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), COMPARATOR, DUAL, 650NS, SOIC-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:650NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR; ROHS COMPLIANT:. | |
| (PRICE/TC), COMPARATOR, SINGLE, 180NS, SOT-23-5; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:180NS; SUPPLY VOLTAGE RANGE:2V TO 7V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:OPEN COLLECTOR, ROHS COMPLI. | |
| 150 MHZ DIFFERENTIAL TWISTED PAIR DRIVER - VERY HIGH BANDWIDTH AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG COMPARATOR, DIFFERENTIAL, 4-30V SUPPLY RANGE, 2 CHANNEL, 1.3US RESPONSE TIME, SOIC CASE STYLE, 8 PIN, 0-70C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC 8. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIER IC, SM AMP DUAL DIFF LINE RECEIVER, DEVICE TYPE: DIFFERENTIAL RECEIVER, SUPPLY VOLTAGE MIN: 4V, SUPPLY VOLTAGE MAX: 18V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 14 PINS,... | |
| COMPARATOR DUAL, SMD, SOIC8, 372; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN ROHS... | |
| COMPARATOR IC COMPARATOR TYPE:DIFFERENTI; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| COMPARATOR, DUAL, 200NS, DIP-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN ROHS COMPLIANT:... | |
| COMPARATOR, QUAD, 300NS, SOIC-14; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:4; RESPONSE TIME:300NS; SUPPLY VOLTAGE RANGE:2V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:OPEN COLLECTOR; PRODUCT RANGE:-;ROHS COMPLIANT: YES. | |
| DIFFERENTIAL AMPLIFIERS, 500MHZ, DIF TWISTED PAIR DRVR, QSOP-24. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL COMPARATOR, 2-30V (2.5MA) SUPPLY, 4 CHANNEL, 1.3US RESPONSE TIME, BIPOLAR, CMOS/TTL OUTPUT TYPE, SOP CASE STYLE, 14 PIN, -40/125C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMITING AMPLIFIER, 3.3V TO 5V SUPPLY VOLTAGE, 1.6 MV INPUT SENSITIVITY (DIFFERENTIAL), 16-PIN QSOP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED DIFFERENTIAL COMPARATOR, 8 DIP, 4.5V-6.5V OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, 5000UV OFFSET-MAX, 700NS RESPONSE TIME, SOIC 8, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, CMOS AMPLIFIER, 2 CIRCUIT, DIFFERENTIAL, RAIL-TO-RAIL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPARATOR DIFFERENTIAL CMOS, MOS, OPEN-COLLECTOR, 4 ELEMENTS, SMD, 14-TSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPARATOR DUAL CMOS, DIP8, COMPARATOR TYPE: DIFFERENTIAL, NO. OF COMPARATORS:2 COMPARATORS, RESPONSE TIME:200NS, SUPPLY VOLTAGE RANGE:3V TO 16V, COMPARATOR CASE STYLE:DIP, NO. OF PINS: 8 PINS, ROHS COMPLIANT: YES. | |
| IC, COMPARATOR, DIFFERENTIAL, OPEN-COLLECTOR, OPEN-EMITTER, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OP AMP, DIFFERENTIAL AUDIO, 135; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:85¦C; PRODUCT RANGE:-; MSL:MSL 3 - 168 HOURS; SVHC:NO SVHC (15-JAN-2019); AMPLIFIER CASE... | |
| IC, VOLTAGE COMPARATOR; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:1.2µS; SUPPLY VOLTAGE RANGE:3.5V TO 30V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR, OPEN DRAIN; ROHS COMPLIANT:... | |
| LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT:... | |
| PRICE/EA (MIN PURCH= 150) - IC, DIFFERENTIAL COMP, DUAL, 200NS DIP-8; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2; RESPONSE TIME:200NS; IC OUTP. FREE 2 YEAR RADWELL WARRANTY | |
| RF/IF AMPLIFIER, OPERATES DC TO 120MHZ, RF AND IF LINEAR AMPLFLIER BOTH DIFFERENTIAL AND CASCODE, 8 PIN TO-5 CAN. FREE 2 YEAR RADWELL WARRANTY |