STMicroelectronics, Inc. Single IGBTs STGP19NC60HD

Description
IGBT 600V 40A 130W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 40A 130W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-8809-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8809-5-ND
Single IGBTs 497-8809-5-ND
IGBT 600V 40A 130W Through Hole TO-220

IGBT 600V 40A 130W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 40A TO-220 IGBT Transistor
279-STGP19NC60HD
600V 40A TO-220 IGBT Transistor 279-STGP19NC60HD
600V 40A N-CH IGBT TO-220 Power Transistor Product overview: STGP19NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60HD can be used for catalog matching and distributor lookup.

600V 40A N-CH IGBT TO-220 Power Transistor Product overview: STGP19NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP19NC60HD - 066382-STGP19NC60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP19NC60HD
066382-STGP19NC60HD
IGBTs - Single - STGP19NC60HD 066382-STGP19NC60HD
Manufacturer: STMicroelectronics Win Source Part Number: 066382-STGP19NC60HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 130W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066382-STGP19NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 130W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 85μJ (on), 189μJ (off)
Turn-on and Turn-off delay time: 25ns/97ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP19NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP19NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP19NC60HD
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site
Single IGBTs - STGP19NC60HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP19NC60HD
Single IGBTs STGP19NC60HD
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site Datasheet
IGBT - 38965190 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, VERY FAST TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, VERY FAST TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP19NC60HD
IGBT Transistors STGP19NC60HD
IGBT Transistors 19 A - 600 V very fast IGBT

IGBT Transistors 19 A - 600 V very fast IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-8809-5-ND 279-STGP19NC60HD 066382-STGP19NC60HD STGP19NC60HD STGP19NC60HD 38965190 STGP19NC60HD
Product Name Single IGBTs 600V 40A TO-220 IGBT Transistor IGBTs - Single - STGP19NC60HD Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data