Manufacturer: Sanken
Win Source Part Number: 047341-STA481A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 1mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 500mA, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS 4NPN DARL 60V 1A 10SIP Product overview: STA481A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA481A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 1A 50MHz 4W Through Hole 10-SIP
TRANSISTOR 4NPN DARL 60V 1A 10SIP. FREE 2 YEAR RADWELL WARRANTY
TRANS 4NPN DARL 60V 1A 10SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 047341-STA481A | 277-STA481A | STA481A-ND | 53484114 | STA481A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - STA481A | 60V 1A Bipolar Transistor | Bipolar Transistor Arrays | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 4 NPN Darlington (Quad) | NPN | |||
| Package Type | SOT3; 10-SIP | Bulk | 10-SIP | ||
| Packing Method | Bulk | Bulk; Bulk |