Radwell International Datasheets for Air Flow Sensors

Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more

Product Name Notes
FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM, PRESSURE MAX:6.9BAR, SUPPLY VOLTAGE DC MIN:-, SUPPLY VOLTAGE DC MAX:-, ACCURACY %:-, FLOW RATE MIN:0. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, 1 /4 INCH NPT, 5.55 X 2.65 X 2.15, REPLACES 025-38145-001. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, 10000 L/MIN, 90 MM, 4-20 MA, 1 INCH NPT, 2X PNP / NPN, 1 ANALOGUE OUTPUT, M12 PLUG / A-CODED, UNIDIRECTIONAL / FROM RIGHT, THREAD ATTACHMENT, (563796). FREE...
FLOW SENSOR, 1GPM, 1/4IN NPT, 120/240VAC, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE:6.. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, FS SERIES, QUICK DISCONNECT COUPLING, 1/4-18 FEMALE NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, FS-927, 0.1GPM, 69BAR, 1/4" NPT; PRESSURE MAX:69BAR; SUPPLY VOLTAGE DC MIN:-; SUPPLY VOLTAGE DC MAX:-; ACCURACY %:15%; FLOW RATE MIN:-. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, ROTORFLOW SERIES, 1.5-12 GPM, 6.9 BAR, 1/2 INCH NPT PORT SIZE, POLYPROPYLENE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, SFAH SERIES, UNIDIRECTIONAL FLOW, 0.02-1 L/MIN FLOW MEASURING RANGE, -0.9-10 BAR OPERATING PRESSURE, 2 X PNP OR 2 X NPN SWITCHABLE, PNEUMATIC CONNECTION: FOR PNEUMATIC TUBING OUTSIDE DIAMETER...
FLOW SENSOR, SFAH SERIES, UNIDIRECTIONAL FLOW, 4-200 L/MIN FLOW MEASURING RANGE, -0.9-10 BAR OPERATING PRESSURE, 2 X PNP OR 2 X NPN SWITCHABLE, PNEUMATIC CONNECTION: INTERNAL THREAD G1/4, 8058479. FREE...
MOUNT UNIVERSAL FOR LOW FLOW SENSOR PLOYPRO. FREE 2 YEAR RADWELL WARRANTY
TLC I VAV CONTROLLER, WITH HONEYWELL 32005357-001 DAMPER ACTUATOR, SINGLE AIR FLOW SENSOR, FOR AIR HANDLING INTERGRATION. FREE 2 YEAR RADWELL WARRANTY
TLS-LASER FLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY