Toshiba Corporation Transistor TLP3502

Description
TRIGGER OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY
Description
TRIGGER OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66609017 - Radwell International
Willingboro, NJ, United States
Transistor
66609017
Transistor 66609017
TRIGGER OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY

TRIGGER OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66609017
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details