Radwell International Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) SEALED SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 10316H1028 WITH 5MM MOUNTING HOLES & ADDED OVER-TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| 1989 QUIK-SET III MULTITURN PLS, 115 VAC 50/60 HZ, SOLID STATE OPEN COLLECTOR 3 AMP, 60 VDC, FAULT CHECK RELAY, STANDARD PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 4 TERMINALS SMT MOMENTARY PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| 7-170F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, STAINLESS STEEL, TWO SAFETY SCREWS, FOR SAFETY SWITCH NP/GP/TP. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SENSING SWITCH OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| AMETEK,GEMCO ELECTRIC,1989-CA-16- R-12-S-E-R, 1989CA16R12SER,CONTR OLLER, QUICKSET 3. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Sensors & Switches 103-2-A | |
| ARROW HART , 28211-U, 28211U, LIMIT SWITCH, 1PHASE, 2POLES, LOAD LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, 60/75AMP, SPDT CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| B LIMIT SW. BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC PACKET, MOUNTING HW/SEAL BOOT, ACCESSORY TYPE:BASIC PACKET, FOR USE WITH:HONEYWELL E6/V6 SERIES SWITCHES, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, ENCLOSED , TOP PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCKED INLET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCKED VENT SWITCH L150F. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE LIMIT SWITCH, MICRO-SWITCH BOX, IP65, 0-10AMP / 400V, 0-16AMP / 250V. FREE 2 YEAR RADWELL WARRANTY | |
| C-H LIMIT SWITCH LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CLASSIC RANGE DIE-CAST IP65 MINISWITCH 20A SNAP ACTION, SINGLE POLE PLAIN PLUNGER OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CLASSIC RANGE LIMIT MINISWITCH, MOULDED CASE, 20 AMP, POSITIVE BREAK CONTACT BALL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, 600V, 1NO/1NC CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, FOR USE WITH LIMIT SWITCH, LS SERIES, PIN PLUNGER ACTUATOR, DPDT, 10 AMP MAX CONTACT CURRENT, 230 VDC, 480 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, LS SERIES, BASIC SNAP ACTION SWITCH, NON-ILLUMINATED, PLUG-IN, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, PLUG IN, FOR MN SERIES LIMIT SWITCHES, 2POLE, 10AMP, 480VAC/550VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, SUITABLE FOR LIMIT SWITCH, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Sensors & Switches 10316H-89A | |
| CUTLER HAMMER Sensors & Switches 10316H143 | |
| DISCONTINUED AS OF 09/13/2011, POSITION SWITCH, METAL-ENCLOSED, M20 QD CONNECTION, 5- PIN, SNAP-ACTION CONTACTS, 1 N.O. / 1 N.C., ROLLER PLUNGER, FORM C, W/ LED INDICATOR, 24 VAC/DC. FREE 2... | |
| DISCONTINUED BY MANAUFACTURER, LIMIT SWITCH, 15AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,LIMIT SWITCH, ROLLER LEVER, SINGLE POLE, COUNTER CLOCKWISE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/31/2012, POSITION SWITCH, ROLLER CRANK, 1NO+1NC, SNAP-ACTION, METAL ENCLOSED, REPLACED BY 3SE5112-0CH01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/23/2011, LIMIT SWITCH, METAL ENCLOSED, WITHOUT OPERATING HEAD, SNAP-ACTION CONTACTS, 1NO+1NC, 2 LED, 24VAC/DC, M20, GREEN AND YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2011, POSITION SWITCH, ROLLER PLUNGER, SNAP ACTION, METAL-ENCLOSED, 1NO + 1NC, TYPE C, 1 X M20 X 1.5, SUCCESSOR IS 3SE5112-0CD02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER DISCONTINUED SINCE: 30.11.2013, LIMIT SWITCH, PLUNGER, 1 NO + 1 NC, SLOW-ACTION, 10 AMP, 500 / 300 VAC, HEAVY DUTY, REPLACED BY: 3SE5250-0BC05. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER SINCE 30/09/2012, LIMIT SWITCH, 1XM20X1.5, SNAP-ACTION CONTACTS, 1NO/1NC, POSSIBLE REPLACEMENT: 3SE5112-0CA00 + 3SE5000-0AH00 + 3SE5000-0AA56. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1989 QUIK-SET III MULTITURN PLS, 115 VAC 50/60 HZ, MECHANICAL RELAY SPDT 10 AMP, REMOTE RESET TO PRESET OR BRAKE MONITOR INPUT, STANDARD PANEL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, 4 ELEMENT ROTATING SHAFT LIMIT SWITCH, BULLETIN 10316, 600V, 120:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASSEMBLY KIT, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC LIMIT SWITCH 15A PLUNGER, LIMIT SWITCH, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE PULL LIMIT SWITCH, DUPLEX, 1/2 NPT, 1NO 1NC, SNAP ACTION, MAINTAINED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, FOR USE WITH LIMIT SWITCH, 4-PIN, 1 IN X 1 IN X 1 IN, 3 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, KEYPAD, DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL PRESSURE LIMIT SWITCH, DOUBLE LIMIT MONITOR, 24 VDC, 8 AMP, 0-20MA/0-10V OR 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT HUMIDISTAT, ON / OFF, 24 VAC, DIGITAL OUT, LCD DISPLAY, FAN RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 18-32 VDC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN LIMIT SWITCH THERM-O DISC L350. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL SENSOR KIT, GRIPPER MODEL: 19X8X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARDWARE KIT, FOR MICRO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,TYPE PLS ,MINUS LEVER 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEADS, CLASS: 9007, TYPE: B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH MODULE W/LAMP OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PROBE, MIN/MAX, ADJUSTABLE STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RETURN SPRING, L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER ARM, 10AMP, 125-250V DC/AC, 1/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, 15 AMPS AT 125/250 VAC, 0.5 AMPS AT 125 VDC, 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC, 3/4 INCH THREADED NPT. | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH SNAP LOCK CW SPRING RET 2NO/2NC HAZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH TOP, PUSH ROLLER, DOUBLE THROW, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1-1/2 HP, 25 AMP, 125-250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 120-600 VAC/DC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125-250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 600 VAC, PIN PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 660 V, 3 POLE, NORMALLY CLOSED, IP40, (130320). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10316H SERIES, 240 VAC/VDC, 20 AMP / 0.2 AMP, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 103T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 0.4A, 250VDC, ROLLER ARM, 2 POSITION ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 250VDC, 1HP, BALL PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 250VDC, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A-120, 240 OR 480VAC, 1/3HP-120VAC, 3/4HP-240VAC, 8A-115VDC, 4A-230VDC, 1A-550VDC, PILOT DUTY: 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 10 AMP 1/3 HP, 0.25AMP - 250 VDC, 0.50 AMP 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 10 AMP, 1/3 HP, 0.25AMP - 250 VDC, 0.50 AMP, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 15 AMP, HP-125 VAC, HP-250 VAC, MOMENTARY PUSH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125VAC, 5/3AMP, 50/60HZ, 30-125VDC, 0.8/0.4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15A, 125/250/480VAC, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 160-180 DEGREES FARENHEIT, AUTO LIMIT SWITCH, 3 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1HP/125VAC, 2HP/250VAC, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1LS SERIES, ROLLER LEVER, 13.4 N, 5-50 DEGREE TOTAL TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2-POST BLADE TERMINALS, SINGLE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 230V, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VAC, 50/60 HZ, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VOLTS, 6 AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250VAC,15AMPS, WITH 2 CONTACTS, 200 SWITCHING OPERATIONS/ MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2AMP/240VAC, .05AMP/24VDC, 2.5MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP 250 VAC, 10 AMP/120 VAC, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 125 V, 1 NORMALLY CLOSED / 1 NORMALLY OPEN, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 250 VAC, PREWIRED, PLUNGER ACTUATED, BOOT SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 V MAX, SHORT LEVEL, ROLLER OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VAC, TYPE L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLT MAX, PUSHBUTTON TYPE, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLT MAX, PUSHBUTTON TYPE, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLTS, CLASS 1 GROUP D, CLASS 2 GROUP E F G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, PUSH ROLLER TYPE, SINGLE POLE, DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC MAX. PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, PILOT DUTY, TYPE L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ANGLE LEVER, 20AMP, 125/250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, COMPACT, LEVER; ACTUATOR STYLE:ROLLER LEVER; SWITCH OPERATION:SNAP ACTION; CONTACT VOLTAGE AC MAX:500V; CONTACT VOLTAGE DC MAX:600V; CON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE; DOUBLE THROW, 2 NO/2 NC CONTACTS, FRONT MOUNT, PLUNGER CAM OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DRIVE CONTROL, CABLE CONNECTION, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ELEVATOR DOOR ROLLER LEVER, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FAN SWITCH, PUSH BUTTON SWITCH, COLOR IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FEELER POSITION MIDDLE, NC SWITCH 0.5 CN, SCREWABLE SOCK, CERAMICS 19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GENERAL PURPOSE, 120-600 VAC/DC, 3.5 LB OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, PUSHBUTTON TYPE, 600 VOLT MAX, DOUBLE THROW, SINGLE POLE, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, L22 SERIES LIMIT CONTROL, SPST SWITCH, MV / 24 V / 110 V, 160-250 FAHRENHEIT, 7 INCH EXTENSION, ADJUSTABLE STOP, QUICK CONNECT TERMINALS, GOLD PLATED... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LEVER, 600VOLTS MAXIMUM, CLASS I, GROUP D, NEMA VII, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MODEL 77 SPDT FORM C, SENSING RANGE 3MM, 2000PSI, 1/2IN NPT CONDUIT OUTLET, 303 SS, UL LISTED, 72IN LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MULTI CHANNEL, SERIES 65 B, 4 PLUNGERS, 16MM SPACING, M20 X 1.5 CABLE OPENNINGS, ROLLER TYPE, 250 VAC, 10 AMP, IP 67. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OIL TIGHT, TYPE L, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLC SERIES, W/SINGLE TRANSFER POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER OPERATED, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PRECISION SNAP ACTUATED, PLUNGER CAM OPERATED, SINGLE POLE DOUBLE THROW CONTACT CONFIGURATION, PLUG-IN TERMINATION, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PUSHBUTTON TYPE, 600 VOLT MAX, SINGLE POLE, DOUBLE THROW, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RAIN TIGHT/WATERPROOF, CORROSION RESISTANT, 10A, 125-250VAC, REPLACED BY AAEAA-211100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RECEPETACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, GENERAL PURPOSE, 10DEG, HI SENSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER PLUNGER, SNAP CONTACT, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTATING CAM, STANDARD, TYPE 12 ENCLOSURE, 10 CAMS, NO SHAFT EXTENSION, SINGLE POLE DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTATING SHAFT, 1 / 2 - 100 RPM 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SIDE ROTARTY ACTUATOR HEAD, PRECISION, 1/2 HP @ 120 VAC, 1 HP @ 240 VAC, 600 VAC MAX PILOT DUTY, 20 AMP. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP-ACTION LEVER, 20 AMPS, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP PUSH ROLLER, 600 VAC MAX, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE LP, PNEUMATIC TIME DELAY LIMIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPLE L, 600V MAX 1NO 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WITH PLUNGER TOP, 10 AMP, 125 OR 250 VAC, 1/2 HP AT 125 VAC, OPERATING FORCE MAX.: 26.7N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,SPDT,600VW/PU SH PLUNGER HEAD ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO SWITCH, 15 AMP, 125-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFFSET LEVER, W/ ROLLER WHEEL END, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLEASE USE EXACT REPLACEMENT RADWELL VERIFIED SUBSTITUTE 3SE3100-1E-SUB, LIMIT SWITCH ROLLER LEVER, 10AMP, 300VAC, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRECISION LIMIT SWITCH, 120VAC, 50/60HZ, 3 AMP, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LIMIT SWITCH, SERIES 2500, MAIN CONTROLLER, STAND ALONE, RESOLVER INPUT, 100-240 VAC, 50/60 HZ, 8 DC RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSH BUTTON LIMITED SWITCH, W/O OIL TIGHT PLUNGER, CONT. 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER LEVER LIMIT SWITCH, NORMALLY OPEN, NEMA VII, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER LEVER, AUXILIARY ACTUATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTATING CAM LIMIT SWITCH, 1980 SERIES, SNAP ACTING SWITCHES, BUILT IN RESOLVER, 1992 PRESS-SET CONTROLLER, 4 CIRCUIT NEMA 1, LEFT HAND SHAFT CAM-RESOLVER COMBINATION UNIT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, ROTATING CAM LIMIT SWITCH, NEMA 0 ENCLOSURE, 4 CAMS, RIGHT HANDED, DPDT, NO TIMING DIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY HINGE SWITCH, FRONT SIDE ENTRY, 1NC, 1NO, 8MM DIAM ACTUATOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPDT, UL GP, 36"FLUOROPOLYMER303, DIRECT REPLACEMENT 74-14268-F2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPDT- ON-(ON) SHORT LEVER MICRO SWITCH 5A, 250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD LIMIT SWITCH LEVER, WITH ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH ACCESSORY HARDWARE PACK, FOR LIMIT SWITCHS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, 115 VAC 20AMPS, 125 VDC 5 AMPS, 575 VAC 5 AMPS, 125 VDC 1/3 HORSE POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, COMPLETE W/ OIL TIGHT HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, LIMIT SWITCH, PRECISION, 1/2 HP @ 120 VAC, 1 HP @ 240 VAC, 600 VAC MAX PILOT DUTY, 20 AMP, AKA: 51ML1. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TANK SHELL, W/PLUG ASSEMBLY, FOR LEVEL SENSOR PROTECTION, STANDARD LENGTH PLUG ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THE QUIK-SET III IS A FULLY INTEGRATED MICROCOMPUTER-BASED PROGRAMMABLE LIMIT SWITCH, 16 OUTPUT CIRCUTS, RESOLVER, 12 BIT RESOLUTION, SINGLE TURN A-V INPUTS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 10AMP, 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,PUSH ROLLER,DOUBLE THROW,SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,ROTATING SHAFT,LEFT HAND SHAFT EXTENSION,4 ELEMENT,20:1 RATIO,NEMA4,W/O MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,TYPE L,1N.O./1N.C.,600VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MICROSE T PLS PROGRAMMER, 6 1 AMP SOLID STATE OUTPUT RELAYS, 3/4 INCH LED DISPLAY, 16 BUTTON CONTROL, STANDARD SOFTWARE, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, LIMIT SWITCH, 600 VAC, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR INTERLOCK SWITCH 15AMP 2SPDT 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR OPERATED SWITCH, FOR LED SYSTEM LIGHT, WITH CONNECTION CABLE, 31 MM WIDTH, 78 MM HEIGHT, 30 MM DEPTH, 800 MM LENGTH, 24 VDC, 1 AMP. FREE 2 YEAR RADWELL... | |
| DOUBLE POLE GENERAL PURPOSE SNAP-ACTING SWITC. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DRY CONTACT PROXIMITY SENSOR, PRECISION END SENSING, SPDT CONTACT FORM, 2.5 MM, 0.100 IN SENSING RANGE, 120 V AC/4A, 240 V AC/2A, 24 V DC/3A, 48 V DC/1.25A, BOTTOM OUTLET... | |
| DUMMY ELEMENT WHITE MARKED. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL REPAIR KIT, LIMIT SWITCH, L100. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 21, PULLCHAIN, SINGLE POLE, SINGLE CIRCUIT, 3AMPS, 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, LIMIT SWITCH, 2HP, 30AMP, 125-250VAC/DC,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches 059227-MP | |
| FACE PLATE FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE03-SA | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE3100-1E | |
| GEMCO ELECTRIC Sensors & Switches 1950-1-B-A-AO | |
| GEMCO ELECTRIC Sensors & Switches 1950-4-B-A-A-O | |
| GO SWITCH SENSING SOLUTIONS, (NORTH AMERICA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, CULUS, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG... | |
| GO SWITCH SENSING SOLUTIONS, (NORTH AMERICA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, UL, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG... | |
| GO SWITCH SENSING SOLUTIONS, 1" - 14 MOUNTING THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| GO SWITCH SENSING SOLUTIONS, 1.025" PROBE LENGTH, SPDT (FORM C) WITHOUT LED, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE, MICRO CONNECTOR 3PIN. FREE... | |
| GO SWITCH SENSING SOLUTIONS, 2.062" PROBE LENGTH, SPST (FORM A) N/O OUTPUT WITH BI-COLOR LED INDICATION, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE,... | |
| GO SWITCH SENSING SOLUTIONS, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| HI-LO PAK N/O 120VAC 60HZ 0.3AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 14CE2-3 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 1LS91 | |
| IDEM MICRO LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER AND FIXING NUTS, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, POLYBUTYLENE TEREPHTHALATE, 25.4MM MOUNT, SCREW TERMINALS. PACKAGE OF 5.. FREE 2 YEAR... | |
| INDUSTRIAL LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCHES, SNAP ACTION, 5 A / 125 VAC, 3A / 125 VAC, 0.4A / 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK LIMIT SWITCH, STOP SYSTEM, 1NC, IP20, FORK TYPE "SPRING SPADE FOR SCREW M3.5, SLOW ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK LIMIT SWITCH,3 POSITIONS, AC PERFOMANCES: DC 24V-5AMP, 120V-1.1AMP, 240V-0.55AMP, DC PERFOMANCES: DC 24V-5AMP, 120V-1.1AMP, 240V-0.55AMP, 6 CONTACT BLOCKS (3 FRONT/3 REAR), -25 TO +65 DEGREES C, IP20. FREE 2... | |
| INTERNAL SPRING, FOR USE WITH LIMIT SWITCHES, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVALID PART NUMBER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVERLESS LIMIT SWITCH, VALVE POSITION MONITOR, 35 SERIES, GO SWITCH, SWITCH , 3-4 AMP, 24 VDC, 120 VAC, NEW PART #AV-35S. FREE 2 YEAR RADWELL WARRANTY | |
| LIM SW BODY W/O OPERATING HEAD,1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIM SW,ROLLER LEVER,1NO+1NC,SLOW-A CTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL SNAP DISC 25AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL, SNAP DISC, SINGLE POLE, SINGLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , 3A, 30VDCAZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , ADJUSTABLE LENGTH LEVER, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , NO /NC, SPDT, 15A, 480VAC, 250VDC, 186.42VA, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ,PROXIMITY SOLID STATE,NO,115VAC,50/6 0HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE, REPLACES HONEYWELL PART # 14CE16-5. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - TOP ROLLER ARM, 1 NO/ 1 NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH .7AMP 120V .1/30DECS OFF DELAY TIMING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1-NO/1-NC CONTACT W/ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250VAC 1/2HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 2NO/1NC 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 125/250VAC 15A 3/4HP 1-1/2HP 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 125VAC 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 1/3HP 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125/250VAC 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125VDC 25/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 250VAC 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20AMP 125-480V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 3PIN 5AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR:SIDE ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40.03N, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:800MA ROHS COMPLIANT: YES. FREE 2... | |
| LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROD LEVER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:1IN-LB, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| LIMIT SWITCH ADJUSTING ROLLER ARM-LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY 2MN3 AND ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY W/O OPERATING HEAD,2NO + 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, W/O OPERATING HEAD,1NO + 1NC, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH GASKET+BULB+FRAME+SC REWS L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HIGH PRESSURE CUTOFF CONTROL , CONTROL PRESSURE, OPEN 7 PSI / CLOSE 22 PSI, 63INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM STANDARD . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH METAL ADJUSTABLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MINIATURE SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-AT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-BT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-AT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-BT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD, ROLLER TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PILOT DUTY 10AMP 480VAC W/ROLLER LEV. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PILOT DUTY ACTUATED 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE 1 NO/1 NC,METAL MODULAR PLUG-IN, 1/2" NPT THREADED OPENING . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER ARM ACTUATOR 10AMP 690V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER 1NO+1NC M12 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: ROLLER PLUNGER, CONTACT CURRENT AC MAX: 10A, CONTACT VOLTAGE AC MAX: 480V, OPERATING FORCE MAX: 7LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH THERMAL, OPEN 170 F / CLOSE 140 F, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP PLAIN PLUNGER MOM. SPDT DBL.1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L TIME DELAY 600 VOLT AC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE-L 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH W/PLUNGER, 10AMP, 220-380VAC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WOBBLE STEEL WIRE SINGLE POLE 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10316 SERIES, CABINET DOOR, INTERLOCK, 2 NO/2 NC, DPDT, PLUNGER ACTUATOR TYPE, ZINC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10316H SERIES, 240 VAC, 20 AMP, 2 NO / 2 NC SNAP ACTION CONTACT CONFIGURATION, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 120 480VAC, 1/3-3/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 120VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1LS SERIES, 5AMP, 24VDC, ROLLER LEVER, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NC 1NO DPDT SNAP ACTION, DOUBLE BREAK, 0.5 IN - 14NPT CONDUIT, 10 AMP, 1/3HP-120VAC, 3/4HP-240VAC, WITH 1.5 IN FIXED LENGTH LEVER, STEEL ROLLER, OIL TIGHT. FREE 2... | |
| LIMIT SWITCH, 1NC/1NO, SPDT, WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20 A; 125-250-480 VAC, 0.25 A; 250 VDC, 0.50 A; 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20AMP, 2HP, 125/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 21 MODEL, PROXIMITY SENSOR, 3/8 INCH SIDE SENSING RANGE, SINGLE POLE/DOUBLE THROW (SPDT), BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL, LEAD WIRE-3, EXPLOSION PROOF, 36 INCH 18 GA... | |
| LIMIT SWITCH, 250 VAC / 28 VDC, 3 AMP, SPDT, ROLLE RLEVER, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2AMP, 240VAC, .05A, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2NC, AC 24V-10A, 120V-6A, 240V-3A, 600V-1.2A, DC 24V-2.5A, 120V-0.6A, 240V-0.3A, ZINC PLATED STEEL, COMBINED: CROSS PHILLIPS2 OR SLOTTED FLAT D.5MM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 36 INCH, PVC, INSULATED, HIGH TEMP LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3A-240VAC, AC-15, 0.4A-30VDC 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 4 AMPS AT 120 VAC, 3 AMPS AT 24 VDC, 0.5 AMP AT 125 VDC, SPDT, 0.100 INCH END SENSING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5 AMP, 240 VAC, SPDT OUTPUT, PLUNGER ACTUATOR, SCREW TYPE TERMIAL, 3 M LEAD CONNECTION, METAL BODY MATERIAL, 0 TO +70 DEGREES C, IP65. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, 5AMP - 125 / 250 VAC, ROLLER LEVER, 13.4 N OF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 120/250 VAC, 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 250VAC, REPLACEMENT LIMIT SWITCH FITS MEA-9104, LIMIT SWITCH 240V 5A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VOLTS, PLUNGER, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, NYLON WIRE, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, ROLLER LEVER . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 8 AMP, 230 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 8.9 N, 10-80 PRECENT TOTAL TRAVEL, HEAT RESISTANT, ROLLER LEVER, 1LS SERIES, 2 CIRCUIT, DOUBLE BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, A300, AC-12 5A/250 VAC, AC-15 5A/250VAC, IP65, ZA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ACTUATOR, ROLLER PLUNGER, PRECISION SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ALUMINUM ENCLOSURE WITH POLICARBONATE COVER, SPDT ELECTROMECHANICAL SWITCHES, SILVER PLATED CONTACTSSPDT ELECTROMECH. SWITCH, SILVER CONTACTS(QTY 2, 3; TERMINAL 0), NR. 2 SWITCHES OR SENSORS, CIRCUIT BOARD WITH EXTRA... | |
| LIMIT SWITCH, BACK-UP ALARM , 5ZVU8 , 5 AMP, SPST, NUMBER OF CONNECTIONS: 2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BZ SERIES, NON-ILLUMINATED, DPDT CONTACT, PLUNGER ACTUATOR, 4A CURRENT RATING, 28 VDC VOLTAGE RATING, 26.69 N TO 53.38 N OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CABLE PULL SWITCH. 4NC, OPENING, 1/2NPT, CABLE PULL SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CLOCKWISE ROTATION, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SWITCH BODY, GENERAL PURPOSE, 10 AMP 125/250/480 VAC, 0.8 AMP 125 VDC, 0.4 AMP 250 VDC, 1/2 HP 125 VAC, 1 HP 250 VAV, 1.4 N MAX... | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:6LBF, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EDGE 2 SERIES, PIN ACTUATOR, 3A CURRENT RATING, PLUNGER HEAD, IP67 RATING, 240 VAC, SPST-NO TO DPST-NC CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ELETRICAL, ACTUATED FROM THE LEFT, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTRARY SAFETY, 10AMP, 600V . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, L350-40, AUTO RESET, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVERLESS, VALVE POSITION MONITOR, 35 SERIES, GO SWITCH, AC/DC, NO NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:- ROHS... | |
| LIMIT SWITCH, MINI, 5/0.4AMP, 115/125VAC, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINIATURE, CABINET DOOR INTERLOCK, 1-NO 1-NC, W/ RED INDICATOR, 125/250/480/600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MK SERIES, LIMIT SWITCH ACTUATOR, SINGLE POLE DOUBLE THROW CONTACTS, 22 OZ MAX OPERATING FORCE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON ILLUMINATED, SPDT, 10A, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON-ILLUMINATED, LS SERIES, SPDT, 10 AMP, 550 VAC, 480 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPEN ON RISE, 140 DEGREE F TEMPERATURE RATING, SERIES 390, FLANGED MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PILOT DUTY, DOUBLE BOOTED BUTTON ACTUATION, 2 POLE, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN MODULE, 1NO & 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER ACTUATION, DPDT RELAY OUTPUT CONTACT, 110/600VAC 115/600VDC 0.5-8AMP RATING, 8 PORT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 2 NORMALLY OPEN / 1 NORMALLY CLOSED, SLOW-ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 20 AMP, 600 VAC, 500 MA, 230 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISION SNAP SWITCH, SPDT 1NO/1NC, BINDER, FRONT MOUNTING, PLUNGER PUSH OPERATOR (CYCL-SET AND 2006 K RS). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PROXIMITY SENSOR, MODEL 11, SPDT, STANDARD 3/8" SIDE SENSING, BOTTOM OUTLET, 316L STAINLESS STEEL, 1/2" - 14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER , OFFSET METAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER ACTUATED, 30VDC, 3AMP, 8.9 N OPERATING FORCE, PRE-LEADED CONNECTOR, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, AC OPERATED, SUGGESTED REPLACEMENT FOR 608-6127-052. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, ADJUSTABLE, SPDT, 5 AMP, 240 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SWITCH BODY, COMPACT, 8.9 N OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 5AMP, 125/250VAC, 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROPE OPERATED, NO/NC, STRAIGHT HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SB SERIES, ALUMINUM ENCLOSURE WITH POLICARBONATE COVER, DPDT ELECTROMECH. SWITCH, SILVER CONTACTS(QTY 2; TERMINAL 0), NR. 2 SWITCHES OR SENSORS, CIRCUIT BOARD WITH EXTRA PASS-THROUGH TERMINALS (STANDARD), NO... | |
| LIMIT SWITCH, SERIES 1950, SPDT, SNAP ACTION, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP, SPDT, FROUNT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, BRASS, MAGNETIC, CSA/FM , TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, LEVER, 10-AMP, 480VAC, ROLLER LEVER, 4.5IN-LB, LS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, ON-MOM, 5A, 125V, LEVER STRAIGHT, THROUGH HOLE, RIGHT ANGLE, PC PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, ON-MOM, 5A, 125V, ROLLER LEVER, THROUGH HOLE, RIGHT ANGLE, PC PINS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 10A, 480VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40N, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 240VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:14CE100 SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, SS, CSA/FM C1D2, TERM-BLK, 1/2 INCH - 14 NPT, EXTENDED SENSING-APPROX. 9/16 INCH SIDE SENSING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, UL GP, 3 PIN, MINI Q.D., 1.175 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD ROLLER LEVER WITH LARGE OFFSET NO+NC SNAP ACTION METAL BODY 3 X PG13.5 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, THREE-POLE, -25 +65C OPERATING TEMPERATURES, 2 NC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, 28VDC, 4A, DPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:24A, CONTACT VOLTAGE AC MAX:460V, OPERATING FORCE MAX:53.38N, PRODUCT RANGE:EN SERIES ROHS COMPLIANT: NA. | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, 1 CO CONTACT FORM, 0.8 AMP, ZINC DIE-CAST MATERIAL, 1 POLE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:36OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:7LBF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SEALED, 1NO/1NC, 28VDC, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE L, 10316. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE LX, 600V AC MAX, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, VALVE MECHANICAL ROLLER LEVER, MINI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W / ROLLER, 125 VAC / 30 VDC, 0.1 A, 13.4 N MAX O.F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ROLLER ARM, TYPE D. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WITH CABLE, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE COIL SPRING, SPDT, 10 AMP, 480 VAC, 0.28 N, LS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE ROD, SPDT, 1NO/1NC, 10-AMP, 480V, 5OZF, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,ROLLER PLUNGER,FORM C,SNAP-ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMITSWITCH, 5A -125 / 250 VAC, ROLLER LEVER, 8.9N OF. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL SAFTY SWITCH, 4 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH, Q-TYPE, STRAIGHT PINS, PLASTIC LEVER, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 12TS1-3, 12TS13, SWITCH 2POS TOGGLE 15AMP, 1/2HP@125VAC OR 1HP@250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 1EN1-10, 1EN110, LIMIT SWITCH, PLUNGER TYPE, 6WIRE LEAD,. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, PIN PLUNGER, SPDT 10A 250V, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10A, CONTACT VOLTAGE DC NOM: 28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| MID SIZE SNAP-ACTING SWITCH, TM SERIES, TMCGV40, OPERATING FORCE: 2.65 OZ./75 GRAMS, ELECTRICAL RATING: 1A @ 125 VAC; 1A @ 30 VDC, MOUNTING STYLE: METRIC, 1.62 INCH LEVER LOW FORCE... | |
| MINIATURE CONTROL VALVES, 0 TO 150 PSIG, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK SWITCH, 8 PORT, CLASS 2, 9,6 - 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NEW ELFIN Sensors & Switches 050FI01 | |
| NEW ELFIN Sensors & Switches 050FI10 | |
| PILOT LIGHT, 110-220VAC, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER LIMIT SWITCH, SNAP ACTION, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION LIMIT SWITCH, NC/NO, ROLLER, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, 120 VAC, 50/60HZ, 3 AMP, 2NO, 2NC, 10316 SERIES, PRECISION SNAP SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, TOP PUSH ROLLER, ZINC PLATED STEEL ENCLOSURE, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 120 VAC, 0.5 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SNAP SWITCH, SPDT (1NO/1NC), BINDER, SIDE MOUNTBINDER, SIDE MT. FREE 2 YEAR RADWELL WARRANTY | |
| PROBE, 2.075, 0.5A, 120 VAC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH, BRAKING SYSTEM MICRO SET. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH, SERIES 2500, EXPANSION MODULE, 100-240 VAC, 50/60 HZ, 8 DC RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| PROOF OF CLOSURE SWITCH, USED WITH V4055 AND V4062 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2 IN SQUARE X 4 9/16 IN, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8 IN SIDE SENSING,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, LEFT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, RIGHT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, RIGHT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 21, SIDE SENSING, 1 1/2" SQUARE X 3 13/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 21, SIDE SENSING, 1 1/2" SQUARE X 3 13/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 31, END SENSING, 1" SQUARE X 3 1/4" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, DOUBLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BEHIND SENSING AREA OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, STANDARD ENCLOSURE, CSA... | |
| PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION,... | |
| PROXIMITY SENSOR, LEVERLESS, DRY CONTACT, PRECISION END SENSING, SPDT, 2.5MM/.1IN RANGE, 120VAC/4A, 24VDC/3A, BOTTOM OUTLET, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, SPDT BARREL STYLE, ROUND, DOUBLE THROW, 316 STAINLESS STEEL,UL GP,3 PIN MINI, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-PULL SWITCH, UNIVERSAL 3 POSITION, MOUNTING STEM DIAMETER:7/16IN, EQUIPPED WITH 15AMP FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH, PRODUCT RANGE:-, CONTACT CONFIGURATION:-, SWITCH OPERATION:-, SWITCH TERMINALS:SOLDER, ILLUMINATION COLOR:NON ILLUMINATED, PANEL CUTOUT (H X W):-, ACTUATOR DIAMETER:18.2MM, CONTACT VOLTAGE AC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3MN1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE2-200-0D-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE2-200-1E-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE3100-1E-SUB | |
| REPLACEMENT OF HONEYWELL 14CE1-2, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-AQ, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-1, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-3, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-4, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-2, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-AQ, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE20-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE20-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE27-1, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AS1, LIMIT SWITCH. FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AS3, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AT1, LIMIT SWITCH - HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BS1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BS3, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BT3, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, TOP ROLLER PLUNGER-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-100-1UW, LIMIT SWITCH, METAL BODY & METAL HEAD, ROLLER, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-120-1R, LIMIT SWITCH - WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-0D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-0F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2200-0C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2200-1F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22001W, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003W, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE3-120-1C, LIMIT SWITCH - METAL BODY, SLOW ACTION, 1 NO/ 1 NC, BBM. FREE 2 YEAR RADWELL WARRANTY | |
| RITTAL Sensors & Switches 2500.460 | |
| ROTATING CAM LIMIT SWITCH, 1/1/2 INCH SHAFT, SERIES 1980, NEMA 4 ENCLOSURE, 5 CAMS, DPDT, STRAIGHT DRIVE GEAR REDUCER, 200:1 GEAR RATIO, LEFT END SHAFT LOCATION. FREE 2 YEAR RADWELL... | |
| SAFETY CONTROL PULL SWITCH CABLE PULL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, SWITCH ONLY NO MAGNET, 115 RE, SPST-NO, 0.8AMP 120VAC, 3AMP 28VDC, 700 MA, 6FT LEAD, 18/2 SJTOW. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED SWITCH / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED SWITCH, SE SERIES, 5 AMP, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, MAGNETIC, FERROUS METAL SENSING, 4 WIRE, 240 VAC, SPDT, 2.5X1.5X4.562 INCH HOUSING, 1/2 INCH NPT CONNECTION, BRASS/BLACK LAQUER, -50-105 DEG C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 16L, LIMIT CONTROL, MODEL 16L2042 RELAY N.C./15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Sensors & Switches 3SE03-RA | |
| SINGLE-POLE SINGLE-THROW (SPST), UL GP, 3PIN MINI QD, 1.375"PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| SLOT SEALING PLUG, CAP SET, BLANKING SLOTS, (AZM161). FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTING SWITCH, DPDT, MICRO TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT'L,CSA/FM C1D2,T.B.,BRASS/POLY U. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT,HAZ LOC,72"LEADS,W/RED LED'S. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT,HI-TEMP,72" TEFLON, 12' TEFLON LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD TERMINAL BLOCK, LS SERIES, FOR PLUG-IN ACTUATOR, 4 CONTACTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STG, 3.750", SPST N/O. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE1-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE1-3, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE18-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-2, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-Q, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 1LS10, LIMIT SWITCH, METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 2LS1, LIMIT SWITCH, METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 14CE3-3, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 3MN1, SNAP ACTION INDUSTRIAL SWITCH, PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE03-AT3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2-100-1E, LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 10A, 300VAC, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2-200-1E, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2120-1C, LIMIT SWITCH, METAL BODY, SLOW ACTION, 1 NO/ 1 NC, BBM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2200-6D, LIMIT SWITCH, ROLLER PLUNGER, 2 N.C., SLOW ACTION, M20,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3-120-0E, LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3100-1E, LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 10A, 300VAC, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 10AMP 1/3HP 125/250VAC .25AMP .5/125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ASSEMBLY, MICROSWITCH HOIST, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH COMPLETE WITH OIL TIGHT HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH OPERATOR, 10316 SERIES, 6 INCH, TOP LEFT, ACTUATOR, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PUSH/PULL 10AMP 1/3HP277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SAFETY INTERLOCK N.O./N.C. SPST/3PST EYELET PULL 6A 240VAC 250VDC CONDUIT 1000000CYCLES SCREW, SAFETY LIMIT SWITCH, CABLE PULL, 1NO/3NC, DIRECT OPENING, 50MA-10AMP, PRICE/EA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SAFETY SWITCH TOGGLE 2POLE 3POSITION 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, CULUS, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG PVC INSULATED 3'. FREE 2 YEAR... | |
| SWITCH, BASIC / SNAP ACTION, 5 AMP, 25VAC, 30VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT SWITCH, 63 MM, TYPE 546, MULTI FUNCTION MODULE, MECHANICAL, MOUNTING ACCESSORY FOR 2' PIPES, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT, TOP ROLLER, SNAP ACTN, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:22.5N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:-, ROHS... | |
| SWITCH, PREC, SNAP SW & DOOR I-LOCK, MINIATURE LIMIT SWITCHES, 10316 SPECIAL PURPOSE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PRECISION SNAP OPERATOR, 6 INCH, ZINC PLATED STEEL, ROLLER TOP RIGHT, SERIES 10316. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TEST SWITCH, 10 POLE, T56, DURHAM. FREE 2 YEAR RADWELL WARRANTY | |
| THREE-POLE LIMIT SWITCH, 1 N.C. + 2 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE OPEN LIMIT SWITCH KIT, SPDT, VOS-1. FREE 2 YEAR RADWELL WARRANTY | |
| WHITE RODGERS , 3L01-191, 3L01191, SNAP DISC LIMIT CONTROL, FIXED SETTING, OPEN 190F, CLOSE 150F. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |