STMicroelectronics Electronic Wholesale - THD215HI THD215HI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266973-THD215HI Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266973-THD215HI Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - THD215HI - 1266973-THD215HI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - THD215HI
1266973-THD215HI
Electronic Wholesale - THD215HI 1266973-THD215HI
Manufacturer: STMicroelectronics Win Source Part Number: 1266973-THD215HI Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1266973-THD215HI
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 219464288 - Radwell International
Willingboro, NJ, United States
Transistor
219464288
Transistor 219464288
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 700V, 10A, HIGH VOLTAGE, FAST SWITCHING, TO-3P-3, SC-65-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, 700V, 10A, HIGH VOLTAGE, FAST SWITCHING, TO-3P-3, SC-65-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 1266973-THD215HI 219464288
Product Name Electronic Wholesale - THD215HI Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details