Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-GE3 SUD20N10-66L-GE3

Description
Manufacturer: Vishay Win Source Part Number: 212446-SUD20N10-66L- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 860pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 66 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 212446-SUD20N10-66L- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 860pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 66 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-GE3 - 212446-SUD20N10-66L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-GE3
212446-SUD20N10-66L-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-GE3 212446-SUD20N10-66L-GE3
Manufacturer: Vishay Win Source Part Number: 212446-SUD20N10-66L- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 860pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 66 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212446-SUD20N10-66L-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16.9A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 860pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 66 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 16.9A 100V 0.066ohm MOSFET Transistor
278-SUD20N10-66L-GE3
N-Channel 16.9A 100V 0.066ohm MOSFET Transistor 278-SUD20N10-66L-GE3
Power Field-Effect Transistor, 16.9A I(D), 100V, 0.066ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD20N10-66L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16.9A, 100V, 0.066ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16.9A, 100V, 0.066ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 16.9A I(D), 100V, 0.066ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3/2 Product overview: SUD20N10-66L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16.9A, 100V, 0.066ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16.9A, 100V, 0.066ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD20N10-66L-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD20N10-66L-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD20N10-66L-GE3DKR-ND
Single FETs, MOSFETs SUD20N10-66L-GE3DKR-ND
N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD20N10-66L-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD20N10-66L-GE3TR-ND
Single FETs, MOSFETs SUD20N10-66L-GE3TR-ND
N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD20N10-66L-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD20N10-66L-GE3CT-ND
Single FETs, MOSFETs SUD20N10-66L-GE3CT-ND
N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

N-Channel 100V 16.9A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252

Buy Now Datasheet
MOSFET N-Channel 100-V D-S

MOSFET N-Channel 100-V D-S

Buy Now Datasheet
Transistor - 137788927 - Radwell International
Willingboro, NJ, United States
Transistor
137788927
Transistor 137788927
(PRICE/TC) MOSFET, N-CH, 100V, 16.9A, TO-252 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 100V, 16.9A, TO-252 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SUD20N10-66L-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD20N10-66L-GE3
Single FETs, MOSFETs SUD20N10-66L-GE3
MOSFET N-CH 100V 16.9A TO252

MOSFET N-CH 100V 16.9A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD20N10-66L-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD20N10-66L-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD20N10-66L-GE3
MOSFET N-CH 100V 16.9A TO252

MOSFET N-CH 100V 16.9A TO252

Supplier's Site
Mosfet, N-Ch, 100V, 16.9A, To-252 Rohs Compliant Vishay - 57AJ0777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 16.9A, To-252 Rohs Compliant Vishay
57AJ0777
Mosfet, N-Ch, 100V, 16.9A, To-252 Rohs Compliant Vishay 57AJ0777
MOSFET, N-CH, 100V, 16.9A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 16.9A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212446-SUD20N10-66L-GE3 278-SUD20N10-66L-GE3 SUD20N10-66L-GE3DKR-ND SUD20N10-66L-GE3 137788927 SUD20N10-66L-GE3 SUD20N10-66L-GE3 57AJ0777
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD20N10-66L-GE3 N-Channel 16.9A 100V 0.066ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 16.9A, To-252 Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 2100 to 41700 milliwatts 41700 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products