onsemi TRANSISTORS - Transistors (BJT) - Single - TIP117 TIP117

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267401-TIP117 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Signal Processing Family Part Number: TIP11* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 2W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1267401-TIP117 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Signal Processing Family Part Number: TIP11* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP117 - 1267401-TIP117 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP117
1267401-TIP117
TRANSISTORS - Transistors (BJT) - Single - TIP117 1267401-TIP117
Manufacturer: ON Semiconductor Win Source Part Number: 1267401-TIP117 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Signal Processing Family Part Number: TIP11* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1267401-TIP117
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
Family Part Number: TIP11*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V
Maximum Power: 2W

Buy Now
Singapore, Singapore
100V 2A TO-220 Bipolar Transistor
276-TIP117
100V 2A TO-220 Bipolar Transistor 276-TIP117
TRANS PNP DARL 100V 2A TO-220 Product overview: TIP117 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP117 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 100V 2A TO-220 Product overview: TIP117 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP117 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP117OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP117OS-ND
Single Bipolar Transistors TIP117OS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220

Buy Now Datasheet
Transistor - 32487649 - Radwell International
Willingboro, NJ, United States
Transistor
32487649
Transistor 32487649
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 1267401-TIP117 276-TIP117 TIP117OS-ND 32487649
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP117 100V 2A TO-220 Bipolar Transistor Single Bipolar Transistors Transistor
Polarity PNP PNP PNP
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 1000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216346 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers