Manufacturer: Vishay
Win Source Part Number: 1271663-TP0610L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET,60V, 0.18A 0.8W, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1271663-TP0610L | 47443133 |
| Product Name | Electronic Wholesale - TP0610L | Transistor |
| Package Type | SOT3 |