STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N60M2 STP7N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103709-STP7N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 271pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103709-STP7N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 271pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N60M2 - 1103709-STP7N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N60M2
1103709-STP7N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N60M2 1103709-STP7N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1103709-STP7N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 271pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103709-STP7N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.8nC @ 10V
Max Input Capacitance: 271pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 950 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 5A TO-220 MOSFET Transistor
278-STP7N60M2
N-Channel 600V 5A TO-220 MOSFET Transistor 278-STP7N60M2
600V 5A N-Channel MOSFET TO-220 860mR RdsOn Product overview: STP7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N60M2 can be used for catalog matching and distributor lookup.

600V 5A N-Channel MOSFET TO-220 860mR RdsOn Product overview: STP7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13975-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13975-5-ND
Single FETs, MOSFETs 497-13975-5-ND
N-Channel 600V 5A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 600V 5A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
Transistor - 103501737 - Radwell International
Willingboro, NJ, United States
Transistor
103501737
Transistor 103501737
MOSFET, N-CH, 600V, 5A, 150DEG C, 60W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):0.86OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, 5A, 150DEG C, 60W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):0.86OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 600V, 5A, 150Deg C, 60W; Channel Type Stmicroelectronics - 98Y2499 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5A, 150Deg C, 60W; Channel Type Stmicroelectronics
98Y2499
Mosfet, N-Ch, 600V, 5A, 150Deg C, 60W; Channel Type Stmicroelectronics 98Y2499
MOSFET, N-CH, 600V, 5A, 150DEG C, 60W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 5A, 150DEG C, 60W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7N60M2
MOSFET N-CH 600V 5A TO220

MOSFET N-CH 600V 5A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1103709-STP7N60M2 278-STP7N60M2 497-13975-5-ND 103501737 98Y2499 STP7N60M2 STP7N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7N60M2 N-Channel 600V 5A TO-220 MOSFET Transistor Single FETs, MOSFETs Transistor Mosfet, N-Ch, 600V, 5A, 150Deg C, 60W; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRFS6535 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers