Radwell International Datasheets for Manual Pulse Generators

Manual pulse generators institute a command pulse when the handle is turned manually.
Manual Pulse Generators: Learn more

Product Name Notes
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 1.5 KW / 2 HP, 3.4 AMP, FRAME 1, IP20 / NEMA TYPE 1, W/ BRAKE, W/O RESISTOR, CE FILTER...
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE,...
CODE WHEEL, SHAFT ENCODER, 500PPR; PULSES PER REVOLUTION:500; ROTATIONAL SPEED MAX:30000RPM; ENCODER OUTPUT:-; FREQUENCY:100KHZ; ENCODER MOUNTING:8MM SHAFT; ROTATIONAL LIFE CYCLES:-; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN ;ROHS COMPLIANT: YES. FREE 2...
ENCODER, .25" BORE, 40 MM SLOTTED FLEX MOUNT, 5000 PULSES, 4 POLE, 5VDC, LINE DRIVER. FREE 2 YEAR RADWELL WARRANTY
ENCODER, 0-70 DEGREES, 5000 PULSES, PULL UP RESISTOR, 100KHZ, NEMA MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ENCODER, 512 PULSE NUMBER, 9-30VDC, 6 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
ENCODER, COMMUTATED THRU BORE, NO COMMUNICATION, BLIND HOLLOW BORE, 1/2", 0-70 DEGREES, 1000 PULSES, LINE DRIVER, STANDARD FREUENCY, 18" CABLE. FREE 2 YEAR RADWELL WARRANTY
ENCODER, ENCODER AIAB128, PULSE ENCODER ALPHA IAB128, REPLACES A860-2014-T301, CNC. FREE 2 YEAR RADWELL WARRANTY
ENCODER, HEAVY DUTY INDUSTRIAL WITH INTERNAL FLEX MOUNT, STANDARD .375" SHAFT SIZE, 0-70 DEGREES, 2500 PULSES, REVERSE QUADRATURE A & B WITH INDEX, LINE DRIVER, 100KHZ, 2.5" SERVO, IP66 SEALING,...
ENCODER, INCREMENTAL, THRU BORE, 8 MM BORE, SLOTTED FLEX MOUNT 40 MM, 2048 PULSES PER REVOLUTION, 6 POLE. FREE 2 YEAR RADWELL WARRANTY
ENCODER, MEDIUM DUTY, 5-30 VDC, PUSH-PULL (TOTEM) OUTPUT, 1000 PULSES PER REVOLUTION, 3000 RPM SPEED RATING, 8 MM SOLID SHAFT, 50 MM DIAMETER BODY, 2 METER (6.5 FT) CABLE LENGTH,...
ENCODER, PULSE CODER 2000 PPR, BALL SCREW, 17 POSITION, EXTERNAL, CNC. FREE 2 YEAR RADWELL WARRANTY
ENCODER, PULSE CODER 2000P, S MOTORS, CNC . FREE 2 YEAR RADWELL WARRANTY
ENCODER, PULSECODER AIAR128, FOR ROBOT. FREE 2 YEAR RADWELL WARRANTY
ENCODER, PULSECODER, ABSOLUTE PULSECODER IA4000, FOR AI-B SERIES MOTORS, IP67 PROTECTION, CNC. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, H25 SERIES, 5-15 VDC SUPPLY, 1024 PULSES PER REVOLUTION, SHAFT TYPE ACTUATOR, SERVO MOTOR MOUNT, 3/8" SHAFT, QUADRATURE OUTPUT TYPE, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER, MICRO SERIES, 5MM SHAFT, 10 TO 30 VDC, PUSH-PULL SHORT CIRCUIT PROOF, 500 PULSES, 5 MM DIAMETER, IP 64, CABLE 1 METER AXIAL. FREE 2 YEAR RADWELL WARRANTY...
INCREMENTAL ENCODER, ULTRA-VERSATILE COMMUTATED THRU-BORE, 8 POLE, FRONT CLAMP THRU-BORE, 12MM BORE, -40 TO 70, 1000 PULSES, QUADRATURE A&B, LINE DRIVER, STANDARD FREQUENCY RESPONSE 100 KHZ, 18" CABLE, 40 MM...
OPTICAL ENCODER, INCREMENTAL, 2 CHANNELS, 256 CYCLES PER REVOLUTION, 4.5 V, OUTPUT SQUARE WAVE, DIGITAL PULSE. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS , RVI50N-09BK0A3TN-020 00 , RVI50N09BK0A3TN02000 , PART-NR: 108216 , OBSOLETE, ROTARY ENCODER, INCREMENTAL, SOLID SHAFT, ALUMINUM, POWDER COATED, SHAFT Ø8 MM X 15 MM, NORMAL, 2000 PULSE,...
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, POSITIONER TYPE, 42 FRAME PULSE MOTOR-COMPATIBLE, CC-LINK CONNECTION MODEL, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER, PCON SERIES, INCREMENTAL ENCODER, 24 VDC, SAFETY-COMPLIANT TYPE, 28 FRAME PULSE MOTOR (RCP2-RA3C ONLY), NPN (STANDARD), 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SHAFT ENCODER,INCREMENTAL, PLASTIC,1/2IN SHAFT,1400 PULSES PER REVOLUTION,4 PIN. FREE 2 YEAR RADWELL WARRANTY