Radwell International Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| DISCONTINUED BY MANUFACTURER, ABB HEATER BOARD, TYPE RHTR, 600V-480V-230V-0V, TEAMWISE LTD F83. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST CARD, 2 ON-BOARD TRANSFORMERS, DUAL FUSE SLOTS, SINGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER BOARD, 6-PIN MALE CONNECTOR, 3 MODULE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC BOARD, FIELD WEAKENING DEVICE, GLB BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLYBACK TRANSFORMER, FOR CRT MONITOR BOARD, HIGH VOLTAGE PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD TRANSFORMER 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD WITH TRANSFORMER, SCREW TERMINAL CONNECTION, LED INDICATORS, 50-PIN MALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR DRIVER TRANSFORMER, 500KHZ, FOR H2C BOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PC BOARD MOUNT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER, PCB SURFACE MOUNT, 500KHZ, FOR H2C BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, THROUGH HOLE, FIXED, 5.5 V, 4.5 V, 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LOW VOLTAGE PC BOARD MOUNT TRANSFORMER, 50/60 HZ, 8 PIN CONNECTION, 115/230V PRIMARY, 24 VA, 24 V C.T. @ 1A SEC. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD MOUNT TRANSFORMER 10PIN THRU MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSFORMER, INDUSTRIAL, 220/480 VAC PRIMARY, 110/120 VAC SECONDARY, 1 PHASE, 60 HZ, 200 VA POWER RATING, FULLY ENCAPSULATED, COPPER WINDINGS, HIGH IMPACT TERMINAL BOARD, PRESSURE PLATE TERMINALS. FREE 2... | |
| SUBSTITUTE TRANSFORMER FOR ROBICON H028922B BOARD, TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER FOR PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT 6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER PC, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER/YOKE PC BOARD MOUNT, 3A @ 250 VAC 50/60 HZ, NOISE FILTER, TEMP. RANGE: -25 TO 55 C. FREE 2 YEAR RADWELL WARRANTY |