Radwell International Datasheets for General Purpose Diodes

General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more

Page: 1 2 3 4
Product Name Notes
(PRICE/EACH), TVS DIODE, UNI-DIRECTIONAL, 2 PIN, MAX CLAMPING VOLTAGE: 27.2V, MIN BREAKDOWN VOLTAGE: 14.3V, MAX REVERSE STAND-OFF VOLTAGE: 12.8V, POWER DISSIPATION: 1500W, PEAK PULSE CURRENT: 368A, MAX OPERATING TEMP: 175°C.
(PRICE/TC),TVS DIODE, 1.5KW, 36V, DO-201AE, PRODUCT RANGE:1.5KE SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:30.8V, CLAMPING VOLTAGE VC MAX:49.9V, DIODE CASE STYLE:DO-201AE, NO. OF PINS:2PINS, BREAKDOWN VOLTAGE MIN:34.2V ROHS COMPLIA.
(PRICE/TC)TVS DIODE, 1.5KW, 24V, DO-201AE; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:20.5V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
1000V (1KV) 1A SURFACE MOUNT DO-214AA, HSMB. FREE 2 YEAR RADWELL WARRANTY
2-CHANNEL, DC VERSION, POSITIVE POLARITY, WORKING VOLTAGE 10 V AT 10 ?A, SERIES RESISTANCE MAX. 1033 O, FUSE RATING 50 MA, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
560 OHM .125 W. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY DI0DE W/LED,S00 CONT,70-150VDC. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Semiconductors 4983-DD24
BRIDGE RECTIFIER, 600V, 10A, SINGLE PHACE, THROUGH HOLE, KBJ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SUPPRESSOR, DIODE AND LED, 24 VDC, L3TF-LGL-24-S. FREE 2 YEAR RADWELL WARRANTY
CR-P/M22, PLUGGABLE MODULE, POLARITY PROTECTION, 6-220VDC, A1+, A2-. FREE 2 YEAR RADWELL WARRANTY
CURRENT REGULATOR DIODE, TEMPERATURE COMPENSATED ZENER (TCZ) , 6.4V , THROUGH HOLE, 1% TOLERANCE, 2.03 MM X 4.44MM. FREE 2 YEAR RADWELL WARRANTY
DIODE . FREE 2 YEAR RADWELL WARRANTY
DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY
DIODE 100V 5AMP 20WATT. FREE 2 YEAR RADWELL WARRANTY
DIODE 2PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE 2POLE. FREE 2 YEAR RADWELL WARRANTY
DIODE 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE 4PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE 62V. FREE 2 YEAR RADWELL WARRANTY
DIODE 800V 110A 2-PIN DO-203AB. FREE 2 YEAR RADWELL WARRANTY
DIODE 8AMP 2PIN PLASTIC ON METAL HEATSINK. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR COMMON CATHODE, STANDARD, 200V, 10A, THROUGH HOLE, TO-220-3, FULL PACK, ISOLATED TAB, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE GE019-6. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 800V 110A DO203AB. FREE 2 YEAR RADWELL WARRANTY
DIODE GENERAL PURPOSE 12V 50WATT. FREE 2 YEAR RADWELL WARRANTY
DIODE LED 20MA 1.6V RED 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, SDP 12/1300-1, ON UB-70. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, TRANSISTOR DIODE, INSULATED, 160 AMP, 1200 VAC, 3 PHASE, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DIODE PKG, SINGLE, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER 150V 275AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER 20AMP 150V. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 100V 60A 2PIN DO-5. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 35V 35A. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY BARRIER 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY BARRIER RECTIFIER TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY, 60 VOLT, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE SEMI-CONVERTER, NBR SERIES. FREE 2 YEAR RADWELL WARRANTY
DIODE SILICON 30AMP 40V. FREE 2 YEAR RADWELL WARRANTY
DIODE SILICON EPITAXIAL PLANAR TYPE, ULTRA HIGH SPEED SWITCHING, FORWARD VOLTAGE, 0.92V, VF, TRR, 1.6NS, TIME REVERSE RECOVERY, CAPACITANCE, CT, 0.9PF, 85V, 100MA, SOT-143, 2.9X1.5MM. FREE 2 YEAR RADWELL WARRANTY...
DIODE SILICON RECTIFIER 3AMP 400V. FREE 2 YEAR RADWELL WARRANTY
DIODE SINGLE,8.2PF C(T),SOD-323. FREE 2 YEAR RADWELL WARRANTY
DIODE THRYSTOR SCR 200V 4.7AMP TO 208AB. FREE 2 YEAR RADWELL WARRANTY
DIODE TO-220. FREE 2 YEAR RADWELL WARRANTY
DIODE TRANSIENT SUPRESSOR 75V. FREE 2 YEAR RADWELL WARRANTY
DIODE UNIDIRECTIONAL 110V 1W SILICON. FREE 2 YEAR RADWELL WARRANTY
DIODE UNIDIRECTIONAL 1500W. FREE 2 YEAR RADWELL WARRANTY
DIODE VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DIODE VTAC/BACK. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER RD36E. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER VOLTAGE TYPEVZ 5.1V 200/PK. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENNER SINGLE 9.1V 500MW 10PCT. FREE 2 YEAR RADWELL WARRANTY
DIODE ZNR10K390 DISC. FREE 2 YEAR RADWELL WARRANTY
DIODE, 1.5A, 100V . FREE 2 YEAR RADWELL WARRANTY
DIODE, 100V DO-203AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, 10V, 5%, 1000MW, D0213-AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, 15V, 5W, ZENER, 5 %, 3 OHM, DO-214AB, SMC. FREE 2 YEAR RADWELL WARRANTY
DIODE, 35AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE, 500V, 15A, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE, 600A, 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE, 6AMP, 1000 VOLTS, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, 8A, THROUGH HOLE, TO-220AC.. FREE 2 YEAR RADWELL WARRANTY
DIODE, ARRAY, 1 PAIR COMMON CATHODE, 150V, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, ARRAY, SCHTTKY, 100V, T0-220, 750 MV, 8 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, DO-15, 400V, 2A. FREE 2 YEAR RADWELL WARRANTY
DIODE, DO-9 PACKAGE, 275 AMP, 300V, 3/4 IN STUD, 7 INCHES LONG, RECTIFIER FOR ENGINE DRIVEN WELDING GENERATOR. FREE 2 YEAR RADWELL WARRANTY
DIODE, DUAL, FAST RECOVERY, 200 V, 11.1 AMP, TO220-AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, FAST RECOVERY RECTIFIER, 150V, 3A, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, GEN PURP, 5UF, 200V, 2A, SMB. FREE 2 YEAR RADWELL WARRANTY
DIODE, LASER, 655NM, 7MW; WAVELENGTH TYP:655NM; NO. OF PINS:3PINS; DIODE CASE STYLE:THROUGH HOLE; OUTPUT POWER:5MW; DATA RATE MAX:-; LASER CLASS:-; OPERATING TEMPERATURE MIN:-10¦C; OPERATING TEMPERATURE MAX:50¦C; CURRENT RATING:25MA ROHS COMPLIANT:...
DIODE, NAME BRAND REPLACEMENTS SERIES, TO-220 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE, NB SERIES, REPLACEMENT FOR RELIANCE. FREE 2 YEAR RADWELL WARRANTY
DIODE, NETWORK BUSSED; DIODE CONFIGURATION:-; REPETITIVE REVERSE VOLTAGE VRRM MAX:80V; FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.2V; REVERSE RECOVERY TIME TRR MAX:4NS; FORWARD SURGE CURRENT IFSM MAX:300MA ROHS COMPLIANT: YES.
DIODE, RECTIFIER, SCHOTTKY, SINGLE, 30A, 45V, STUD MOUNT, DO-4. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCH0TTKY, BARRIER, 65V, 10A, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY BARRIER DIODE, 60 VOLT, 6 AMP, TO-220ML, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY BARRIER, TO-220FP, COMMON CATHODE, 30A, 40V, 15.50X21MM. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 30A, 100V, FTO-220. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 20V, 75MA, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 25A, 100V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 45V, FAST RECOVERY, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, SILICON, RECTIFIER, 20AMP, 1.2V. FREE 2 YEAR RADWELL WARRANTY
DIODE, SINGLE, 6" WIRES, W/O TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, 80 V, 200MA, STANDARD RECOVERY RECTIFIERS. FREE 2 YEAR RADWELL WARRANTY
DIODE, TRANS VOLTAGE SUPPRESSOR, 1500W, 26.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TRANSIENT VOLTAGE SUPPRESSORS BIDIRECTIONAL, TVS DIODES, 39V, 1.5KW, THROUGH HOLE, 5.3 MM DIA. X 9 MM L. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 36V, 1.5KW, 5%, BI, SMC; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; BREAKDOWN VOLTAGE RANGE:34.2V TO 37.8V; CLAMPIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 36V, 1KW, 5%, BI, SMB; PRODUCT RANGE:1KSMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; DIODE CASE STYLE:DO-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, AXIAL, BIDIRECTIONAL, 343V WORKING, 548V CLAMPING, 380V BREAKDOWN, 1.5W PEAK, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, ZENER, 53.9V, 1.5KW, AXIAL, DO-201, BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM: 33.3V, CLAMPING VOLTAGE VC MAX: 53.9V, 2 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, TWO TERMINAL, 7.5V, 5%, AXIAL-D. FREE 2 YEAR RADWELL WARRANTY
DIODE, VERDURE, HIGH RELIABILITY WITH GLASS SEAL, HIGH REVERSE VOLTAGE: 250V. FREE 2 YEAR RADWELL WARRANTY
DIODE, WIDE VOLTAGE RANGE, VOLTAGE REGULATOR, 3.3 V TO 200 V, 1.5 WATT.. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER 27V 5W AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, 100V, 1W; ZENER VOLTAGE VZ TYP:95V; POWER DISSIPATION PD:1W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-41; NO. OF. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, 1NT4742A, 12V, (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, SINGLE, 4.7V, 19 OHMS, 500MW, 5%, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C; CASE 17-02; 3; 300 UA (MAX.) @ 1 V. FREE 2 YEAR RADWELL WARRANTY
DIODE,3000VDC. FREE 2 YEAR RADWELL WARRANTY
DIODE,TURBINE,68A723 3P07BN,GE. FREE 2 YEAR RADWELL WARRANTY
DIODE. FREE 2 YEAR RADWELL WARRANTY
DIODES INC Semiconductors 1N4001-T
DIODES INC Semiconductors 1N4004
DISCONTINUED BY MANUFACTURE TRANS VOLTAGE SUPPRESSOR DIODE, 6000W, 24V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, , DOUBLE DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARREL RECTIFIER DIODE, 3 AMP, 50 PIV, 200 AMP SURGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIDODE ASSEMBLY, MOUNTABLE, SINGLE POLE, SINGLE WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIDODE ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE LIGHT, RED LED, 5MM, 2.6VDC, 78MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE, 40 AMP, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE, PRODUCT DISCONTINUED, NO ALTERNATIVE, LAST ORDER DATE 28.06.2019. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE ZENER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 24 VAC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 25.2V CLAMP IPP TVS DIODE, THROUGH HOLE, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 3-LEAD, TO-92 PACKAGE, 1MA TO 150MA, 10 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 30 VAC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 3000VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 400 AMP, 1200 V, SINUSOIDAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 5KP28ASD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 6-3/4 INCH LONG, 3-1/2 INCH METAL CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 68V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 6KV, 50 MM, GROSS VOLUME 0.031 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, DO8, 150 AMP, 100 V, SILICON RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, GENERAL PURPOSE, 6AMP, 1000V, FAST RECOVERY 500NS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 1 ELEMENT, 0.2A, 36V V(RRM)), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 100V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RED LED, 12VDC, 20MA, 1.5MCD, 5MM, WITH INTEGRATED RESISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SCHOTTKY, 5AMP, 100V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SCR, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SILICON ,MICRO, 1 AMP, 50 V, 2/PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SILICON, 100AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SOT-323 SC-70, A6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, STANDARD, 200V, 1A, FAST RECOVERY =< 500NS, > 200MA (IO), THROUGH HOLE, DO-204AL, DO-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ULTRA-FAST, 2A, 200V, FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 18 V, 1 W, DO-214AC PACKAGE, -55 DEGREES C TO +150 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, VOLTAGE REGULATOR, 16V, 3 WATT, DO-204AL, DO-41, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE,TRANSIENT VOLTAGE SUPPRESSOR (TVS), UNIDIRECTIONAL TVS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL I.S. BARRIER, MARSEN, - 20 - 60 C, 28 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL I.S. BARRIER, MARSEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL SCHOTTKY DIODE, 40 V, 16 A, 3 PIN, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST RECTIFER, CMN CTHD, 16AMP, TO-220AB, DIODE TYPE: FAST RECOVERY, DIODE CONFIGURATION: DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOCONDDUCTIVE CELL, DUEL LEAD, 1-1/2 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PIN DIODE, 35 V, 100 MA, SMD/SMT, SOT-23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE 100V AT 275A, V(RRM) DO-9 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.05A, 60V V(RRM), GERMANIUM, DO-7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.11A, 40V V(RRM), SILICON, DO-35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.75A, 400V V(RRM), DO-12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 12.7A, 800V V(RRM), SILICON, TO-220AB, SAME AS D8020L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V V(RRM), SILICON, SMA DO214AC, MARKING CODE: 63. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 200V V(RRM), TO-3PN 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 300A, 400V V(RRM), SILICON, DO-205AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 400V V(RRM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 400V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 800V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 40A, 1000V V(RRM), SILICON, DO-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, P600 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 600V V(RRM), SILICON, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 12AMP, 600V RRM, FAST RECOVERY, 200NS REVERSE RECOVERY, 700NS FORWARD RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V, SILICON, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 200V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 300V, SILICON, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 400V V(RRM), SILICON, SMD, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1800V, 5A, 2 PIN, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 2 ELEMENT, 0.1A, 85V V(RRM), SILICON, SC-70, 3 PIN, C3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AXIAL, 1 PHASE, 1 ELEMENT, 6A, 200V V(RRM), SILICON, R-6, MARKING CODE 6A2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, GENERAL PURPOSE, 100V, 1A, DO-15 AXIAL PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.1A, 100V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 30V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3.5A, 30V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.5A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 11 AMP, 1600 V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, HYPERFAST POWER DIODE, 1200V, TO220-2L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIERS, DIODE, 600V, 1A, FAST, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 1.5 W, 24-230 VAC/DC, 50/60 HZ, 2 RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, MVD, DIRECT CONNECT MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR, DIODE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR, RECTIFIER DIODE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, RECTIFIER, 3.0 AMP, 200 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, GLASS DO-34. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 15000W, 77.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 12.1V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 128V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 12V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 18V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL 1.5KE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, CASE 41A, MARKED 1V5KE33CA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 36.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, GDK MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 170V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 30V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, MKC MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 36V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SMB, MPC MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 36V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA, SMB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 40V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, MARKING CODE MR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 12.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40.2V; CLAMPING VOLTAGE VC MAX:64, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40.2V; CLAMPING VOLTAGE VC MAX:64. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 27V, 5W, DO-218. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER BARRIER, 4 TERMINALS, INPUT: 1-5VDC/4-20MA, OUTPUT: 1-5VDC/4-20MA, POWER: 25 VDC, RATING: 20MA, 170 OHMS, FOR HONEYWELL FIELD MOUNTED DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 1 WATT, 47 V, 10 %. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V V(Z), 10%, 1W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, 10W, 5%, CHASSIS, STUD MOUNT, DO-213AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, SINGLE, 1 ELEMENT PER CHIP, THROUGH HOLE, 2 PIN, VOLTAGE REGULATOR, MAXIMUM POWER DISSIPATION 5 W, TEST CURRENT 75MA, MAX ZENER IMPEDANCE 2.5, MAX...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 16V V(Z), 5%, 1.5W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 200V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 20V V(Z), 10%, 1W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 24V V(Z), 10%, 1W, SILICON, UNIDIRECTIONAL, DO-13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3.3V V(Z), 5%, 1.5W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 30V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3W, 180V, DO-41, 5%, 2.7X5.2MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 100V ZENER VOLTAGE, 5% TOLERANCE, 2-PIN - AXIAL, DO-201 CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 14V ZENER VOLTAGE, TOLERANCE 5%, 2 PINS - AXIAL, 150 DEG. C MAX OPERATING TEMPERATURE, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 6.2V ZENER VOLTAGE, 200 MA, 55-150 DEG. C OPERATING TEMPERATURE RANGE, 2 PINS - AXIAL, DO-201A CASE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 75V ZENER VOLTAGE, 2-PIN - AXIAL, DO-35 CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 8.2V ZENER VOLTAGE, 55-150 DEG. C OPERATING TEMPERATURE RANGE, 2 PINS - AXIAL, DO-201A CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5.6V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500 MW POWER DISSIPATION, 110 ZENER VOLTAGE, 2 PINS - AXIAL, DO-35 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 6.2V V(Z), 10%, 5W, SILICON, UNIDIRECTIONAL, DO-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 6.4V ZENER VOLTAGE, 500 MW MAX POWER, +/- 5% TOLERANCE, DO-35 CASE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 62V, 2-PIN, 10W, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, DO-41 GLASS CASE, SILICON PLANAR, 18V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, SINGLE,120V ZENER VOLTAGE, 5% TOLERANCE, 2000 MW, 2-PIN, DO-41 CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SAFETY BARRIER, 2CIRCUIT,20V,250 OHM,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SAFETY BARRIER, UNIVERSAL, PROCESS CONT EQ, 24 V, 47 MA, 656 / 656 W/O FUSE, 676 / 676 W / FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SILICON DIODE 1300V 3A. FREE 2 YEAR RADWELL WARRANTY
DISCRETE DIODE, 45 V, 20A, THROUGH HOLE, TO-220-3 PACKAGE, . FREE 2 YEAR RADWELL WARRANTY
DISCRETE SEMICONDUCTOR, DIODE, 150 V, THROUGH HOLE, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC DIODE, 100AMP, 1200PIV, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
END OD LINE DIODE W/LEADS 1FT. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 100V, 600W, UNIDIRECTIONAL, SMD, DO-214AA-2. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 5KW, 45V, 5%, UNI-DIRECTIONAL, DO-214AB-2 (SMC). FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS, TVS DIODES, 1.5KW, 400V, 5% UNI-DIRECTIONAL DIODE. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4007
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4935
FAIRCHILD, 1N823A, ZENER DIODE 500MW 6.5V. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC COMMUNICATION DFB LASER 1300/1550NM. FREE 2 YEAR RADWELL WARRANTY
FW MURPHY Semiconductors 65000362
GENERAL ELECTRIC , 44A318517-001, 44A318517001, DIODE, ZENER, 10 W, 36 VOLTS. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC , 44A337972-011, 44A337972011, DIODE, TURBINE,. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Semiconductors 2N177A
GENERAL ELECTRIC, 1N4100, DIODE,. FREE 2 YEAR RADWELL WARRANTY
GOLD BONDED GERMANIUM DIODE 30V 500MA 80MW AXIAL GLASS DIODE 2.4X6.8MM. FREE 2 YEAR RADWELL WARRANTY
HIGH POWER 50W ZENER DIODE, TO-204AD, 3.9V TO 200V. FREE 2 YEAR RADWELL WARRANTY
HYPERFAST POWER DIODE, 8A, 600V, TO-220AC, 52NS. FREE 2 YEAR RADWELL WARRANTY
INTERNATIONAL RECTIFIER Semiconductors 1N3740R
INTERNATIONAL RECTIFIER Semiconductors 300U80A
IOR INDIA, DIODE, 150AMP, 1000V, REV STANDARD DO-8. FREE 2 YEAR RADWELL WARRANTY
IR EMITTING DIODE; PEAK EMISSION WAVELENGTH:955NM; POWER DISSIPATIONPD:170MW; FORWARD CURRENT:100MA; FORWARD VOLTAGE:1.7V; VIEWING ANGLE:8 ; PACKAGE/C. FREE 2 YEAR RADWELL WARRANTY
LED DIODE, PLUGGABLE MODULE, GREEN LED, 6-24 VAC/DC, FOR USE WITH CR-P/ CR-M SERIES SOCKETS, (CR-P/M 62V). FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors 1.5KE120CA
LITTELFUSE Semiconductors 1.5KE51CA
MICROSEMI, 1N5281B, DIODE ZENER 200V 500MW DO35 THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
MIDPOINT DIODE POWER CARD, DD1000, WATER COOLED, FOR SINAMICS GM150/SM150, (IGBT), 3.3-4.16KV. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1500 TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 500 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MKS-LDP 5/1300 - 1 M DIODE MODULES, MOUNTING RAIL / SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MSC, 1N823A, DIODE, ZENER, 6.2V, 500MW 1%. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Semiconductors 1N5364B
MURR ELEKTRONIK Semiconductors 3124021
MURR ELEKTRONIK Semiconductors 67063
NTE Semiconductors 1N4005
ON SEMICONDUCTOR Semiconductors 1N4733A
ON SEMICONDUCTOR, IN5359B, DIODE ZENER THROUGH HOLE 198MA 0.5UA 3.5OHM 24V 5W. FREE 2 YEAR RADWELL WARRANTY
OPTISELECT FLAT ELECTRODE. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS, IN4615, DIODE, 2V. FREE 2 YEAR RADWELL WARRANTY
PHOTO DIODE, NO. OF PINS:3PINS, DIODE CASE STYLE:ST-TALL, WAVELENGTH OF PEAK SENSITIVITY:905NM, ANGLE OF HALF SENSITIVITY ±:-, DARK CURRENT:100PA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:100°C, PRODUCT RANGE:- ROHS COMPLIA. FREE...
PHOTODARLINGTON DIODE 15V 5/50MA. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE DIODE MODULE, 6-24V AC/DC, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE CR-P/M 62C. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE VARISTOR, WITHOUT LED, 115VAC, CR-P/M 72A. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE, CR-P/M 92CV, VARISTOR AND LED GREEN, 110-230VAC/110VDC.. FREE 2 YEAR RADWELL WARRANTY
POSITIVE BARRIER. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, DC, 3 SCREW. FREE 2 YEAR RADWELL WARRANTY
POWER DIODE 1200V 70AMP ANOD TO STUD. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) TVS DIODE, 600W, 160V, SMB; REVERSE STAND-OFF VOLTAGE VRWM:28.2V; BREAKDOWN VOLTAGE RANGE:178V TO 197V; CLAMPING VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MINBUY=3000) - TVS DIODE, 1.5KW, 56V, 41A; REVERSE STAND-OFF VOLTAGE VRWM:47.8V; BREAKDOWN VOLTAGE RANGE:53.2V TO 58.8V; CLAMPING VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY
PRX, 600307-00, 60030700, DIODE, 5/8IN BORE, 3-1/2IN LEAD. FREE 2 YEAR RADWELL WARRANTY
PRX, 602200-00, 60220000, DIODE, 2-7/8IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PULSE ISOLATOR, SPDT RELAY OUTPUT, ISOLATED, 2 CHANNEL, 24-230 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
R-800 PRV, 3A ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
RCA Semiconductors 1N3194
RECTIFIER DIODE 100V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 20AMP 200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 3AMP 25PF W/600VDC BLOCKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.2A, 100V V(RRM), GERMANIUM, DO-7. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.66A, 100V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 400V V(RRM), SILICON, DO-205AC, R= ANODE-TO-CASE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 400V V(RRM), SILICON, DO-205AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 500V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 600V V(RRM), SILICON, TO-220AC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 400V V(RRM), SILICON, CASE R-6, AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 0.001A, 20V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 7.5A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER IC CHIP 3PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON 600V 275AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, G.P. 200V . FREE 2 YEAR RADWELL WARRANTY
RECTRON Semiconductors 10A10
REF/REG DIODE 10V. FREE 2 YEAR RADWELL WARRANTY
REVERSE BUCKLING DISK, 1.5 INCH, STAINLESS STEEL, FLANGE FITTING, (GR-C). FREE 2 YEAR RADWELL WARRANTY
RUPTURE DISK 316SS 6IN 8PSIG/235DEG F TYPE ECV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY BARRIER DIODE, DUAL DIODES, CATHODE COMMON, FULLY MOLDED, LOW FORWARD VOLTAGE DROP, HIGH SURGE CAPABILITY, 40V, FULLY MOLDED, TO-220F CASE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 5A, 60V, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS SCHOTTKY; . FREE 2 YEAR RADWELL WARRANTY
SEMICONDUCTOR DIODE 250A 1200V. FREE 2 YEAR RADWELL WARRANTY
SIEMENS CONTACTOR SUPPRESSOR, DIODE AND LED, 24VDC, S00-LGL-24-S. FREE 2 YEAR RADWELL WARRANTY
SILICON CURRENT LIMITING DIODE D0-35 / BULK. FREE 2 YEAR RADWELL WARRANTY
SILICON DIODE. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 16A, 1.2KV, DO-4; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.19V; DIODE MODULE CONFIGURATION:SINGLE ; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; NO. OF PINS:2PINS ROHS...
STANDARD DIODE, 40A, 600V. FREE 2 YEAR RADWELL WARRANTY
STUD RECTIFIER DIODE, REVERSE, 85/100A, 1000V. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT DIODE, 1A, 1800V, 3.6MM X 1.4MM. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNTING DEVICE DIODE ARRAY,600V, 15A, SMD, TWIN-DI, OPERATION JUNCTION TEMPERATURE,150C, PEAK SURGE FORWARD CURRENT, 190. FREE 2 YEAR RADWELL WARRANTY
SURGE AND FILTER PROTECTION, DIN RAIL MOUNT, DATALINE UL 497B, 24V DC, NONE, NO POLE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR DIODE, COMBINATION (DIODE AND ZENER DIODE), WITH CABLE SPACER 24-250 VDC, SHORT BREAK TIME FOR MOUNTING TO COIL, TERMINAL FOR CONTACTOR RELAYS 3TH. FREE 2 YEAR RADWELL WARRANTY...
SWIRL RING, 100 AMP, COMPATIBLE WITH POWERMAX 1650. FREE 2 YEAR RADWELL WARRANTY
SWIRL RING, DURAMAX, 85 AMP - 105 AMP OPERATIONAL RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
TERMINATION INSULATION KIT HIGH-VOLTAGE NUCLEAR. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR POWER 16AMP 85C 1.75V. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR SCR DIODE, 2 WIRE, NBR SERIES. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 111V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 111V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 171V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, 33C MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 36.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V RWM, UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, MARKING CODE 440A. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 5.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 53V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 62A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 94V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 5000W, 110V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, P600-2. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 12.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 342V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, MOSORB SERIES, UNIDIRECTIONAL, 15.3 V, AXIAL LEADED, 2, 17.1 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, MOSORB SERIES, UNIDIRECTIONAL, 28.2 V, DO-204AL, 2, 31.4 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL 1.5KE SERIES, BIDIRECTIONAL, 342 V, DO-201, 2, 380 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 120V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:102V; CLAMPING VOLTAGE VC MAX:165V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE...
TVS DIODE, 1.5KW, 150V, DO-201; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:128V; CLAMPING VOLTAGE VC MAX:207V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:143V ;ROHS COMPLIANT:...
TVS DIODE, 1.5KW, 15V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:15V; CLAMPING VOLTAGE VC MAX:25V;. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 20V, DO-201, REVERSE STAND-OFF VOLTAGE VRWM:17.1V, BREAKDOWN VOLTAGE RANGE:19V TO 21V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 27V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:23.1V; CLAMPING VOLTAGE VC MAX:37. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 30V, DO-201, FULL REEL; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:25.6V; CLAMPING VOLTAGE VC MAX:41.4V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; PACKAGING:TAPE & REEL...
TVS DIODE, 1.5KW, 43V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:36.8V; CLAMPING VOLTAGE VC MAX:59.3V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE:45.2VROHS COMPLIANT: YES.
TVS DIODE, 1.5KW, 53V, UNIDIRECTIONAL, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:53V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB, PRODUCT RANGE:TRANSIL SERIES, TVS POLARITY:UNIDIRECTIO NAL, CLAMPING VOLTAGE VC MAX:8V, DIODE CASE STYLE:DO-201, NO. OF PINS:2PINS, BREAKDOWN VOLTAGE MIN:6V, ROHS COMPLIANT: YES. FREE 2...
TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 91V, DO-201AE; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:77.8V; BREAKDOWN VOLTAGE RANGE:86.5V TO 95.5V; CLAMPING V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 24AMP, 40.2VWM, 64.8VC, DO-201, 175 TEMP. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 25.6V, 41.4V CLAMP, 1.5KE, DO-201AA, 1 UNIDIRECTIONAL CHANNEL, 2 PINS, AXIAL, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 5KW, 33V, P600, FULL REEL; PRODUCT RANGE:5KP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:33V; CLAMPING VOLTAGE VC MAX:53.3V; DIODE CASE STYLE:P600; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:36.7V...
TVS DIODE, 5KW, 48V, P600, FULL REEL; PRODUCT RANGE:5KP SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:48V; CLAMPING VOLTAGE VC MAX:77.4V; DIODE CASE STYLE:P600; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:53.3V...
TVS DIODE, 600W, 11V, SMB, FULL REEL; PRODUCT RANGE:1SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:11V; CLAMPING VOLTAGE VC M. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 15V, BI-DIRECTIONAL,SMB; PRODUCT RANGE:AEC-Q101 1SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:15V; CLAMPING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 28V, SMB; PRODUCT RANGE:AEC-Q101 1SMB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:28V; CLAMPING VOLTAGE VC MA. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 6.5V, SMB; PRODUCT RANGE:1SMB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:6.5V; CLAMPING VOLTAGE VC MAX:11.2V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, BI-DIRECTIONAL, WORKING VOLTAGE 31.6V, 1.5KW, D5.4X7.5MM. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, BIDIR, 376V, 1.5KW, AXIAL; PRODUCT RANGE:TRANSIL 1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:376V; CLAMPING VOLTAGE VC MAX:776V; DIODE CASE STYLE:AXIAL LEADED; NO. OF PINS:2PINS ROHS COMPLIANT:...
TVS DIODE, TRANSZORB, TRANSZORB 1.5KE SERIES, BIDIRECTIONAL, 12.8 V, 21.2 V, DO-201, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, UNIDIRECTIONAL POLARITY, 376V WORKING VOLTAGE, 418V BREAKDOWN VOLTAGE, 603V CLAMPING VOLTAGE, 1.5KW PEAK PULSE POWER DISSIPATION, 3.5A PEAK PULSE CURRENT, DO-201 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP,...
TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:128V; BREAKDOWN VOLTAGEVBR:143V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:207V; LE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:30.8V; BREAKDOWN VOLTAGEVBR:34.2V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:49.9V;. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:40.2V; BREAKDOWN VOLTAGEVBR:44.7V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:64.8V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; PACKAGE/CASE:DO-201; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE; POWER RATING:1500W; POLARIZATION:UNIPOLA R; TYPE:TVS-UNIDIRE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; STAND-OFF VOLTAGE VRWM:342V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAX VC:548V; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TVS UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
TVS, DIODE, BI-POLAR, 36.5V, 58.1V, DO214AB SMC . FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 1.5KW, 33.3V, BIDIRECTIONAL, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:33.3V; BREAKDOWN VOLTAGE RANGE:37.1V TO 4. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST DIODE, 6A, 150V, G4; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:875MV; REVERSE RECOVERY TIME TRR MAX:15NS; FORWARD SURGE CURRENT IFSM MAX:125A...
ULTRAFAST RECTIFIER COMMON ANODE 15A TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON ANODE; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS ROHS COMPLIANT: YES.
VALVE PLUG, SUPPRESSOR FORM A, 18 MM, DIODE AND LED, 24VDC/50VA/W, VBS-LGL-24/50. FREE 2 YEAR RADWELL WARRANTY
VISHAY Semiconductors 1N4148WS-V-GS08
VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE Semiconductors 1N4045
WHITEHALL PRODUCTS LIMITED, 2210835-0008, 22108350008, OSCILLATOR, 3PIN, 4.032FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
ZEMER DOIDE, SK SERIES, 50 WATT, 830 MA, 15 V, 1.4OHM. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, INPUT: 1 - 5 VDC/4 - 20MA, OUTPUT: 1 - 5 VDC/4 - 20MA, POWER: 25 VDC, RATING: 20MA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE .5W 30V 4.2MA 49OHM. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 160V 5% 5 WATT AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 28V 5 PERCENT5 WATT AXIAL LEAD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 2TERMINAL 56V DO-201. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 43V 5 PERCENT5 WATT AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 6.2V DO-13. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 6.4V 500MW ±5% DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 8.2V. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 9.1V 0.5W 1000/BOX. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE TEMPERATURE COMPENSATED 5.9-6.5V, 1/2 WATT, DO-7 CASE 0.001 TC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 10W, 12V, DO-4; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 10W, 20V, DO-4; ZENER VOLTAGE VZ TYP:20V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 10W, 62V, DO-4; ZENER VOLTAGE VZ TYP:62V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 12V V(Z), 5%, 0.48W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 180VZ, THROUGH HOLE, 500MW, 5% TOLERANCE, 2200OHMS, 0.68MA TEST CURRENT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 2.15V V(Z), 6.98%, 0.3W, SILICON, UNIDIRECTIONAL, DO-204AH. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 20V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 24V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 30V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 4.7V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA, 917B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5 WATT POWER CONSUMPTION, 15V ZENER VOLTAGE, 5% TOLERANCE, 150 DEG. C, 2 PIN - AXIAL, DO-201AE CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5.1VDC, 5%, 0.5W, 70MA, 17 OHM, SINGLE DO-35-2, AXIAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 500MW, 6.2V, DO-35; ZENER VOLTAGE VZ TYP:6.2V; POWER DISSIPATION PD:500MW; OPERATING TEMPERATURE RANGE:-55¦C TO +100¦C; DIODE CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 24V, DO-201AE, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 5W, OPERATING TEMPERATURE RANGE -55 C TO +150 C, DO-20. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 5.6V, DO-201AE; ZENER VOLTAGE VZ TYP:5.6V; POWER DISSIPATION PD:5W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 5.6V, ZENER VOLTAGE VZ TYP:5.6V, POWER DISSIPATION PD:5W, CASE STYLE:017AA, ZENER TOLERANCE 5%, 2 PINS, OPERATING TEMPERATURE MAX:200 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ZENER DIODE, 5W, 9.1V, DO-201AE; ZENER VOLTAGE VZ TYP:9.1V; POWER DISSIPATION PD:5W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V V(Z), 4.83%, 0.5W, SILICON, UNIDIRECTIONAL, DO-7. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V V(Z), 4.84%, 0.475W, SILICON, DO-204AH. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V, 4.84%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.4V, 500MW, 2UA, 200 OHMS, 1%, AXIAL, DO-7, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 8.4V V(Z), 4.76%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 82V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 91V ZENER VOLTAGE, 5% TOLERANCE, 5 WATT MAX, 2 PIN - AXIAL LEAD, T-18 PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 9V V(Z), 5%, 0.5W, SILICON, DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, AXIAL, THROUGH HOLE, DO-35-2, 0.25 W, 200V. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, DO-201, 68V,. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, VOLTAGE REGULATION, SC-59 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,3.3 V, 1.5 W SILICON, PACKAGE DO-41-2, DIA. 2.16 MM, LENGTH 4.06 MM.. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,6.4V V(Z),5%,DO-7. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE. FREE 2 YEAR RADWELL WARRANTY
ZENER SINGLE DIODE, 5.6 V, 5 W, T-18, 5 %, 2, 200 C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER SINGLE DIODE, 6.2 V, 500 MW, DO-7, 2 PINS, 100 C, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Next >>