STMicroelectronics, Inc. 650 V 40 A IGBT Transistor STGWT40H65DFB

Description
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWT40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWT40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H65DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGWT40H65DFB
650 V 40 A IGBT Transistor 279-STGWT40H65DFB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWT40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGWT40H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-14229-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14229-5-ND
Single IGBTs 497-14229-5-ND
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P

Buy Now Datasheet
IGBTs - Single - STGWT40H65DFB - 813176-STGWT40H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT40H65DFB
813176-STGWT40H65DFB
IGBTs - Single - STGWT40H65DFB 813176-STGWT40H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 813176-STGWT40H65DFB Packaging: Tube Mounting Style: Through Hole Power - Max: 283W Reverse Recovery Time (trr): 62ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 498μJ (on), 363μJ (off) Input Type: Standard Gate Charge: 210nC Test Condition: 400V, 40A, 5Ohm, 15V Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A Td (on/off) at 25°C: 40ns/142ns Part Number Series: STGWT40

Manufacturer: STMicroelectronics
Win Source Part Number: 813176-STGWT40H65DFB
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 283W
Reverse Recovery Time (trr): 62ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 498μJ (on), 363μJ (off)
Input Type: Standard
Gate Charge: 210nC
Test Condition: 400V, 40A, 5Ohm, 15V
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A
Td (on/off) at 25°C: 40ns/142ns
Part Number Series: STGWT40

Buy Now
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics - 69AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics
69AH2738
Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics 69AH2738
IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES

Supplier's Site Datasheet
IGBT - 88176738 - Radwell International
Willingboro, NJ, United States
IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWT40H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT40H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWT40H65DFB
IGBT 650V 80A 283W TO3P-3L

IGBT 650V 80A 283W TO3P-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWT40H65DFB 497-14229-5-ND 813176-STGWT40H65DFB 69AH2738 88176738 STGWT40H65DFB
Product Name 650 V 40 A IGBT Transistor Single IGBTs IGBTs - Single - STGWT40H65DFB Igbt, 650V, 80A, 175Deg C, 283W Rohs Compliant Stmicroelectronics IGBT Discrete Semiconductor Products - Transistors - IGBTs
PD 283000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3
Unlock Full Specs
to access all available technical data