Manufacturer: ON Semiconductor
Win Source Part Number: 1107285-TIP35AG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 4V @ 5A, 25A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 15 @ 15A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
25A 60V NPN BJT Power Transistor TO-247 Product overview: TIP35AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 25A 3MHz 125W Through Hole TO-247-3
TIP35 - Power Bipolar Transistor, 25A, 60V, NPN, TO-247, Plastic/Epoxy, 3 Pin
BIPOLAR TRANSISTOR, NPN, 60V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:125W. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 60V 25A TO247-3
Bipolar Transistors - BJT 25A 60V 125W NPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1107285-TIP35AG | 276-TIP35AG | TIP35AGOS-ND | TIP35AG | 32316776 | TIP35AG | TIP35AG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP35AG | 25A 60V Bipolar Transistor | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN; NPN | NPN | NPN | ||||
| Package Type | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247 | ||||
| IC(max) | 25000 milliamps | 25000 milliamps | |||||
| VCEO | 60 volts | 60 volts | |||||
| VCBO | 60 volts |