Manufacturer: STMicroelectronics
Win Source Part Number: 037972-STW7NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 60.5nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V
Alternative Parts (Cross-Reference): IXTH6N90A; STW11NK100Z; STW9NK95Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
900V N-CH MOSFET, 5.8A, 2 Ohm, TO-247 Power Transistor Product overview: STW7NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.8A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.8A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW7NK90Z can be used for catalog matching and distributor lookup.
N-Channel 900V 5.8A (Tc) 140W (Tc) Through Hole TO-247-3
MOSFET, N CHANNEL, 900V, 5.8A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:2.9A; ON RESISTANCE RDS(ON):1.56OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 900V, 5.8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:2.9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes
MOSFET N-Ch 900 Volt 6 Amp Zener SuperMESH
MOSFET N-CH 900V 5.8A TO247-3
MOSFET N-CH 900V 5.8A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 037972-STW7NK90Z | 278-STW7NK90Z | 497-STW7NK90Z-ND | 38979746 | 33R1333 | STW7NK90Z | STW7NK90Z | STW7NK90Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW7NK90Z | 900V 5.8A 2 Ohm MOSFET Transistor | Single FETs, MOSFETs | Transistor | Mosfet, N Channel, 900V, 5.8A, To-247; Channel Type Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 900 volts | 900 volts | ||||||
| PD | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |