STMicroelectronics, Inc. N-Channel 80A 55V 0.008ohm MOSFET Transistor STW80NF55-08

Description
80A, 55V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STW80NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 55V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 55V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW80NF55-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A, 55V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STW80NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 55V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 55V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW80NF55-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80A 55V 0.008ohm MOSFET Transistor
278-STW80NF55-08
N-Channel 80A 55V 0.008ohm MOSFET Transistor 278-STW80NF55-08
80A, 55V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STW80NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 55V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 55V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW80NF55-08 can be used for catalog matching and distributor lookup.

80A, 55V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STW80NF55-08 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 55V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 55V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW80NF55-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STW80NF55-08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW80NF55-08-ND
Single FETs, MOSFETs STW80NF55-08-ND
N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-247-3

N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW80NF55-08 - 037107-STW80NF55-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW80NF55-08
037107-STW80NF55-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW80NF55-08 037107-STW80NF55-08
Manufacturer: STMicroelectronics Win Source Part Number: 037107-STW80NF55-08 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 3850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037107-STW80NF55-08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 3850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 40A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW80NF55-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW80NF55-08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW80NF55-08
MOSFET N-CH 55V 80A TO247-3

MOSFET N-CH 55V 80A TO247-3

Supplier's Site
Transistor - 123451383 - Radwell International
Willingboro, NJ, United States
Transistor
123451383
Transistor 123451383
TRANSISTOR, MOSFET, N-CHANNEL, 80AMP, 55V, TO-247. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 80AMP, 55V, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-STW80NF55-08 STW80NF55-08-ND 037107-STW80NF55-08 STW80NF55-08 123451383
Product Name N-Channel 80A 55V 0.008ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW80NF55-08 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data