STMicroelectronics, Inc. Single FETs, MOSFETs STB6N60M2

Description
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13934-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13934-2-ND
Single FETs, MOSFETs 497-13934-2-ND
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13934-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13934-6-ND
Single FETs, MOSFETs 497-13934-6-ND
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13934-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13934-1-ND
Single FETs, MOSFETs 497-13934-1-ND
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600V 4.5A MOSFET Transistor
278-STB6N60M2
600V 4.5A MOSFET Transistor 278-STB6N60M2
600V 4.5A N-CH MOSFET D2PAK 1.06R Product overview: STB6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N60M2 can be used for catalog matching and distributor lookup.

600V 4.5A N-CH MOSFET D2PAK 1.06R Product overview: STB6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 70268913 - Radwell International
Willingboro, NJ, United States
Transistor
70268913
Transistor 70268913
(PRICE/TC) MOSFET, N-CH, 600V, 4.5A, 150DEG C, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 600V, 4.5A, 150DEG C, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6N60M2
MOSFET N-CH 600V 4.5A D2PAK

MOSFET N-CH 600V 4.5A D2PAK

Supplier's Site
Mosfet, N-Ch, 600V, 4.5A, 150Deg C, 60W Rohs Compliant Stmicroelectronics - 69AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 4.5A, 150Deg C, 60W Rohs Compliant Stmicroelectronics
69AH2678
Mosfet, N-Ch, 600V, 4.5A, 150Deg C, 60W Rohs Compliant Stmicroelectronics 69AH2678
MOSFET, N-CH, 600V, 4.5A, 150DEG C, 60W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 4.5A, 150DEG C, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STB6N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB6N60M2
Single FETs, MOSFETs STB6N60M2
MOSFET N-CH 600V 4.5A D2PAK

MOSFET N-CH 600V 4.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13934-2-ND 278-STB6N60M2 70268913 STB6N60M2 69AH2678 STB6N60M2 STB6N60M2
Product Name Single FETs, MOSFETs 600V 4.5A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 4.5A, 150Deg C, 60W Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB -55degC ~ 150degC (TJ) TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data