Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-E3 SUD50P10-43L-E3

Description
Manufacturer: Vishay Win Source Part Number: 031617-SUD50P10-43L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 37.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031617-SUD50P10-43L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 37.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-E3 - 031617-SUD50P10-43L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-E3
031617-SUD50P10-43L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-E3 031617-SUD50P10-43L-E3
Manufacturer: Vishay Win Source Part Number: 031617-SUD50P10-43L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 8.3W (Ta), 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 37.1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 031617-SUD50P10-43L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 8.3W (Ta), 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 37.1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 9.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-E3DKR-ND
Single FETs, MOSFETs SUD50P10-43L-E3DKR-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-E3CT-ND
Single FETs, MOSFETs SUD50P10-43L-E3CT-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD50P10-43L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD50P10-43L-E3TR-ND
Single FETs, MOSFETs SUD50P10-43L-E3TR-ND
P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 100V 37.1A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 100V 9.2A MOSFET Transistor
278-SUD50P10-43L-E3
P-Channel SMD 100V 9.2A MOSFET Transistor 278-SUD50P10-43L-E3
P-Channel MOSFET, 100V, 9.2A, 43mR, DPAK, Surface Mount Product overview: SUD50P10-43L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 9.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 9.2A, 43mR, DPAK, Surface Mount Product overview: SUD50P10-43L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 9.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P10-43L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 39148926 - Radwell International
Willingboro, NJ, United States
Transistor
39148926
Transistor 39148926
MOSFET, P CHANNEL, -100V, -38A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-38A; DRAIN SOURCE VOLTAGE VDS:-100V; ON RESISTANCE RDS(ON):0.036OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P CHANNEL, -100V, -38A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-38A; DRAIN SOURCE VOLTAGE VDS:-100V; ON RESISTANCE RDS(ON):0.036OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SUD50P10-43L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD50P10-43L-E3
Single FETs, MOSFETs SUD50P10-43L-E3
MOSFET P-CH 100V 37.1A TO252

MOSFET P-CH 100V 37.1A TO252

Supplier's Site Datasheet
TO-252-3 MOSFETs ROHS - 17930-SUD50P10-43L-E3 - Utmel Electronic Limited
Hong Kong, China
TO-252-3 MOSFETs ROHS
17930-SUD50P10-43L-E3
TO-252-3 MOSFETs ROHS 17930-SUD50P10-43L-E3
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site
Mosfet Transistor, P Channel, -38 A, -100 V, 0.036 Ohm, -10 V, -3 V Rohs Compliant Vishay - 97W3071 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -38 A, -100 V, 0.036 Ohm, -10 V, -3 V Rohs Compliant Vishay
97W3071
Mosfet Transistor, P Channel, -38 A, -100 V, 0.036 Ohm, -10 V, -3 V Rohs Compliant Vishay 97W3071
MOSFET Transistor, P Channel, -38 A, -100 V, 0.036 ohm, -10 V, -3 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -38 A, -100 V, 0.036 ohm, -10 V, -3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 37A 136W 43mohm @ 10V

MOSFET 100V 37A 136W 43mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P10-43L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P10-43L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P10-43L-E3
MOSFET P-CH 100V 37.1A TO252

MOSFET P-CH 100V 37.1A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SUD50P10-43L-E3
Triode/MOS Tube/Transistor >> MOSFETs SUD50P10-43L-E3
100V 37.1A 43mΩ@9.2A,10V 3V@250uA P Channel TO-252 MOSFETs ROHS

100V 37.1A 43mΩ@9.2A,10V 3V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031617-SUD50P10-43L-E3 SUD50P10-43L-E3DKR-ND 278-SUD50P10-43L-E3 39148926 SUD50P10-43L-E3 17930-SUD50P10-43L-E3 97W3071 SUD50P10-43L-E3 SUD50P10-43L-E3 SUD50P10-43L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P10-43L-E3 Single FETs, MOSFETs P-Channel SMD 100V 9.2A MOSFET Transistor Transistor Single FETs, MOSFETs TO-252-3 MOSFETs ROHS Mosfet Transistor, P Channel, -38 A, -100 V, 0.036 Ohm, -10 V, -3 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 8300 to 136000 milliwatts 136000 milliwatts 8300 milliwatts 8300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Unlock Full Specs
to access all available technical data