onsemi TRANSISTORS - Transistors (BJT) - Single - TIP102G TIP102G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 083995-TIP102G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 083995-TIP102G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP102G - 083995-TIP102G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP102G
083995-TIP102G
TRANSISTORS - Transistors (BJT) - Single - TIP102G 083995-TIP102G
Manufacturer: ON Semiconductor Win Source Part Number: 083995-TIP102G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 083995-TIP102G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Darlington Pairs - 5450494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
5450494
Darlington Pairs 5450494
Trans Darlington NPN 100V 8A TO220AB

Trans Darlington NPN 100V 8A TO220AB

Supplier's Site
Darlington Pairs - 1784739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1784739
Darlington Pairs 1784739
Trans Darlington NPN 100V 8A TO220AB

Trans Darlington NPN 100V 8A TO220AB

Supplier's Site
Single Bipolar Transistors - TIP102GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP102GOS-ND
Single Bipolar Transistors TIP102GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
100V 8A TO-220 Bipolar Transistor
276-TIP102G
100V 8A TO-220 Bipolar Transistor 276-TIP102G
NPN Darlington Power Transistor, 100V, 8A, TO-220 Product overview: TIP102G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP102G can be used for catalog matching and distributor lookup.

NPN Darlington Power Transistor, 100V, 8A, TO-220 Product overview: TIP102G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP102G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
TIP102G
Darlington Transistors TIP102G
Darlington Transistors 8A 100V Bipolar Power NPN

Darlington Transistors 8A 100V Bipolar Power NPN

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 20 Rohs Compliant Onsemi - 38K8288 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 20 Rohs Compliant Onsemi
38K8288
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 20 Rohs Compliant Onsemi 38K8288
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 2 W, 8 A, 20 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 2 W, 8 A, 20 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - TIP102G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP102G
Single Bipolar Transistors TIP102G
TRANS NPN DARL 100V 8A TO220

TRANS NPN DARL 100V 8A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP102G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP102G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP102G
TRANS NPN DARL 100V 8A TO220

TRANS NPN DARL 100V 8A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
TIP102G
Triode/MOS Tube/Transistor >> Darlington Transistors TIP102G
100V 1000@4V,3A NPN 8A 2W TO-220 Darlington Transistors ROHS

100V 1000@4V,3A NPN 8A 2W TO-220 Darlington Transistors ROHS

Supplier's Site Datasheet
Transistor - 18731508 - Radwell International
Willingboro, NJ, United States
Transistor
18731508
Transistor 18731508
POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail - 598-TIP102G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail
598-TIP102G
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail 598-TIP102G
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail

Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Radwell International Utmel Electronic Limited
Product Category Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors RF Transistors Darlington Transistors
Product Number 083995-TIP102G 5450494 1784739 TIP102GOS-ND 276-TIP102G TIP102G 38K8288 TIP102G TIP102G TIP102G 18731508 598-TIP102G
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP102G Darlington Pairs Darlington Pairs Single Bipolar Transistors 100V 8A TO-220 Bipolar Transistor Darlington Transistors Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 20 Rohs Compliant Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Darlington Transistors Transistor Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail
Polarity NPN; NPN - Darlington NPN NPN NPN NPN NPN NPN - Darlington; NPN NPN NPN; NPN
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220
Number of units in IC 1 1 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697357 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5610E6327HTSA1 - 863860-BCP5610E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SOT223-4
View Details
3 suppliers