Radwell International Datasheets for Current Limiting Diodes
Current limiting diodes (CLD) regulate current over a wide voltage range. There are several types of current limiting diodes (CLD). Examples include a current regulator diode, constant current diode, and current limit diodes.
Current Limiting Diodes: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), CHOKE, 0.051MH, 500MA, 30%, 100KHZ, RATED CURRENT:500MA, INDUCTANCE:51H, PRODUCT RANGE:B82790S0 SERIES, IMPEDANCE:-, COMMON MODE FILTER CASE:7.1MM X 6MM X 4.9MM, AUTOMOTIVE QUALIFICATION STANDARD:AEC-Q200, CORE MATERIAL:FERRITE ROHS COMPLIANT:. FREE 2... | |
| (PRICE/TC), ICL NTC THERMISTOR, 25R; PRODUCT RANGE:B57238S0 SERIES; DISC SIZE:16MM; ZERO POWER RESISTANCE AT 25C:25OHM; APPROVALS:CQC, IEC, UL, VDE; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:3.4A; | |
| (PRICE/TC), ICL NTC THERMISTOR, 33OHM, 3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), ICL NTC THERMISTOR, 5OHM, 9.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), PTC THERMISTOR, 50 OHM, 265V, TH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), PTC THERMISTOR, AEC-Q200, 80 V, 16 OHM, 80 V ROHS COMPLIANT: YES, 4032 (10080 METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), THERMISTOR, 10R, 20%, NTC, RAD; PRODUCT RANGE:B57211P0 SERIES; DISC SIZE:13MM; ZERO POWER RESISTANCE AT 25°C:10OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25°C:-; MAXIMUM STEADY STATE CURRENT AT 25°C:4A; SVHC:NO SVHC... | |
| (PRICE/TC),MOTOR DRIVER, H-BRIDGE, WSOIC, MOTOR TYPE:H-BRIDGE, NO. OF OUTPUTS:6OUTPUTS, OUTPUT CURRENT:500MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:WSOIC, NO. OF PINS:28PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, OPERATING TEMPERATURE ROHS COMPLIA. FREE... | |
| 1/4" HOSE ID, FEMALE TO FEMALE COOLANT HOSE DOUBLE SOCKET 1/4" FOR LOC-LINE MODULAR HOSE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), BULLET PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), OUTSIDE AIR, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), ROOM (R2). FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), COPPER AVERAGING, 12', PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), DUCT, 4", PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), FLEXIBLE CABLE AVERAGING, 8', PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), STRAP ON, PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 18"PROBE,DUCT THERMISTORSENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| 20,000 OHM THERMISTOR, DUCT, 4", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 20,000 OHM THERMISTOR, DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AMETHERM Components SL22 20005 | |
| AMETHERM Components SL22 2R018 | |
| AMETHERM, SG64, INRUSH CURRENT LIMITER, 7OHM, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Components 1SVR730700R0200 | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III (WHITE/YELLOW), RIGID AVERAGING, 18 SENSOR, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III THERMISTOR, COPPER AVERAGING, 12 IN PROBE, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III THERMISTOR, FLEXIBLE CABLE AVERAGING, 24 IN PROBE, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CANTHERM Components SDF DF240S | |
| CAREL Components PTC015W000 | |
| CARRIER Components 30GB660002 | |
| CARRIER Components 33ZCSENSAT | |
| COOLING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER, 11 AMP, 230 VAC, 2.5 OHM, 21 X 7 MM, 7.5 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER, INRUSH, 10OHM, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER, INRUSH, 8OHM, 4A, 20%, DIAMETER 15.50MM, LS 7.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER, TESYS GV2 RANGE, 35 MM DIN RAIL MOUNTING, 690 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIAC 32-36V 2A DO35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINED BY MANUFACTURER, THERMISTOR MOTOR PROTECTOR, SPDT, 1 NO / 1 NC, 24 VAC/DC, STANDARD EVALUATION UNIT AUTO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 1/10/2020, THERMISTOR MOTOR PROTECTION RELAY, STANDARD EVALUATION UNIT, MANUAL, 1NO+1NC, 24V DC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01/10/2021, THERMISTOR MOTOR PROTECTION UNIT, 1 NO + 1 NC, 24 VAC/DC, SCREW TERMINAL, REPLACED BY: 3RN2012-1BA30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 60V, 35A,TO220F CASE, N FET SWITCHING, REGULATOR, DC-DC REPLACED, BY TK40A06. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT UNT,AUTO,1W,DC 24V,SCREW CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT LIMITER, PB TRI PAC, 200 AMP WHEN USED WITH PB TRI PAC, 600-1600 AMP TRIP UNITS, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, 8BIT BUS TRANSCEIVER, DIP-24; OUTPUT CURRENT:6MA; LOGIC TYPE:BUS TRANSCEIVER; NO. OF CHANNELS:8; INPUT LEVEL:2V; LOGIC CASE STYLE:DIP; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KIT,THERMISTOR,1336S TG,FRAME C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOV, VARISTOR, 140 VAC, 180 VDC, RADIAL, 16 MM DIAMETER, 14K221U, ZNR14K221U. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 10 OHM, 20%, RADIAL, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 10OHM, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 5 OHM, 8 MM DIAMETER, THROUGH HOLE, MARKING: SCK 053. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 50 OHM, 11MM DIAMETER, RADIAL DISC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLATE BUTTON, THERMISTOR, TYPE 2, 10 KOHM, UNIVERSAL MOUNTING, STAINLESS STEEL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRICE/EA (MIN PURCH= 2000) IC, 18BIT, TSSOP-56, OUTPUT CURRENT 64MA, UNIVERSAL BUS TRANSCEIVER, 18 CHANNELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2018, THERMISTOR MOTOR PROTECTOR, 220-240 VAC, 1NO/1 NC, 50 HZ, THE PREFERRED SUCCESSOR IS 3RN2010-1CW30 - WITHOUT ATEX APPROVAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PTC THERMISTOR TRIPPING UNIT, AUTO RESET, 220-240 VAC, 50/60 HZ, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PTC THERMISTOR TRIPPING UNIT, AUTO RESET, WITH INCREASED INTERFERENCE SUPPRESSION, IP20, AUTO RESET, MONOSTABLE 2 LEDS, 1 CHANGEOVER CONTACT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PTC THERMISTOR, 15 OHM, 10M DIAMETER, 6.35MM LEADSPACING RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE PROBE, TYPE II THERMISTOR, NEMA 4X, CLASS 2, OUTPUT / 10 K OHM AT 77 DEGREES F, W/ 6 FT LEAD. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SCR CC MODULE POWER, 50AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR / RELAY UNIT, 4 AMP, 220-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR ACCESSORY KIT, 2 WIRE, 8.5 OHM, REGEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR ASSEMBLY, OUTDOOR SENSOR, AIR TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR KIT, FRAME B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR KIT, TYPE 1, ASSEMBLY KIT, TWO 7-3/4 INCH LEADS, FOR A-SERIES CIJ PRINTER B260613. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR MOTOR PROTECTION RELAY, 4 AMPS, 220 - 240 VAC, 50 / 60 HZ, 24 VDC, 1 NO / 1 NC, 1 SENSOR CIRCUIT, SCREW TERMINALS, DIN... | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR MOTOR PROTECTION RELAY, MANUAL/AUTO/REMOTE,1 NO+1NC, 24VDC, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR MOTOR PROTECTION, AUTO-RESET, 24 VAC/DC, 2 WATTS, SUCCEEDED BY: 3RN2010-1BA30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR PROTECTION RELAY, THERMAL FAULT, TEST / RESET, 220/240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR RELAY, 50/60HZ, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR RELAY, MOTOR PROTECTION, MONITORING RELAY, CM-MSS, SINGLE SENSOR CIRCUIT, 24-240 V AC/DC, 15-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR SCK-224 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR SENSOR REPLACEMENT KIT, MAX TEMP: 550 DEG F, 23" WIRE LEAD, INSERTION USE: DRY ONLY, 1-1/2" INSERTION LENGTH, PLATES MARKED FOR 175-375 DEG F, FOR USE... | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR TEMPERATURE SENSOR, WATER TYPE, STRAP-ON TYPE, SUPPLIED WITH JUBILEE CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, 10K@77F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, 110V, 50/60 HZ, 2 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, 12 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, 1N/O, 1N/C, 140DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, 2.5 OHMS RESISTANCE, 5A, OPERATING TEMP -40-+170 C, RADIAL 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, C506.12, 2SPDT, 2 NO / 2 NC, 24-240 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, FLYING LEAD, TEMPERATURE SENSOR, -10 TO +50 DEGREE C, 4 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, ICL, INRUSH CURRENT LIMITERS 2.7A 16OHM STRAIGHT LEADS, 13.97 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, INRUSH CURRENT LIMITERS, ICL, 8A, 2.50OHM, STRAIGHT LEADS, 19.56 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, MICROPROCESSOR, LCD, TEMP, SETPOINT, FAN SPEED, 20-28 V, 100 MA, 40-104 DEGREE FAHRENHEIT, REPLACED BY TUC2-20-F1-1F-ZI-C-X -X-X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, MOTOR PROTECTION STANDARD, EVALUATION UNIT, AUTHOR SET, SPRING-TYPE TERMINAL, 2 W, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, MOTOR PROTECTOR, 220-240 V AC, 50/60 HZ, DUAL STATUS LEDS, SCREW TERMINALS, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, PTC,155C, SINGLE SENSOR, BLACK/BLUE LEADS 18-20'' LONG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, T3 WALL MOUNT, CO2, 10K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTORS, INRUSH CURRENT LIMITERS, SERIES NF13, 60 RESISTANCE, 1.9A MAX, 20%, STRAIGHT LEADS, 0.8-1MM WIRE DIAMETER , 7.62MM LEAD SPACING, 13MM DISC DIA. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TRIAC, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTORS, IGBT, 1500 VOLTS, 10 AMP, 50 WATTS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTIUED BY MANUFACTURER SINCE: 01.10.2020, MONITORING RELAY, 24-240V, AC/DC, 50/60HZ, SUCCESSOR: 3RN2013-1BW30. FREE 2 YEAR RADWELL WARRANTY | |
| EPCOS Components B57235S0100M051 | |
| EPCOS Components B59052D1090A040 | |
| FURNAS ELECTRIC CO Components 3RN1012-1CK00 | |
| FUSE, PTC, RESETTABLE, RADIAL, DISC, 30V, 5A, 7.3X3.5X12.3MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| GAS DISCHARGE TUBE, 230V, 20000A (20KA), 20% ,3 POLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERIC Components NTC10 | |
| ICL NTC THERMISTOR, 120R, RADIAL, PRODUCT RANGE:B57236S0 SERIES, DISC SIZE:11.5MM, ZERO POWER RESISTANCE AT 25C:120OHM, APPROVALS:IEC, UL, MAXIMUM ENERGY RATING AT 25C:-, MAXIMUM STEADY STATE CURRENT AT 25C:1.5A, SVHC:NO SVHC... | |
| ICL THERMISTOR, NTC, 1 OHM, 20A, 115 VAC, 26MM, 20%, DISC SIZE:26MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER 10 OHM 20% 5A 14.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER 2.5 OHMS ±15% 5.5A 0.453" (11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER 5 OHMS ±10% 6A 0.6" (15MM) . FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER ICL, 20%, 22.86 MM, 14 A, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, 16 OHM, 5A, DISC 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, 4 OHMS, 8A, THROUGH HOLE MOUNT, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, 47 OHMS, 20% ,3A , 17.50MM . FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, 5.1A, PRODUCT RANGE: B57237S0 SERIES, DISC SIZE: 15MM, ZERO POWER RESISTANCE AT 25C: 4.7OHM, APPROVALS: UL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, PCB MOUNT, RADIAL LEADED, CURRENT RATING: 7 A, RESISTANCE: 5 OHMS, TOLERANCE: 15 %, OPERATING TEMPERATURE: 0 TO 65 °C. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITERS 8 OHM +/-15% THERMISTOR-NTC 3A 264VAC 18MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITERS, 10MM, 5OHMS, 3A, 5MM LEAD SPACE . FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITERS, 12OHMS, 4A, 330UF, RMIN@IMAX .218OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS, YI/10K-3-O, YI10K3O, THERMISTOR, 10K @ 77F. FREE 2 YEAR RADWELL WARRANTY | |
| KEYSTONE CARBON Components RL3006-50-40-25-PTO | |
| LIMITER, INRUSH CURRENT 2.5OHM 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 264 NTC THERMISTOR; SERIES:SL03; THERMISTOR TYPE:NTC; RESISTANCE:20OHM; THERMISTOR TOLERANCE:± 20%; BETA:2700K; PACKAGE/CASE:RADIAL; LEADED P. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE THYRISTOR DUAL 1400V TO240AA. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTION RELAY, THERMISTOR, STANDARD EVALUATION, 22.5 MM ENCLOSURE SCREW TERMINAL, 2 CHANGE-OVER CONTACTS, 24-240 VAC/VDC, 2 LEDS (READY/TRIPPED), IP20. FREE 2 YEAR RADWELL WARRANTY | |
| NCT THERMISTORS, 2.1K OHMS, 60MW, 1% TOLERANCE, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NEGATIVE TEMPERATURE COEFFICIENT, POWER THERMISTOR, RADIAL, DIAMETER 20MM 15R 4.5A. FREE 2 YEAR RADWELL WARRANTY | |
| NTC NI 0.4 LEAD 4K7 1% BULK E3. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 10 K CYLINDRICAL PROBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 10 OHM, THROUGH HOLE MOUNT, 15MM DIAMETER RADIAL . FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 10 OHM, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 100K, RADIAL LEADED; ZERO POWER RESISTANCE AT 25C:100KOHM, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):4190K, THERMISTOR CASE STYLE:-;, THERMISTOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| NTC THERMISTOR, 10K, WIRE LEADED, ZERO POWER RESISTANCE AT 25C:10KOHM, PRODUCT RANGE:NTCLE413 SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3435K, THERMISTOR TERMINALS:WIRE LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| NTC THERMISTOR, 120OHM, 20%, 4.9W, 20MM, 7.5MM LEAD SPACE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 16OHMS, 3AMPS, STRAIGHT LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 20OHM, 20%, THROUGH HOLE MOUNT, 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 33OHM, DIAMETER 8.5 MM, LEAD SPACE, 5 MM, 1.3A, 20%, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 4.7 OHM, RADIAL, 20 MM SIZE . FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 5 OHM, RADIAL, 11MM. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 5 OHMS, 4 AMPS, RADIAL, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 5OHMS, 15MM, RADIAL, . FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; ZERO POWER RESISTANCE AT 25°C:10KOHM; PRODUCT RANGE:NTCALUG01T SERIES; THERMISTOR MOUNTING:THROUGH HOLE; BETA VALUE (K):3984K; THERMISTOR CASE STYLE:-; THERMISTOR TERMINALS:WIRE LEADED; ROHS COMPLIANT: YES. FREE... | |
| NTC THERMISTOR, B57237S0 SERIES, 2.5 AMP, 33 OHM, 15 MM DISC, -20% TO +20%, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, DIAMETER 22 MM, 1 OHM, 20 A, 20%, LEAD SPACE 7.8 MM, SL22 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL INRUSH CURRENT LIMITER 150 OHMS, 25%, 2 A, 13.50MM, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL, 10 OHM, 20%, RADIAL, 26 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL, 2 OHM, 18A, 22 MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL, 4OHM, 9.5A, 21MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, INRUSH CURRENT LIMITER, 2.5 OHMS, 20%, 10 A, 22.00MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, MEGASURGE MS32 SERIES, DISC SIZE: 32MM, ZERO POWER RESISTANCE AT 25C: 10OHM, APPROVALS: UL, MAXIMUM ENERGY RATING AT 25C: 250J, MAXIMUM STEADY STATE CURRENT AT 25C: 15A, 2PINS,... | |
| NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:10OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:200J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, BETA VALUE (K):3000K, NO. OF... | |
| NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS... | |
| NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:15OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:12A, NO. OF... | |
| NTC THERMISTOR, PRODUCT RANGE:SL12 SERIES, DISC SIZE:12MM, ZERO POWER RESISTANCE AT 25°C:50OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:20J, MAXIMUM STEADY STATE CURRENT AT 25°C:2A, DISSIPATION CONSTANT:12.7MW/°C, NO. OF PINS:2 ROHS... | |
| NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:7A, DISSIPATION CONSTANT:22MW/... | |
| NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS... | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:6A, DISSIPATION CONSTANT:32.4MW/ C,... | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:0.7OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:120J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:80J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:16OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:4A, DISSIPATION CONSTANT:38MW/°C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:2.5OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:90J, MAXIMUM STEADY STATE CURRENT AT 25°C:15A, DISSIPATION CONSTANT:32.4MW/°C, NO. OF PINS:2ROHS COMPLIANT:... | |
| NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:1OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25 C:160J, MAXIMUM STEADY STATE CURRENT AT 25 C:36A, DISSIPATION CONSTANT:45.4MW/ C,... | |
| NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:2OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:23A, DISSIPATION CONSTANT:80MW/... | |
| NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25°C:0.5OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25°C:150J, MAXIMUM STEADY STATE CURRENT AT 25°C:30A, DISSIPATION CONSTANT:45.4MW/°C ROHS COMPLIANT: YES. FREE... | |
| NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25°C:10OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:150J, MAXIMUM STEADY STATE CURRENT AT 25°C:15A, DISSIPATION CONSTANT:45.4MW/°C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR, SURGE RATING: 40 JOULES, RESISTANCE: 25 OHMS, RESISTANCE TOLERANCE: +25%, NTC CURVE: A. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ZERO POWER RESISTANCE AT 25¦C:20OHM, PRODUCT RANGE:RL30 SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3096K, THERMISTOR CASE STYLE:-, THERMISTOR TERMINALS:RADIAL LEADED, OPERATING TEMPERATURE MIN:-50¦C ROHS COMPLIANT: YES. FREE 2... | |
| NTC THERMISTOR; PRODUCT RANGE:B57364S0 SERIES; DISC SIZE:21MM; ZERO POWER RESISTANCE AT 25 C:10OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25 C:-; MAX. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; PRODUCT RANGE:B57891M SERIES; ZERO POWER RESISTANCE AT 25 C:33KOHM; BETA VALUE (K):4300K; THERMISTOR MOUNTING:THROUGH HOLE; THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; PRODUCT RANGE:SL22 SERIES; DISC SIZE:22MM; ZERO POWER RESISTANCE AT 25¦C:7OHM; APPROVALS:CSA, UL; MAXIMUM ENERGY RATING AT 25¦C:100J; MAXIMUM STEADY STATE CURRENT AT 25¦C:10A; DISSIPATION CONSTANT:32.4MW/¦C ROHS COMPLIANT: YES. | |
| NTC THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:16OHM; THERMISTOR TOLERANCE:-25% TO +25%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:5OHM; THERMISTOR TOLERANCE:-25% TO +25%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS 8OHMS 5AMPS STRAIGHT LEAD 16.5D. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS, 4.7A 5OHM, DIA 14MM, LENGTH 38MM, WIDTH 14MM. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS, 5OHMS, 4AMPS, CLINCH LEAD, 11.5 X 15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS, 60 OHM, 15 MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS, D2 SERIES, 4.7OHMS, 5AMPS, 7.5 MM LEAD SPACING, STRAIGHT LEAD, 15% TOLERANCE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LINE FILTERS, EMI FILTER, 6AMP 250VAC 50/60HZ, SINGLE PHASE EMC/EMI LINE FILTER 6 A 250VAC SINGLE STAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PTC RESET FUSE, 420V,150 OHMS, 1.4 A, RADIAL DISC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 100R, THT, ZERO POWER RESISTANCE AT 25 C 100OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59052D1 SERIES, OPERATING VOLTAGE MAX 30VDC, APPLICATIONS LIMIT TEMPERATURE MONITORING, OPERATING TEMPERATURE MIN... | |
| PTC THERMISTOR, 150 OHMS, 120A, 420V, 12.5MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 150OHM, 25%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 27R, 140V, TH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 3.5OHM, 25%, RADIAL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, B59945 SERIES, THROUGH HOLE MOUNTING, 0.45 OHM, +/- 25%, 20V, 2PIN, -40 TO +125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, ZERO POWER RESISTANCE AT 25 C 10OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59850 SERIES, OPERATING VOLTAGE MAX 160V, APPLICATIONS OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION, NO. OF... | |
| PTC THERMISTOR; PRODUCT RANGE:B59751 SERIES; DISC SIZE:12.5MM; ZERO POWER RESISTANCE AT 25C:-; APPROVALS:UL, VDE; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:-; NO. OF PINS:2PINS; OPERATING VOLTAGE... | |
| PTC THERMISTOR; ZERO POWER RESISTANCE AT 25¦C:29OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:265V; APPLICATIONS:OVERLOA D & OVER TEMPERATURE PROTECTION; OPERATING TEMPERATURE MIN:0¦C ROHS COMPLIANT: YES. FREE 2... | |
| PTC THERMISTORS, 82 OHM, +/-20%, 8.2MM DIAMETER, RADIAL . FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR ROOM, W/SETPOINT, OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Components 3RN2000-1AA30 | |
| STAINLESS STEEL SHEATH SENSOR, 25FT LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| STD UNT,AUTO,1NO+1NC,24- 240VUC,CAGE CLMP. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TAC Components TTS-SD-LCD-1 | |
| TEMPERATURE MONITORING RELAY ,1NO+1CO 24-240VUC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, DUCT MOUNT, 12" PROBE, WITH GALINIZED J-BOX, 10K TYPE III, OHMS @ 77 DEG F (25 DEG C) THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, TF SERIES, 6 IN, 10K, TYPE 3. RESISTIVE OUTPUT, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL LIMITER, 3POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL-THERMISTORS / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR - NTC 33 OHMS 2.5 AMPS 3300. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY, ONE (1) LUG TERMINAL AND ONE (1) WIRE TERMINAL, 000 OHMS AT 25 DEGREE CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY, OUTDOOR SENSOR, AIR TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR MOTOR PROTECTION RELAY, 24 VAC/VDC, 1-CHANGEOVER CONTACT, AUTOMATIC RESET, 17.5 MM ENCLOSURE, WITH TRIP INDICATOR, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR MOTOR PROTECTION, MONITORING RELAY, 24-240V, 15-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR MOTOR PROTECTOR 24-240VAC BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR NTC 2.5 OHM 2800K 15MM D RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR NTC 3977K 2PIN 3.3KOHM 10/PK. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR NTC THERMISTORS 2OHMS 5AMPS CLINCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR PTC 100OHM 70DEG PROB. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR SENSOR 10K OHM TYPE 2 25FT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR SENSOR 10KOHM EXECUTIVE WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR SENSOR, FOR 30GT-210-510, 4 INCH SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ST - D24, ROD 9IN LENGHT, W/ WIRE . FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 10 KOHM, 1& LENGTH, 100 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 10K OHM, 30 MM L NTC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 10KOHM, 2%, WIRE LENGTH 200MM, FREE HANGING, BEAD WITH TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 15OHMS, 3AMPS, 15% TOLERANCE, STRAIGHT LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 2.2OHM, 7A, INRUSH CURRENT LIMITER, RADIAL, 20%, DISC 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 20000 OHM, 2 WIRE, WALL PLATE, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 220V, 5 AMP, 3.97 KK, 10KOHM, LEAD BREAK, NTC, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 33OHM, 15MM, THROUGH HOLE, 7.5MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 4OHMS, 8AMPS, STRAIGHT LEADS, TOLERANCE 15%, D 23 MM, L 26.5 MM, W 23 MM, LS 10 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 5MM, 10KOHM +/-10%, THROUGH HOLE MOUNT, 5.3MM DIA X 3.8MM W.. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, AEC-Q200, NTC, 30K, TH, ZERO POWER RESISTANCE AT 25°C:30KOHM, PRODUCT RANGE:B57861S SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3964K, THERMISTOR CASE STYLE:-, THERMISTOR TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2... | |
| THERMISTOR, B5920 SERIES, CAP CHARGE, ICL PTC, 20 OHM, -30% TO +30%. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, CM-MSS SERIES, MOTOR PRETECTION RELAY, 24 VAC, 50/60 HZ, CM-MSS.22S. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, D2 SERIES, 5 OHM, RADIAL, 16.5 X 20 MM, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, DUCT DISCHARGE, 20K OHM, NTC, TEMPERATURE SENSOR, 12INCH INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, DUCT HUMIDITY TRANSMITTER, SENSOR TYPE 10K TYPE 3, 11K SHUNT, INTERCHANGEABLE OUTPUT, 0 TO 5 VDC, 4 TO 20 MA, WEATHERPROOF ENCLOSURE, NEMA 3R HOUSING. FREE 2 YEAR RADWELL... | |
| THERMISTOR, DUCT MOUNT, 10 K OHM, 8" STAINLESS STEEL PROBE, -40 TO 221 DEGREE OPERATING TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ENT/LEAVE WATERTEMP, REPLACES 30RB660036. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 10 OHM, -20% TO +20%, RADIAL LEADED, B57235S0 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 10 OHM, -20% TO +20%, RADIAL LEADED, SL10 SERIES, 10MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 2 OHM, -20% TO +20%, RADIAL LEADED, 21 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 25 OHM, -20% TO +20%, RADIAL LEADED, 15 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 4 OHM, -20% TO +20%, RADIAL LEADED 22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL, 10 OHM, 20%, 8A, 22.86 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITER, 1 OHM, 25%, 30A, RADIAL, 31.75MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITER, 2.5 OHM +/- 15%, 15 AMP MAX CONTINUOUS CURRENT, 0.03 OHM NOMINAL @ IMAX, 265 VAC (RMS), 87 JOULES MAX SURGE RATING, 18 AWG TINNED COPPER. | |
| THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 1.75A, 12.7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 20% 5A, RADIAL, 22MM, KINKED LEADS . FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 20% 5A, RADIAL, 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITERS, ICL, 8A, 2.50OHM, STRAIGHT LEADS, 19.56 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, LED DISPLAY, HIGH ACCURACY, 10 K, 1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, LOW RHO SERIES, RESETTABLE FUSE, 6 V MAX., 50 A MAX., 20 MOHMS, SMD/SMT, PCB MOUNT, 1210 (3225 METRIC) PACKAGE . FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, MOTOR PROT.ECTION RELAY, STANDARD EVALUATION UNIIT, 22.5 MM ENCLOSURE, SCREW TERMINAL, 2 CHANGE-OVER CONTACT, US = 24 V-240 VAC/DC / MANUAL / REMOTE-RESET, W/ TEST/RESET BUTTON, REPLACES 3RN1011-1BM00 AND... | |
| THERMISTOR, MOTOR PROTECTION RELAY, 3 AMP, 230 VAC, 50/60 HZ, (0028208). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10 KOHM, NTCLE100E3 SERIES, 3977 K, THROUGH HOLE, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10 OHM, 3060K . FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10 OHMS, RADIAL, DIAMETER 15 MM, LEAD SPACE 7.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10KOHM, RADIAL; PRODUCT RANGE:AEC-Q200 B57871S SERIES; ZERO POWER RESISTANCE AT 25 C:10KOHM; BETA VALUE (K):3460K; THERMISTOR MOUNTIN. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 12 OHMS, 4.9 WATT, RADIAL, 20 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 15 OHM, 3000K, 15MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 2,5OHMS, 15%, 10A, CIRCUIT PROTECTION DEVISE, STYLE B WITH CRIMP LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 20 OHM, B57236S0 SERIES, 11.5 MM DIAMETER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 25 OHM, THROUGH HOLE, 5.6 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 2R5, 5.5A; PRODUCT RANGE:B57236S0 SERIES; DISC SIZE:11.5MM; ZERO POWER RESISTANCE AT 25°C:2.5OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25°C:-; MAXIMUM STEADY STATE CURRENT AT 25°C:5.5A; SVHC:NO SVHC (27-JUN-2018); ROHS... | |
| THERMISTOR, NTC, 30J, 17.5OHM, 4A, 11.5 MM DISC DIAMETER, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 33OHM, 3300K, 2 PIN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 4 OHMS, 8 AMPS, 15% RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 4OHMS, 8-AMP, CLINCH, DISC 23MM, LEAD SPACE 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 50OHM, THROUGH HOLE MOUNT, 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 5K, TH, ZERO POWER RESISTANCE AT 25 C 5KOHM, PRODUCT RANGE B57703M SERIES, THERMISTOR MOUNTING THROUGH HOLE, BETA VALUE (K) 3988K, THERMISTOR CASE STYLE THERMISTOR TERMINALS WIRE LEADED... | |
| THERMISTOR, NTC, 5OHM, THROUGH HOLE MOUNT, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, ICL INRUSH CURRENT LIMITER, 10 OHM, 5 AMP, 16MM DISC SIZE, 3065K, 2 PINS, (AKA B57238S100M). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, ICL INRUSH CURRENT LIMITER, 10 OHM, 5 AMP, 16MM DISC SIZE, 3065K, 2 PINS, (SAME AS B57238S0100M000). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, INRUSH CURRENT LIMITER, 5 OHM, 20%, 15MM DIAMETER, 6.4A. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, INRUSH CURRENT LIMITERS, 10 OHM, 5 AMP, RADIAL KINKED, THROUGH HOLE, 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC; PRODUCT RANGE:B57364 SERIES; DISC SIZE:21MM; ZERO POWER RESISTANCE AT 25C:1OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:16A; SVHC:NO SVHC (27-JUN-2018); BETA VALUE ROHS... | |
| THERMISTOR, NTC; THERMISTOR TYPE:NTC; RESISTANCE:5KOHM; THERMISTOR TOLERANCE:-2% TO +2%; BETA VALUE (K):3988K; OPERATING TEMPERATURE RANGE:-55¦C TO +1. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, OUTSIDE AIR, TYPE II, 10 K OHM, EURO, REPLACEMENT FOR TS-3200-PD-10-AA. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, PTC, 1.1K, TH, ZERO POWER RESISTANCE AT 25C:1.1KOHM, THERMISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:B59774 SERIES, OPERATING VOLTAGE MAX:550V, APPLICATIONS:OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL, ZERO POWER RESISTANCE AT 25 C 1.65OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59930 SERIES, OPERATING VOLTAGE MAX 80V, APPLICATIONS OVER CURRENT PROTECTION, SHORT... | |
| THERMISTOR, PTC; ZERO POWER RESISTANCE AT 25°C:55OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:B59990 SERIES; OPERATING VOLTAGE MAX:80V; APPLICATIONS:OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| THERMISTOR, RADIAL DISC, NTC, 60 OHM 4000K, 3.2W, ±20% TOLERANCE. ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, RADIAL, 12 OHMS, 5 A, 15% TOLERANCE, D2 SERIES.. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, RETURN GAS, AIR TEMP SENSOR, LENGTH 6.9 IN. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ROOM SERIES, 10 K OHM, TYPE II SENSOR ELEMENT, NO SET POINT, NO OVERRIDE, POLY HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ROOM TEMPERATURE SENSOR, 10K TYPE II, ALUMINUM PLATE, NO SETPOINT, NO OVERRIDE, NO OPTIONS, SINGLE GANG, 10KA AT 77 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, SL22 SERIES, ICL NTC, 8 AMP, 10 OHM, -20% TO +20%, RADIAL LEADED, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, STRAP-ON, 20K OHM, GALVANIZED, 1-1/4 - 10 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, TEMPERATURE SENSOR, -40/65C, 12IN/LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, TYPE II SERIES, 100000 OHM, 2 WIRE, 23 INCH LEADS, RAW POTTED, ETCHED TEFLON LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, TYPE II, 10000 OHM, W/ SETPOINT & OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR-NTC-CURRE NT LIMITER INRSH 120OHM 20%. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:5OHM; THERMISTOR TOLERANCE:-15% TO +15%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTORS, 2.5 OHMS, 20%, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, MAX NON-REPETITIVE REVERSE/FORWARD BLOCKING VOLTAGE: 1500V, REVERSE/DRAIN CURRENT: 200UA / 5MA, GATE TRIGGER VOLTAGE: 1.5V, MAX OPERATING TEMP: 100°C. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSITION JOINT THERMISTOR PROBE, STRIPPED LEADS, +/- 0.2 DEGREES CELSIUS, 0.125 INCH X 12 INCH PROBE, 40 INCH CABLE, 26 AWG, 316 STAINLESS STEEL, PFA. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), RIGID PROBE AVERAGING, 12", NEMA 3R ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIPPLE THERMISTOR W4839. FREE 2 YEAR RADWELL WARRANTY | |
| WALL PLATE THERMISTOR, STAINLESS STEEL, TEMPERATURE SENSOR, 10 KOHM. FREE 2 YEAR RADWELL WARRANTY |