Manufacturer: STMicroelectronics
Win Source Part Number: 083853-STGP19NC60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 55nC
Family Name: STGP19NC60KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 35A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 12A
Total Switching Energy(Ets): 165μJ (on), 255μJ (off)
Turn-on and Turn-off delay time: 30ns/105ns
Testing Conditions: 480V, 12A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): BUP402; IXSP16N60; SGP20N60RUFTU; IXSP20N60B2D1SN ;
Introduction Date: May 08, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IGBT 600V 35A 125W Through Hole TO-220
20 A, 600 V short circuit rugged IGBT Product overview: STGP19NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60KD can be used for catalog matching and distributor lookup.
125W 35A 600V TO-220 IGBTs ROHS
IGBT 600V 35A 125W TO220
20 A, 600 V short circuit rugged
IGBT Transistors 20 A - 600 V - short circuit rugged IGBT
INSULATED GATE BIPOLAR TRANSISTOR, 35A, 600V, N-CHANNEL, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 083853-STGP19NC60KD | 497-8439-5-ND | 279-STGP19NC60KD | STGP19NC60KD | STGP19NC60KD | STGP19NC60KD | STGP19NC60KD | 110306623 |
| Product Name | IGBTs - Single - STGP19NC60KD | Single IGBTs | 20 A 600 V IGBT Transistor | Triode/MOS Tube/Transistor >> IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Transistor |
| VCE(on) | 2.75 volts | |||||||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |