Radwell International Datasheets for Stepper Motors (rotary)

Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more

Product Name Notes
(611195) DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, DIMENSIONS: 48.7MM MOTOR BODY LENGTH 42.15MM SQUARE, 22MM SHAFT LENGTH, 5MM SHAFT DIAMETER . FREE 2 YEAR RADWELL WARRANTY
0015-09057 STEPPING MOTOR, 2-PHASE. FREE 2 YEAR RADWELL WARRANTY
2-PHASE STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
3-PHASE STEPPER MOTOR, 4.52NM - SHAFT Ø 9.5MM - L=98 MM , W/O BRAKE, TERM BOX, 90MM 4.52NM, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY
3-PHASE STEPPER MOTOR, 6.78NM, SHAFT Ø 12MM, L=128 MM, W/O BRAKE, TERM BOX, 90MM 6.78NM, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY
5-PHASE STEP MOTOR, HIGH-TORQUE, 0.35A CURRENT, ROUND SHAFT, NO GEAR HEAD, 5 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
5-PHASE STEP MOTOR. FREE 2 YEAR RADWELL WARRANTY
5-PHASE STEPPER, 60MM SQUARE, SINGLE SHAFT, 1.40 AMPS, 8.30 KG-CM TORQUE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY
5-PHASE STEPPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
AC SERVO MOTOR, 3PHASE, 90VAC, 1.6AMPS, 0.2KW, 200HZ, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
ALPS ELECTRIC , AP-68. AP68, STEPPER MOTOR, 18 DEGREE ANGLE, COIL RESISTANCE: 33 OHMS, 12VDC, 6-COLOR CODED TERMINAL WIRES, BRASS SLEEVE BEARINGS. FREE 2 YEAR RADWELL WARRANTY
AMETEK, GM9434H613, STEPPER MOTOR, RIGHT ANGLE DRIVE, 38.2VDC, 11.5:1. FREE 2 YEAR RADWELL WARRANTY
ANAHEIM AUTOMATION Servo Products 17Y202S-LW4
ANAHEIM AUTOMATION Servo Products 23Y102D-LW8
B&R Servo Products X20SM1426
BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY
COPLEY CONTROLS ,TP2-090-10 ,TP209010, STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, CANOPEN DS-402, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY
DC MICROSTEP DRIVE W/ SI PROGRAMMING, 0.21-3.5 A/PHASE, 12-42VDC, 8 DIGITAL INPUTS, 3 DIGITAL OUTPUTS, RS-232, 1 RED/GREEN STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DC STEPPER MOTOR, WITH DOUBLE (2) MOTOR, UNIVERSAL INPUT, INPUT VOLTAGE 12-75 VDC, 102N.CM STALL TORQUE, SPI COMMUNICATION CAPABILITY, 10-PIN IDC NON-LOCKING CONNECTOR, IP20, 57X57MM FLANGE MOUNTING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER , STEPPING MOTOR, 2 PHASE, 1.8 DEGREE STEP, 0.42 AMP, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (1000-107) DC MICROSTEP DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1.8 DEGREE STEPPER MOTOR, 2-PHASE HYBRID STEP MOTOR, HIGH TORQUE DESIGN, 1/4 INCH DIAMETER STROKE, 1 1/4 INCH STROKE LENGTH, 2.83 AMPS, 2.5 VOLTS, 0.9 OHMS. FREE...
DISCONTINUED BY MANUFACTURER, 2-PHASE STEPPER MOTOR SYSTEM, 24/36 VDC, DOUBLE SHAFT, 2-PHASE FULL/HALF-STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5-PHASE STEP MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5-PHASE STEPPING MOTOR, DC 0.87, 1.4A, 0.72"/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 0.77 NM, 2.26 A RMS, 6000 RPM, 200 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIPOLAR STEP MOTOR DRIVER, OPERATES FROM +12 TO 24 VDC, PHASE CURRENT RANGES FROM 0.35 TO 2.0 AMPS PEAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPUMOTOR, MICROSTEP DRIVE, 95-132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC BRUSHLESS FAN, 48 V, 0.6 A, 28.8 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MAUNUFACTURER, STEPPING MOTOR, SYNCHRONOUS, CONTINUOUS DUTY, SLO-SYN, CLASS F, RUN 1475 OZ IN, 18 RPM @ 60 HZ, 8 AMP, 120 V. 50/60 HZ. FREE...
DISCONTINUED BY MANUFACTURER, DRIVER, AS SERIES, SINGLE PHASE, 110/115VAC, 50/60HZ, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLENTEK GA4571PR2-1 - SERVO AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOLDS 450 OZ-IN STATIC TORQUE, STEPPER MOTOR, 2.27 VDC, 7 AMPS, 200 STEPS PER REV, 34 FRAME SIZE, SLO-SYNCHRONOUS, OLD PART NUMBER-M093-FD-8014. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, HYBRID STEPPER MOTOR, 1.32 PHASE RESISTANCE, 10.4 PHASE INDUCTANCE, 3.40 PHASE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYBRID STEPPER MOTOR, 24V, EMBEDDED DRIVER, 5VDC, 1/2 AND 1/8 STEP, LOW NOISE, COOL RUNNING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 0.52-0.46 A, 100-115 V, 50/60 HZ, 25 W, 1200-1450 RPM, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 1300/1600RPM, 0.4AMP, 100/115V, 50/60HZ, 4POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 1600 RPM, 100/115V, 15 WATT, 4 POLE, 2.5 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 30W, 0.8AMP, 100/115V, 50/60HZ, 3.5F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 30WATT, 70-1400RPM, 0.8AMP. 115V, 60HZ, 3.5F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3WATT, 0.15AMP, 100/115V, 50/60HZ, 0.8/1F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 70-1400RPM, 15WATT, 0.4AMP, 115V, 60HZ, 2.5F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED DC STEPPER MOTOR, 240 OZ-IN HOLDING TORQUE, 3.4 AMP MAX CURRENT, DC SUPPLY: 4 AMPS @ 24-75 VDC, INPUT TYPE: 5V DIFFERENTIAL /15 MA MAX /STEP/DIRECTION/DISA...
DISCONTINUED BY MANUFACTURER, INTEGRATED DRIVE ADN MOTOR, NEMA23, SCL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MDRIVE 23 PLUS, ETHERNET/IP, 14-PIN LOCKING CONNECTOR, WIRE CRIMP, +12 TO +75 VDC, NEMA23 MOTOR SIZE, TRIPLE STACK MOTOR LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROMOTORS, ONLY REQUIRES A DC VOLTAGE CONNECTION, SIMPLE STRUCTURE, COST-EFFECTIVE SOLUTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEP DRIVER WITH BUILT-IN CONTROLLER, 24 V, 5 PHASE, 0-24V, 0-50000HZ, 0.75A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEPPER DRIVE, 12-48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR DRIVE, STEPPED, 4.1 AMP, 1 PH, 200 - 230 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, 2-BOLT FLANGE MOUNT, 6-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, CONTROL CIRCUIT, CONNECTOR FOR I/O SIGNAL, WITH POWER CONNECTOR, FRAME SIZE: 42MM, POWER SUPPLY INPUT CURRENT: 1.7A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, STEPPER MOTOR, 5- PHASE, 0.72 DEG/STEP, 2.8 AMP DC, 2 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, STEPPER MOTOR, HYBRID, HIGH TORQUE, SIZE 23, 0.9 DEGREE STEP ANGLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, STEPPER MOTOR CONTROL MODULE, 20-20KSPS, 32BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHASE STEPPER DRIVER STD28, 2 PHASE, 24 VOLT DC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHYTRON, STEPPER MOTOR DRIVER, MINI I=9.2A 70V, ZMP92/70MINI , MOTORDRIVE, STEPPERDRIVER , BORRIES 73200278 STEPPER MOTOR CONTROLLER ZMP 92/70 2003964. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWERMAX II STEPPER MOTOR, 1.8, 2.3A, 65V, 61W, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSIBLE MOTOR, 1250/1550RPM, 40WATT, 100/115V, 50/60HZ, 12F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MICROSTEP, 5 PHASE, 200-230 VAC, 3.5 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, STEPPER, L SERIES, 2.5 AMP, 75 V, 24/48 VAC, 200 MA, 47/63 HZ, PLUG IN, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR ONLY, 57-83 MOTOR, WITH CABLE & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.5 KW, 3000 RPM, 4.77 NM, 2.84 X 10 INERTIA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 1-0SP ABS 2000P+SUPER CAPACITOR, AC MOTOR MODEL 1-0SP, TAPER SHAFT, 2000P ABSOLUTE ENCODER + SUPER CAPACITOR, 2000 RPM, 120 V,...
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, F SERIES, ENCLOSED, SELF COOL, FERRITE MAGNET, AC, 1500 RPM, 1.8 KW, STRAIGHT SHAFT, WITH KEYWAY/OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT MAGNET, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SMART MOTOR, NEMA 34, D-SUB TYPE CONNECTOR, 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, VRDM3913/50LWB OOIP41 OO D4E 73 OOO, 230VAC, 2.25ARMS, 1000RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO STEPPER MOTOR, 1.8 DEG/STEP, 1.6A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLO-SLYN STEPPING MOTOR, 8.3 VDC, 1 AMP, 200 STEPS PER REVOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLO-SYN DC STEP MOTOR, DOUBLE STACK , 4 CONNECTION, 3 VDC, 4 AMP, 200 PPR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLO-SYN DC STEP MOTOR, DOUBLE STACK , 4 CONNECTIONS, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLO-SYN MOTION CONTROLLER, 440 SERIES, STEPPER DRIVE, 1.5/.75A, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLO-SYN MOTION CONTROLLER, 440 SERIES, STEPPER DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 0.75 AMP, 5.2 OHM, 5 PHASE, 0.72DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 115VAC, 50/60HZ, 1.10A, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 2 PHASE HYBRID, NEMA 23, 8-WIRE, 5.2 VDC, 1.8 DEGREE STEP ANGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 2 PHASE, 34 NEMA HYBRID, HIGH TORQUE, 12.7 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 5 PHASE, 0.72", 0.75 AMPS, 1.65 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, 5 PHASE, 3.14V, 1.4A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, MSS-W SERIES, 90 MM SQUARE MOTHER FRAME, 40 WATTS, 90-1400 R/MIN 50 HZ, 90-1600 R/MIN 60 HZ, REVERSIBLE MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, POWERMAX II SERIES, 2.2 AMP, 4.82 VDC, UNIPOLAR, 40 DEGREES C MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, SLO-SYN, NEMA FRAME 23, SINGLE STACK, LEADS, 4 CONNECTIONS, 1.8 VDC, 2.7 AMPS, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP MOTOR, SLO-SYN, NEMA FRAME 23, SINGLE STACK, LEADS, 6 CONNECTIONS, 16.4 VDC, 0.44 AMPS, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 1.6 AMP, 50/60 HZ, W/ SI PROGRAMMING, 5000-046. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 115/230VAC, 50/60HZ, 150VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, HALF-STEP INDEXER/DRIVER, MNEMONIC PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, INDEXER, INPUT VOLTAGE 120/230 VAC, 25 PIN D CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR 2-PHASE HYBRID, 1.8 DEGREE STEP, 4.3 AMP, 2 PHASE, 32 V, NEMA 34, DOUBLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROL, S VERSION 0.12, W VERSION 0.00, TOP MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, 230-240 VAC, 50-60 HZ, 176022. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, ECOSTEP100, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR FOR M8400RV, SATO M-8485SE, NO: T4901-03, SHAFT 1/4", 15" LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR KIT, MDRIVE HYBRID, 3 EXPANDED INPUT FEATURES, WIRE CRIMP P1 CONNECTOR, RJ45 P2 CONNECTOR, NEMA SIZE 23, SINGLE STACK MOTOR LENGTH, 12-60VDC, 1000-LINE ENCODER, REAR...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR MODULE, INFI 90, 5 VA, +5, +15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR SLO SYN, .8AMP, 120V, 72RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR SLO-SYN 120V .6A 18RPM 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR SYSTEM, 2 PHASE, W/ 24VDC, 36VDC INPUT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR SYSTEM, 2PH FULL/HALF STEP, 1.8IN STEP ANGLE, ROUND SHAFT NO GEARHEAD, 24/36VDC POWER SUPPLY, 38.8LB-IN MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, .4A, 120V 50/60HZ, 72RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, .72DEG/STEP, 1.4 AMP, 5 PHASE, 2.02 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 0.30AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 0.44AMP ,11V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 0.5 A, 300 MNM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 0.7AMP, 8.1V, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.1AMP, 5.71VDC, 0.45N-M, 3000RPM, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.2 AMP, 4 VDC, 0.9 DEGREE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.25-2.1 AMP, 5 PHASE, 2.1 OHM RESISTANCE, 4 RECOMMENED SWITCH POSITION, IP55. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.4 AMP, 1.1 OHM, 1IN SHAFT LENGTH . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.7 AMP, 2.9 V, FLANGE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.8 DEG STEPPER, 2 PHASE, 4 AMP, 3 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.8 DEGREE STEP, 3.1 OHMS, 42MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1.8DEG, 4.9A, 170V, 540W, 1350RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 110 MM FLANGE, 180 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 4.1 AMP, 12 NM. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 110 V, 60 HZ, 3 W, 1 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 12 V, 4 PHASE, 1:300 RATIO, 24 STEPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 120V, 50/60HZ, 4.6V, 3.1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 1500 RPM, 65 VDC, 70 W, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 16V DC, 130OHM, 7.5DEGREE/STEP, 8IN LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, 1.8 STEP, 1.1 AMP, 4 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, 120 VAC, 50/60 HZ, FOR COMPUMOTOR S83-135-MO DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, 18 DEG. / STEP, 1.2 AMP, 5 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, 2 AMP, 6 VDC, 1/8 INCH DEGREE STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, HOLDING TORQUE: BIPOLAR (SERIES) 240 OZ-IN UNIPOLAR 191 OZ-IN, CONNECTION TYPE: BIPOLAR (SERIES) UNIPOLAR, 1/8 INCH STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2 PHASE, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2-BOLT FLANGE, SMOOTH SHAFT, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2-PHASE DC, RATED CURRENT 1.5A - 42N.CM, INPUT 24VDC-48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2.6 OHM RATING, 1.8/STEP RATIO, DUAL SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 200 STEPS/REV, 4.2V, 1.9 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 211 SERIES, MINI STEP, COMPACT, VACUUM, DUAL SHAFT, HYBRID, 28 MM, BIPOLAR, 9.2 IN-OZ, 670 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 23L SERIES, HYBRID, HIGH TORQUE, SIZE 23, 0.9 DEGREE STEEP ANGLE, 2 AMP, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 23MDSI SERIES, 1/4 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 24 V, 50 HZ, 300 L / MIN, 2.2 UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 24VDC, 0.2A, 2 PHASE, 0.9/STEP, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2PH, 1.8INCH/STEP, 2.5OHM, 1.8AMP, DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2PH, 6.2VDC, 1.38AMP, 1.8DEGREE STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 2PHASE, 4AMP, 3VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3 PHASE, 2AMP, 325V, 4NM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.1 AMP, 35 VDC, 58 W, 1500 RPM, BIPOLAR PARALLEL, BRACKET MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.4 AMP, 4.9 VDC, 200 STEPS/REV, NEMA 32, 3 STACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.4 OHM, 1.8 DEG/ STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.5W, 6 VDC, MODEL AS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.6 V, 1.4 AMP, 2.6 OHM, 200S/R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3.7AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3/6AMP, 1.8DEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 37.5 OHM, 1.8 DEGREE/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 3VDC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 4-BOLT FLANGE, 2-PHASE, 6 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 4.2 VDC, 2 PHASE, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 4.3 AMP, 65 VDC, 1500 RPM, 125 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 40-42MM LENGTH, KH SERIES, 56MM MOUNTING SIZE, 2PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 43890. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 48 VDC, 4.5 A, SHAFT LENGTH 37MM, SHAFT DIAMETER 12.7MM, DUAL SHAFT HYBRID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 5 PHASE, 1.4 A, 2.02 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 5 PHASE, 5 LEAD, 0.36.018 DEGREE / STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 57.2 MM FLANGE, 79 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 0.9 AMP, 1.5 NM. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 60 MM DIAMETER, 61.5 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 70 VDC, 1.9 AMP, 0.60 NM, LEADS VERSION. FREE...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 60 MM DIAMETER, 80 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 325 VDC, 1 AMP, 0.90 NM, CONNECTOR BOX. FREE...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 60 MM DIAMETER, 80 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 70 VDC, 1.5 AMP, 0.90 NM, CONNECTOR BOX. FREE...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 60OHM, 1/150. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 65VDC, 1.75AMP, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 8.1 MP, 65 V, 297 W, 1350 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 128 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 2.25 AMP, 6 NM. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 68 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 1.75 AMP, 2 NM. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 68 MM LENGTH, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 1.75 AMP, 2 NM. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 98 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 2 AMP, 4 NM, W/ BRAKE.
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 98 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 2 AMP, 4 NM. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 85 MM FLANGE, 98 MM LENGTH, 50 POLE PAIR, LAMINATED ROTOR PLATE, 3 PHASE, 230 VAC, 325 VDC BUS, 2 AMP, 4NM. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90 MM DIAMETER, 100 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 1.25 AMP, 2.8 NM, CONNECTOR BOX. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90 MM DIAMETER, 130 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 70 VDC, 2.8 AMP, 4.2 NM, CONNECTOR BOX. FREE...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90 MM DIAMETER, 130 MM LENGTH, 50 PAIRS OF ROTOR POLES, LAMINATED ROTOR PLATE, 5 PHASE, 70 VDC, 2.8 AMP, 4.2 NM, TERMINAL BOX CONNECTOR.
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90 MM FRAME, 8 TERMINAL CONNECTIONS, 1.7 DC, 4.7 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90-130 V AC, 50/60 HZ, 1.69 OZ/IN2, 1.75-3.5 AMPS, 125 IN-OZ, 1/4" SHAFT, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90-130 VAC, 50-60 HZ, 0.546 OZ/IN2, 1.18-2.28 AMPS, 65 IN-OZ, 1/4" SHAFT, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, 90-130 VAC, 50-60 HZ, 10.47 OZ/IN2, 3.47-6.00 AMPS, 343-400 IN-OZ, 3/8" SHAFT, NEMA 34. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, AC, CLOSED LOOP, 10:1 RATIO, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, BIPOLAR PARALLEL, 5.1 AMPS, 65 VOLTS, 237 WATTS, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, COMPUMOTOR HYBRID, 1.8`, 125OZ-INCH, 2 PHASE, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, ES SERIES, 3 STACKS, 170VDC, SINGLE SHAFT, FLAT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, H32 SERIES,1.8DEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, HIGH TORQUE, 2-PHASE HYBRID STEP MOTOR, 23 FRAME SIZE, 2 AMP, 4.5V, SUGGESTED REPLACEMETNT IS HT23-600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, HIGH-TORQUE, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, HYBRID SERIES, 4-PIN CONNECTOR, 43 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, LINEAR ACTUATOR, SUPPLY: 12VDC, 3.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, MDRIVE 17 PLUS, W/ INTERGRATED ELECTRONICS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, MDRIVE, FULLY PROGRAMMABLE, CLOSED LOOP / WITH HMT AND ENCODER (1), MOTION CONTROL VIA RS-422/485 SERIAL INTERFACE, NEMA 23 / 57 MM FLANGE, SINGLE STACK,...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, MDRIVE, LEXIUM, CLOSEDLOOP, NEMA 23, 57MM, 2 STACK, ETHERNET TCP/IP, 0.86 NM, 3.5 AMP, 48 VDC, CIRCULAR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, MINIANGLE, 3.1AMP/PHASE, 2.9V/PHASE, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, OS SERIES, 1.8 DEGREE, 37 W, 1500 RPM, 3.0 AMP, 35 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, PH SERIES, VEXTA, DC 1.8DEG STEP, 2.6AMP, 0.72OHM, 2PHASE, DOUBLE SHAFT, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, POWERMAX 2, 2.3 A, 65 V DC, 95 W, 1500 RPM, 1.8 DEGREE STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, POWERMAX II, BIPOLAR SERIES, T: 90 DEGREE C MAX, AMBIENT 40 DEGREE C, 1.8 DEGREE, 56 W, 1500 RPM, 2.8 AMP, 35 V. FREE 2...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, REVERSIBLE, 15 W, 200 VAC, 50/60 HZ, 1.5UF, 30MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SERVO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SIGMAX SERIES, 8.1 AMP, 35 VDC, 1500 RPM, 1.8 DEGREE, 2 ROTOR STACKS, REGULAR CONSTRUCTION, LEADWIRE HOOKUP, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SIGMAX, NEMA 42, 2 STACKS, HEAVY DUTY, SPLASH PROOF, 4 LEAD PARALLEL WIRE, LAMINATED ROTOR, SINGLE SHAFT, KEYED, NO FEEDBACK. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SINGLE SHAFT, 8.84V DC, 0.74AMP, 0.02DEG /STEP, CONTINUOUS DUTY, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO SYN, 72 RPM, 60 HZ, 120 VOLTS, 0.4 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 0.6 AMP, 72 RPM, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 2 STACKS, 60MM, NEMA 23, 4 LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 2 STACKS, 60MM, NEMA 23, CONNECTOR TYPE, 4 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 3-PHASE, 2000 OZ IN, 0.67 RPM, 120V, 0.3 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 60MM, 2 STACK, NEMA 23, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, SYNCHRONOUS, 1 PHASE, 1.0 AMP, 120 VAC, 50/60HZ, 60/72 RPM, CONNECT PER 226900-011. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN/SYNCHRONOUS, 5% ACCURACY, 200 STEPS PER REV., 7AMP, 2.27V, 60HZ, 8 TERMINAL POST, FRAME SIZE 34, HOLD 450 OZ-IN STATIC TORQUE, MAX DRIVER CURRENT 7AMP.
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SYNCHRONOUS, SLO-SYN, 5.5 AMP, 2.64 VDC, 200 STEPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SYNCHRONOUS/STEPPING , SLO-SYN, 2.6VDC, 3.1AMPS, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, TORQUE, STANDARD, SIZE 42, 2 STACK, 170VDC WINDING (BLACK PAINTED MOTORS), DOUBLE SHAFT, STRAIGHT KEY MOD, END BELL/TERMINAL BOARD VIA 1/2" NPS PIPE THREAD, NO...
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, VEXTA, CLOSED LOOP, AC INPUT, ROUND SHAFT, 3.41 VDC, 1.1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, W/ 500 LINE ENCODER, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR,2.5AMP, SINGLE SHAFT,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING DRIVER, 5-PHASE, PULSE I/F AC POWER INPUT, HIGH-SPEED TYPE, TERMINAL BLOCK TYPE, 8 AMPS, 100/115 VAC, FULL-STEP/HALF-STEP, 16 POSITION TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, 5-PHASE, SCREW DOWN TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 1.5A, 5.4VDC, 1.8 DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 1/4INCH SHAFT, 110/115120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 0.95A, 2.8 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.38 AMP, 6.2VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.8 DEG/STEP, DC 1.9 A, 2.28. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.8 DEGREE STEP, 1.5 AMP, 5.4 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.8 DEGREE STEP, DC1.7 AMP, 2. 8 OHMS, NO DIRECT REPLACEMENT/REQUIRES TECHNICAL SUGGESTION FOR UPGRADE APPLICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.8 DEGREE STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 1.8/STEP, 6.3AMP, 0.24 OHM, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 12 VDC, 1 AMP, 180 DEGREE STEP ANGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2 PHASE, 6 VDC, 0.85 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2,PHASE, 1.05,AMP, 7.6,VDC, 1/8 / STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2-PHASE, 2.22 IN SQ, ROUND SHAFT, 166 OZ-IN HLODING TORQUE, 6 LEAD WIRES, 0.9 DEGREE STEP ANGLE, 2 AMP, 1.8 OHM. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2-PHASE, DC2.3A, 1.7 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 2PHASE, DC, 1.2A, 3.3OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 3 PHASE, 2AMP, 325V, 4NM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 3.0VDC, 2.7AMPS, 200 STEPS/REV, CONNECT PER 213803. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 380OZ-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 5 PHASE, 4.37 VDC, 1.4 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 60092910. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, 72 RPM, .3 AMP, 120 VAC, 50 TORQUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, DC5.1V, 1A, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, PH SERIES, VEXTA, 1.9V DC, 2.5AMP, 2PHASE, 1.8DEG/STEP, DOUBLE SHAFT, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, PK SERIES, 2-PHASE, 180DEG/STEP, 6 VDC, 0.8 AMP, MOTOR FRAME SIZE: 4: 42 MM (1.65 INCH), STANDARD TYPE, 6 LEADS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SIZE 17, 1.8 STEP ANGLE, SINGLE SHAFT, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, STANDARD POWERPAC, NEMA 34, 1 STACK, HEAVY DUTY, 4 LEAD PRALLEL, LAMINATED ROTOR, SINGLE SHAFT, STRAIGHT KEY, NO FEEDBACK, 5.5AMP, 35V, 90W. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, 6 LEAD, SINGLE STACK, 4.7 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, UNIPOLAR, INPUT VOLTAGE 24VDC, 4 AMP, 56 MM SQ. 1.8 DEGREE, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYNCHRONOUS MOTOR, THERMALLY PROTECTED, 1800RPM, 20WATT, 115V, 60HZ, 4POLE, 3.0F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYNCHRONOUSMOTOR, 120 VAC, 1/360 RPM, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TORQUE MOTOR, 70/115V, 60HZ, 3/12W, 7.0UF, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VEXTA, CLOSED LOOP, 1.65 IN SQ FRAME SIZE, AC POWER, ROUND SHAFT (NO GEARHEAD), SINGLE SHAFT, W/ ELECTROMAGNETIC BRAKE, 0.36*/PULSE RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, ETHERCAT, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTO, 2 PHASE,0.9/STEP,DC,2A MP,2.25OHM,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR, 120OHM/PH, 12VDC, 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR, 2PHASE, PK SERIES,0.25 DEGREE STEP,2AMP,4 OHM,SINGLE SHAFT,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR,4 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR,DC2.04V,0.68OH M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,STEPPER MOTOR,POWERMAX II,1.8 DEGREE,24VDC,BIPOLAR PARALLEL,4.6AMP,70W, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VARIABL E RESOLUTION UP TO 128,000 STEPS/REV ,ENCODERLESS STALL DETECT, ACTIVE DAMPING, AND ABS DAMPING , PROVIDES FIVE OR EIGHT AMPS OF CONTINUOUS CURRENT ,STEPPER DRIVE GEMINI 10AMP...
DISCONTINUED STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
DRIVER, 2 PHASE STEPPING, 0.5-2.0A/PHASE, 20 - 35VDC, 3A, UNIPOLAR, INTELLIGENT... FREE 2 YEAR RADWELL WARRANTY
EAGLE SIGNAL Servo Products PMH127
EMMS-ST, STEPPER MOTOR, 24-48 V, 1.4 A, 0.09 NM, 6000 RPM. FREE 2 YEAR RADWELL WARRANTY
EMMS-ST, STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
FAN, 120 MM SQUARE,24 VDC, 0.32 AMP @ 7.68 WATT, 119 X 38 MM ,3-WIRE(RS). FREE 2 YEAR RADWELL WARRANTY
FANUC Servo Products A90L-0001-0509
GEARED STEPPER MOTOR, VEXTA LINE, 2 PHASE, 2.36 IN SQ FRAME SIZE, SPUR GEAR SHAFT TYPE (OFFSET), 7.2 : 1 GEAR RATIO, 6 LEAD WIRES, BIPOLAR/UNIPOLAR CONN TYPE, 1.4 AMP...
HY-SYNC, STEPPING MOTOR, 2.3 VDC, 4.6 AMPS. FREE 2 YEAR RADWELL WARRANTY
HYBRID STEPPER MOTOR ASSEMBLY,1.8DEG/STEP . FREE 2 YEAR RADWELL WARRANTY
INTELLIGENT MOTION SYSTEMS Servo Products M-2218-3.0D
INTERLINK Servo Products 79J8201
JAPAN SERVO CO LTD, KP56KM2-018, KP56KM2018, STEPPER MOTOR, 9VDC, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
KE=7.37,TR=2.2,110VA C, MTR ROTARY BE N16, PAR BE162CJ-FLCN. FREE 2 YEAR RADWELL WARRANTY
MDRIVE PLUS, EXPANDED I/O FEATURES, 2 PHASE STEPPER MOTOR, ELECTRONICS HOUSING, WIRE CRIMP STYLE CONNECTOR, RJ45 FIELD BUS CONNECTOR, NEMA 23 SIZE/57MM MOTOR, SINGLE MOTOR, 75 VDC,512 LINES/2048 EDGES. FREE...
MICROSTEP DRIVER WITH BUILT-IN CONTROLLER, 24 VDC, 5 PHASE, 0-24V, 0-50000HZ, 0.75-A, CLASS-2. FREE 2 YEAR RADWELL WARRANTY
MINIANGLE STEPPER MOTOR, 24V, 0.3 AMP. FREE 2 YEAR RADWELL WARRANTY
MOTOR ,110VAC, 60HZ, 3W, 1RPM, 1/60RPM, , . FREE 2 YEAR RADWELL WARRANTY
MOTOR ROTARY STEPPER 5VDC 340MA 8.5MH OEM. FREE 2 YEAR RADWELL WARRANTY
MOTOR STEEP 12VDC. FREE 2 YEAR RADWELL WARRANTY
MOTOR STEPPER 500PPR. FREE 2 YEAR RADWELL WARRANTY
MOTOR STEPPER AC. FREE 2 YEAR RADWELL WARRANTY
MOTOR SYNCHRO 0.34/0.31A 115/126V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR, 5 PHASE STEPPING, 60MM SQUARE, DUAL SHAFT, 1.40AMPS/PHASE, 16.6 KGF HOLDING TORQUE, INSULATION B TYPE (130C). FREE 2 YEAR RADWELL WARRANTY
MOTOR, SINGLE SHAFT, 3.1NM 1.5MG/PHASE, 85MM FRAME. FREE 2 YEAR RADWELL WARRANTY
MOTOR, STEPPER, SINGLE SHAFT, 1.8DEGREE STEP,0.191OZ/IN. FREE 2 YEAR RADWELL WARRANTY
OPTIMATION INC Servo Products STP-MTR-17048
ORIENTAL MOTOR , C6838-9212K-C4, C68389212KC4, STEPPER MOTOR, 2.8AMP, 2.57VDC, 2PH, 1.8DEG STEP. FREE 2 YEAR RADWELL WARRANTY
ORIENTAL MOTOR Servo Products PK296-01AA
OSMTEC Servo Products 23HS22-2804S1
PACIFIC SCIENTIFIC , STEPPER MOTOR, 1.8DEGREE, 3.5AMP,. FREE 2 YEAR RADWELL WARRANTY
PACIFIC SCIENTIFIC, STEPPER MOTOR, POWER MAX LI, 24-72 V. FREE 2 YEAR RADWELL WARRANTY
PHASE 0.1' STEPPING MOTOR, AVAILABLE, NEW, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT Servo Products STP-MTR-23055
SCHNEIDER ELECTRIC Servo Products LMDCE572C
SERVO MOTOR, 0.4 KW, 200 VAC, 17-BIT ABSOLUTE ENCODER, WITH KEY / OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR, 23F, 48VDC. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR, 24V, 4.6 TORQUE COSTANT, 1.5% VOLTAGE RIPPLE, ANALOG TACHOMETER. FREE 2 YEAR RADWELL WARRANTY
SERVO STEPPER MOTOR 1.8 DEG/STEP NO. 9916. FREE 2 YEAR RADWELL WARRANTY
STANDARD STEPPER MOTOR, NEMA 23 FRAME SIZE, 1.8 STEP ANGLE, 100C MAX TEMP, 1000M, OHMS AT 500VDC, @25C INSULATION RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR 1.43VDC 1.4AMP 5PHASE. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR 2-PHASE HYBRID, 3919 MNM HOLDING TORQUE, STANDARD NEMA 34 DIMENSIONS, 1.8 DEG/STEP, SINGLE SHAFT, SQUARE BODY, 22 AWG. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR CORE, 4.2V, 18 IN CABLE LENGTH, WIRE COUNT: 8, NEMA 23 HIGH TORQUE. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, 1 STACK, 8-LEAD CABLE, 1.25 VDC, 3.8AMPS, 200STEPS/REV, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, 200 STEP PER REV, 3.66V, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, HIGH TORQUE, 0.9 DEG, NEMA 17, 2-PHASE HYBRID, 400 STEPS PER REVOLUTION . FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, POWERMAX II, 1.8 IN, . FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, POWERMAX II. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR, WITH DOUBLE SHAFT, NEMA 23, HIGH TORQUE, 2-PHASE HYBRID, TERMINATED WITH 8 MOTOR LEADS, SUGGESTED REPLACEMENT FOR HT23-397D. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR / INTEGRATED, WITH CONTROLLER, 6.1 NM HOLDING TORQUE, 12-80 V, 0-5 VDC 12-BIT ANALOGUE VOLTAGE, 1024 ABSOLUTE MULTITURN ENCODER, ETHERNET IP CARD, IP65 ENCLOSURE. FREE 2 YEAR RADWELL...
STEPPER MOTOR 0.05A 200V 100HZ. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 0.7AMP 10.5V NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1.2AMP 6VDC 2PHASE 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1.4AMP .7 OHM 5PHASE.024/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1.4AMP 4V NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1/60RPM 240V 50/60HZ, SYNCHRONOUS MOTOR, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK. THIS IS...
STEPPER MOTOR 1/6RPH 220V 60HZ 3W, SYNCHRONOUS MOTOR, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK. THIS...
STEPPER MOTOR 110V 18RPH 60HZ 3W, SYNCHRONOUS MOTOR, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK. THIS...
STEPPER MOTOR 12V. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 150MA 12VDC 75OHM 4PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 2 PHASE 3.8A 1.4V 1/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 2.9VDC 3.0AMP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 240VAC 60HZ 3W 2RPM 2WIRE, SYNCHRONOUS MOTOR, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK.
STEPPER MOTOR 2PHASE HIGH TORQUE 2000CPR NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 380VAC 50HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 4.6AMP 2.3V 200STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 5PHASE 24VDC .75AMP 8OHM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 7.9AMP 35V 144W 1500RPM BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 8WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR AC. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR BIPOLAR 1500RPM 2.6AMP 170V 233W. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR DC STANDARD TORQUE W/12 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR DRIVE, ECOSTEP 100, 24VDC, 1 MALE 3 FEMALE CONNECTORS, 9PIN. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR DRIVER, 0.5-2.5AMP OUTPUT, 12-24VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR MODEL 57-83 SERIES OEM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR NEMA 17 HIGH TORQUE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR PRECISION. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR SLO-SYN 0.1AMP 120V 18RPM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR TYPE 117 RPH1/3 120VAC 60CY 2.7W. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR W/DRIVE SHAFT 5VDC 3.4W. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 0.5IN SHAFT DIA, 4BOLT MOUNT, 8WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 0.8 AMP, 6.0V. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.3AMP, 65VDC, 1500RPM, BIPOLOR SERIES. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.4AMP, 5.1V, NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.5 AMP, 4.4VDC, DISCONTINUED BY MANUFACTURER. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.68 AMP, 0.43 NM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.78A, 4.2VDC, 2.35OHM, 200 STEP/REV. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.8 DEG., UNIPOLAR, 4 PHASE, NEMA SIZE 17, 3.0KG-CM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 1.8 DEGREE / STEP, 1.2 AMP, 4 PHASE, 6.0 V. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 106 IN SINGLE SHAFT, 175 OZ-IN BIPOLAR TORQUE, 3.42 INCH LENGTH, NO ENCODER, SINKING INPUTS, PSAM24V2.7A POWER SUPPLY (SOLD SEPARATELY). FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 120 VAC, 700 OZ/IN, 25 LB RADIAL FORCE, 50 LB AXIAL FORCE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2 AMPS, 3 VDC, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2 PHASE, 1.8 DEGREE STEP ANGLE, ROUND SHAFT, 880 OZ-IN TORQUE, 6 LEAD WIRES, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2 PHASE, 2.8 A, 3.4 VDC, 56.4MM, BIPOLAR CONNECTION, 10:1 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2-PHASE , DC 12V, 0.31 AMP, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2.8AMP, 2.5VOLT,4 WIRE,F6MM SHAFT,BIPOLAR NEMA 23. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 200-230 VAC, 50/60 HZ, 1.5 A. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 23KM SERIES, HYBRID, BIPOLAR, 24 VDC, 200 STEP PER REV, 23 NEMA. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 24-48 VDC, 1 AMP, 2 PHASE, 10 W, M12 CABLE BUNDLE, BIPOLAR WINDING, SMOOTH SHAFT, SECOND SHAFT FOR ENCODER, 24 VDC INCREMENTAL ENCODER, IP43. FREE 2 YEAR RADWELL...
STEPPER MOTOR, 2450 V DC, MO = 0.50 NM, IO = 1.0 ARM, FLANGE X LENGTH = 42 MM X 48 MM, 200 INCREMENTS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 28.3 VAC, 5.8 ARMS, 0.9 NM, 11.9 VRMS / 1000 RPM, IP41. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, NEMA 17. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, 1.8DEGREE, 3.1V. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, NEMA 16, 39X39MM FRAME, 0.47A CURRENT PER PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DED/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 3 PHASE, 0.51NM, 1000RPM, NO BRAKE, WIRE CONECTOR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 3 PHASE, 230 VAC, 50/60 HZ, 2 ARMS, 4 NM, 150 VRMS, W/O BRAKE TERMINAL BOX, 12 MM SHAFT DIAMETER, 98 MM SHAFT LENGTH. FREE 2 YEAR RADWELL...
STEPPER MOTOR, 3 PHASE, 6 POLE, 24-36 VDC, W/ HOLDING BRAKE, W/O GEAR BOX, UNTAPPED SHAFT END, 2000 RPM MAXIMUM MECHANICAL SPEED, NORMAL TORQUE 2NM, IP41/54. FREE 2 YEAR RADWELL...
STEPPER MOTOR, 3.6 DEGREE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 300/360 U/MIN, 24VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 4.00 AMPS, 240 OZ-IN HOLDING TORQUE, SIZE 23, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 4.3V/PHASE, 1.9A/PHASE, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 40-42 MM LENGTH, KH SERIES, 56 MM MOUNTING SIZE, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 40-42MM LENGTH, KH SERIES, 56MM MOUNTING SIZE, 2PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5 AMP, 4.1 V, NEMA 34, SINGLE 8WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5 PHASE, 2.36 INCH (60 MM), 117 OZ-IN TORQUE, 1.4 AMP / PHASE, SINGLE SHAFT, 5 LEAD WIRE, 0.72 DEGREE STEP ANGLE, 500 STEPS / REV, 1.4 AMP,...
STEPPER MOTOR, 5 PHASE, UPK SERIES. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5-PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5.1VDC, 1.0A, 1/4IN SHAFT, . FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5.42VDC, 0.8AMP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 5.7VDC, 3.8AMP, 200STEP PER REV. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 50-54MM MOTOR LENGTH, KH SERIES, 56MM MOUNTING SIZE, 2PHASE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 65VDC, 1.75 AMP, 1500 RPM, NEMA SIZE 23, 1 STACK, STANDARD MOTOR TYPE, . FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 65VDC, 1.75AMP, 1500RPM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 86 MM, CIRCULAR 2 PHASE, COIL TYPE:BIPOLAR, TORQUE MAX:7.44N-M, CURRENT RATING:6 AMPS, 2 PHASE, RESISTANCE:450 MOHM, INDUCTANCE:3.4 MH. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, 90-130 VAC, 50-60 HZ,10.47 OZ/IN2, 3.47-6.00 AMPS, 343-400 IN-OZ, 3/8" SHAFT, NEMA 34, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, AM SERIES, 150-OZ/IN, 4 LEADS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, AMBIENT TEMPERATURE -10...50C DEGREES, RELATIVE AIR HUMIDITY 0-85%, CORROSION RESISTANC CLASSIFICATION CRC 1-LOW CORROSION STRESS, MAX SPEED 1,9401/MIN, NOMINAL MOTOR CURRENT 5A. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, BRS SERIES, 92 VAC, 5 ARMS, 62.2 VRMS, 1000 RPM, 4 NM, VT VPWM INVERTER-DUTY MOTOR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, BRS3, 3 PHASE, 6 POLE, 3000 RPM, 1.70 NM, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, CLASS B, 18:1 RATIO, 2-PHASE, SPUR GEAR / OFFSET SINGLE SHAFT, 416 OZ-IN HOLDING TORQUE, 66 OZ-IN2 ROTOR INERTIA, 6 LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, COIL TYPE: BIPOLAR, CURRENT RATING: 1AMP, NO. OF PHASES: TWO, RESISTANCE: 4.5OHM, INDUCTANCE: 1.8MH, INERTIA: 0.142OZ-IN, 200STEPS/REV, 4.5V. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, ES SERIES, NEMA 23, 2 STACKS, 170 VDC WINDING, DUAL SHAFT, SMOOTH OUTPUT SHAFT, 10 FT FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, HIGH TORQUE, D-CUT SHAFT, NEMA 34, 86X86X150MM, 1.8 DEG.200 STEPS/REV, 5.00AMP, 2 PHASE BIPOLAR, HOLDING TORQUE 13NM 1841OZ-IN. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, HIGH TORQUE, NEMA 23, 10 FEET CABLE, 2 PHASE, 8 WIRE, 22 AWG. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, HV SERIES, 34 MM FRAME SIZE, 3 STACK, SINGLE SHAFT, 10 FT ATTACHED CABLE, 5.03 AMP (PEAK / SERIES), 3.56 AMP RMS (SERIES), 10.06 AMP (PEAK / PARALLEL),...
STEPPER MOTOR, HV SERIES, FRAME SIZE 23, 1 STACK, SINGLE SHAFT, 10' ATTACHED CABLE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, HYBRID, BIPOLAR, 24 V, 200.0 STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, LINEAR ACTUATOR,5.0VDC, 1.0AMP,75LBS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, MODEL TPE, FRAME SIZE 11, METRIC, TORQUE 11, AMPS BIPOLAR, 15AMPS, 1.8 DEGREES STEP ANGLE, STANDARD FLAT FRONT SHAFT, REAR SHAFT, INTEGRAL CONNECTION, NO OPTION FEEDBACK. FREE 2...
STEPPER MOTOR, NEMA 17 FRAME, IP40, SINGLE SHAFT, 2A, 115 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, NEMA 34, 1700 BIPOLAR TOQUE, 8-LEAD WIRE, SINGEL SHAFT, 0.625 SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, NEMA SIZE 17, 0.9 DEGREE STEP ANGLE, IP50 RATED. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, NEMA SIZE 34, 3.4 AMP, 210 BIPOLAR TORQUE, 2.65 V, 6.4 INDUCTIVE PER PHASE, 6 WIRES, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, O (OCTAGONAL), STANDARD, FRAME SIZE 23, 2 STACK, 170VDC WINDING (BLACK PAINTED MOTORS), SINGLE SHAFT, STANDARD SMOOTH, REGULAR CONSTRUCTION WITH FLYING (8) LEADS-12", NO FEEDBACK. FREE 2 YEAR...
STEPPER MOTOR, PRE-ASSEMBLED ENCODER, MOUNTING PROVISIONS, OPEN KEYWAY SHAFT, 3 STCK, HEAVY-DUTY NEMA END BELL, DOUBLE-ENDED, CLASS B INSULATION, WINDING TYPE, N SERIES, SUPPLY VOLTAGE 36VDC-320VDC (72VDC), 4 LEADWIRES SERIES,...
STEPPER MOTOR, PROGRAMMABLE, MOTION CONTROL, RS-422/485, 1.8 DEGREE STEP ANGLE, IP20 PROTECTION, NEMA 23, DOUBLE STACK, 12-75 VDC, INTERNAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, ROUND BODY, 1 AMP, 5.1 VDC, SINGLE SHAFT, 2 INCH LENGTH, NEMA 23 FRAME SIZE, 6 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, ROUND SHAFT, 6 LEAD WIRES, 2 PHASE, 2 AMP, 1.8 DEGREE STEP ANGLE, 2.2 OHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SERIES EMMS-ST, 0.8 NM HOLDING TORQUE, 2720 RPM MAX., 48 VDC NOMINAL, 5 AMPS, IP54, (1370477). FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SL0-SYN MOTOR, SINGLE STACK, 6LEAD, 3.8AMP, 1.25VDC, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SLO-SYN, 2 STACKS, 60MM, NEMA 23, 6 LEADS. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SURESTEP, NEMA 17 FRAME, IP40, SINGLE SHAFT, 2 AMP, 83 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SURESTEP, NEMA 23 FRAME, IP40, SINGLE SHAFT, 2.8A, 166 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR, SYNCHRONOUS MOTOR, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK. THIS IS THE MOTOR ONLY..
STEPPER MOTOR, SYNCHRONOUS, 240 V, 1/30 RPM, 50/60 HZ, USED IN EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK.
STEPPER MOTOR, SYNCHRONOUS,SLO-SYN, 200STEPS/REV, 1.25V, 3.8AMP, 1/4IN SHAFT,. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR,2.2 VDC/ 4.6 AMP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR,3.0 A,51 MM. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR,SCREW SHAFT,24VDC,1.2AMP,I MPEDANCE PROTECTED,5WIRE,1.2 A,24 VDC. FREE 2 YEAR RADWELL WARRANTY
STEPPER SYNCHRONOUS MOTOR, 240 VAC 60 HZ, 4W, 2 RPM, FOR EAGLE SIGNAL BRAND (DANAHER) HQ9 SERIES PERCENTAGE TIMER. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR .14AMP 115VAC 60HZ 72RPM. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR .87AMP 115V. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR 200STEPS/REV 4.6AMP 2.25V. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR 2PH 1.7AMP 6.8VDC 1.8DEG. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR 3.3AMP 2.4VDC. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR 3.9AMP 1.3VDC. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR 5.3OHM 1.8IN/STEP. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR RSS 52.200.2.5 CONNECTOR 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR ZSH 87/1.200.7 CONNECTOR 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, 2 PHASE, 1.8 DEG/STEP, 2.9VDC, 2A. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, 2 PHASE, SINGLE SHAFT, ROUND SHAFT,VEXTA. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, 2-PHASE, ROUND SHAFT (NO GEARHEAD), 12 VDC, 0.71 A/PHASE, 6 LEAD WIRES, SINGLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, 2-PHASE, ROUND SHAFT, NO GEARHEAD. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, 2.6 VOLTS, 3.1 AMPS, DC HZ. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, PK SERIES, VEXTA, 2 PHASE, 1.8DEG/STEP, 3AMP, 0.75OHM, DOUBLE SHAFT, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR, ZETA SERIES, NEMA 34, WITH CABLE AND CONNECTOR, DOUBLE-STACK, 300 OZ-IN, 3/8 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTOR,24VDC/.96A/725 OHMS, LINEAR STEP MOTOR, 4 PHASE UNI-POLAR,15 DEG, 5 LEAD. FREE 2 YEAR RADWELL WARRANTY
STEPPING MOTORCUBE, W/ DEVICE NET INTERFACE, BAYSIDE GEARHEAD, 3 AMP, 24 - 48 VDC. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR ELECTRIC Servo Products M061-FD-301
SUPERIOR ELECTRIC Servo Products M062-CS09
SURESTEP STEPPER MOTOR, BRUSHLESS, 2.8 AMP, 276 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR, REQUIRES STP-EXT-XXX CABLE, IP40. FREE 2 YEAR RADWELL WARRANTY
SURESTEP STEPPER MOTOR, NEMA 17 FRAME, IP40, DUAL SHAFT, ENCODER READY, 1.7A, 61 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXT-XXX CABLE.. FREE 2 YEAR...
SURESTEP STEPPER MOTOR, NEMA 17 FRAME, IP40, SINGLE SHAFT, 1.7 A, 61 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. FREE 2 YEAR RADWELL WARRANTY
SURESTEP STEPPER MOTOR, NEMA 23 FRAME, IP40, SINGLE SHAFT, 5.6A, 286 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXTH-XXX CABLE.. FREE 2 YEAR RADWELL WARRANTY...
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 2.15A, 821 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 1288 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 800 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
SYCHRONOUS MOTOR, 1500/1800 RPM, 2 WATT, 0.15 AMP, 100V, 50/60 HZ, 1.5 µF. FREE 2 YEAR RADWELL WARRANTY
SYNCHRONOUS MOTOR, 120 VAC, 0-30 MINUTE, FOR HP5 1/3 RPM,EAGLE SIGNAL BRAND (DANAHER) PRODUCTS, RADWELL CAN REPAIR THE COMPLETE CONTROL AND HAS ALL REQUIRED SPARE PARTS IN STOCK. THIS IS...
VEXTA Servo Products PH299-02
VEXTA Servo Products PK296-02AA