STMicroelectronics, Inc. MOSFETs STP20NM60FD

Description
MOSFET N-Channel 600V 20A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 20A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4862228 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862228
MOSFETs 4862228
MOSFET N-Channel 600V 20A TO220

MOSFET N-Channel 600V 20A TO220

Supplier's Site
MOSFETs - 9208736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208736
MOSFETs 9208736
MOSFET N-Channel 600V 20A TO220

MOSFET N-Channel 600V 20A TO220

Supplier's Site
MOSFETs - 4862228P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862228P
MOSFETs 4862228P
MOSFET N-Channel 600V 20A TO220

MOSFET N-Channel 600V 20A TO220

Supplier's Site
Single FETs, MOSFETs - 497-5395-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5395-5-ND
Single FETs, MOSFETs 497-5395-5-ND
N-Channel 600V 20A (Tc) 192W (Tc) Through Hole TO-220

N-Channel 600V 20A (Tc) 192W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 20A TO-220 MOSFET Transistor
278-STP20NM60FD
600V 20A TO-220 MOSFET Transistor 278-STP20NM60FD
600V 20A N-CH TO-220 Power MOSFET, 290mR RdsOn Product overview: STP20NM60FD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FD can be used for catalog matching and distributor lookup.

600V 20A N-CH TO-220 Power MOSFET, 290mR RdsOn Product overview: STP20NM60FD from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM60FD can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FD - 026245-STP20NM60FD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FD
026245-STP20NM60FD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FD 026245-STP20NM60FD
Manufacturer: STMicroelectronics Win Source Part Number: 026245-STP20NM60FD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IPP60R165CP; STP28NM60ND; STP34NM60ND; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026245-STP20NM60FD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 290 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IPP60R165CP; STP28NM60ND; STP34NM60ND;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STP20NM60FD - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20NM60FD
Single FETs, MOSFETs STP20NM60FD
MOSFET N-CH 600V 20A TO220AB

MOSFET N-CH 600V 20A TO220AB

Supplier's Site Datasheet
Mosfet, N, To-220; Channel Type Stmicroelectronics - 26M3681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220; Channel Type Stmicroelectronics
26M3681
Mosfet, N, To-220; Channel Type Stmicroelectronics 26M3681
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:192W RoHS Compliant: Yes

MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:192W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 20 Amp

MOSFET N-Ch 600 Volt 20 Amp

Buy Now Datasheet
Transistor - 38985149 - Radwell International
Willingboro, NJ, United States
Transistor
38985149
Transistor 38985149
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NM60FD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NM60FD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NM60FD
MOSFET N-CH 600V 20A TO220AB

MOSFET N-CH 600V 20A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 4862228 4862228P 497-5395-5-ND 278-STP20NM60FD 026245-STP20NM60FD STP20NM60FD 26M3681 STP20NM60FD 38985149 STP20NM60FD
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 600V 20A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60FD Single FETs, MOSFETs Mosfet, N, To-220; Channel Type Stmicroelectronics MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Number of units in IC 1
PD 192000 milliwatts 192000 milliwatts 192000 milliwatts 192000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF3007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers