STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK60Z STW10NK60Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037097-STW10NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH15N60; STW10N95K5; STW10NK60Z; STW13NK60Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037097-STW10NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH15N60; STW10N95K5; STW10NK60Z; STW13NK60Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK60Z - 037097-STW10NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK60Z
037097-STW10NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK60Z 037097-STW10NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 037097-STW10NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH15N60; STW10N95K5; STW10NK60Z; STW13NK60Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037097-STW10NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IXFH15N60; STW10N95K5; STW10NK60Z; STW13NK60Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 4863079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4863079
MOSFETs 4863079
MOSFET N-Channel 600V 10A TO247

MOSFET N-Channel 600V 10A TO247

Supplier's Site
MOSFETs - 1686237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686237
MOSFETs 1686237
MOSFET N-Channel 600V 10A TO247

MOSFET N-Channel 600V 10A TO247

Supplier's Site
Singapore, Singapore
600V 10A MOSFET Transistor
278-STW10NK60Z
600V 10A MOSFET Transistor 278-STW10NK60Z
600V 10A N-CH MOSFET TO-247 SuperMESH Product overview: STW10NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10NK60Z can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET TO-247 SuperMESH Product overview: STW10NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3253-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3253-5-ND
Single FETs, MOSFETs 497-3253-5-ND
N-Channel 600V 10A (Tc) 156W (Tc) Through Hole TO-247-3

N-Channel 600V 10A (Tc) 156W (Tc) Through Hole TO-247-3

Buy Now Datasheet
N Channel Mosfet, 600V, 10A, To-247; Channel Type Stmicroelectronics - 73J5896 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 10A, To-247; Channel Type Stmicroelectronics
73J5896
N Channel Mosfet, 600V, 10A, To-247; Channel Type Stmicroelectronics 73J5896
N CHANNEL MOSFET, 600V, 10A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 10A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW10NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW10NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW10NK60Z
MOSFET N-CH 600V 10A TO247-3

MOSFET N-CH 600V 10A TO247-3

Supplier's Site
Transistor - 24681854 - Radwell International
Willingboro, NJ, United States
Transistor
24681854
Transistor 24681854
N CHANNEL MOSFET, 600V, 10A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.65OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 600V, 10A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.65OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 037097-STW10NK60Z 4863079 278-STW10NK60Z 497-3253-5-ND 73J5896 STW10NK60Z STW10NK60Z 24681854
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK60Z MOSFETs 600V 10A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 600V, 10A, To-247; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data