Vishay Precision Group Transistor TCST1202

Description
OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER; SENSOR OUTPUT:PHOTOTRANSIST OR; SENSOR MOUNTING:THROUGH HOLE; GAP WIDTH:3.1MM; APERTURE WIDTH:0.5MM; FORWARD CURRENT IF:60MA; REVERSE VOLTAGE VR:6V; FORWARD VOLTAGE:1.25V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER; SENSOR OUTPUT:PHOTOTRANSIST OR; SENSOR MOUNTING:THROUGH HOLE; GAP WIDTH:3.1MM; APERTURE WIDTH:0.5MM; FORWARD CURRENT IF:60MA; REVERSE VOLTAGE VR:6V; FORWARD VOLTAGE:1.25V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16366383 - Radwell International
Willingboro, NJ, United States
Transistor
16366383
Transistor 16366383
OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER; SENSOR OUTPUT:PHOTOTRANSIST OR; SENSOR MOUNTING:THROUGH HOLE; GAP WIDTH:3.1MM; APERTURE WIDTH:0.5MM; FORWARD CURRENT IF:60MA; REVERSE VOLTAGE VR:6V; FORWARD VOLTAGE:1.25V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER; SENSOR OUTPUT:PHOTOTRANSISTOR; SENSOR MOUNTING:THROUGH HOLE; GAP WIDTH:3.1MM; APERTURE WIDTH:0.5MM; FORWARD CURRENT IF:60MA; REVERSE VOLTAGE VR:6V; FORWARD VOLTAGE:1.25V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16366383
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details