Radwell International Datasheets for Backflow Preventers
Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber.
Backflow Preventers: Learn more
| Product Name | Notes |
|---|---|
| 1/2 IN LEAD FREE DOUBLE CHECK VALVE BACKFLOW PREVENTER ASSEMBLY, QUARTER TURN SHUTOFF, SINGLE TOP ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 INCH BRONZE DUAL CHECK VALVE BACKFLOW PREVENTER, INTERMEDIATE ATMOSPHERIC VENT, FEMALE UNION INLET/OUTLET CONNECTION, VIEGA PROPRESS ADAPTORS. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 TO 1 IN BACKFLOW REPAIR KIT, FIRST CHECK RUBBER PARTS KIT, 009. FREE 2 YEAR RADWELL WARRANTY | |
| BACKFLOW PREVENTER 3/4INCH W/VENT. FREE 2 YEAR RADWELL WARRANTY | |
| BACKFLOW PREVENTER, 3/4 IN FNPT, CAST BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BACKFLOW PREVENTER, DOUBLE CHECK VALVE, W/ BALL VALVES & SAE TESTCOCKS, 1-INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED PRECISION REGULATOR/MODULAR STYLE, WITHOUT BACKFLOW FUNCTION, BODY SIZE 20, 1/8 PORT SIZE, SET PRESSURE: 0.008 TO .6 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKFLOW KIT, REDUCED PRESSURE ZONE RUBBER PARTS, SERIES RK-909, INCLUDES:, DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE DIAPHRAGM, RELIEF VALVE O-RINGS, PISTON O-RINGS, COVER O-RINGS, LUBRICANT, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC REGULATOR, AR MASS PRO, BODY SIZE 20, NPT THREAD, 1/8 PORT SIZE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB, W/ BRACKET, W/O BACKFLOW,... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR WITH BACKFLOW PROTECTION, NPT, 3/8 IN, WITH BRACKET, ROUND TYPE PRESSURE GAUGE, RIGHT TO LEFT FLOW, PROOF PRESSURE 1.5 MPA, MAXIMUM PRESSURE 1.0 MPA, PRESSURE RANGE... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MODULAR TYPE, BACKFLOW MECHANISM, 1/4 INCH PORT SIZE, 0.05 TO 0.7 MPA SET PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RK 909M1-RT1-1/4-2, COMPLETE PARTS KIT FOR 1-1/4" THRU 2" 909 WATTS BACKFLOW PREVENTER, INCLUDES: THE RELIEF VALVE & THE CHECK VALVES: DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE... | |
| DOUBLE CHECK BACKFLOW PERVENTER, 3/4 INCH SIZE, CAST BRONZE BODY, 175 PSI MAX WATER, 180 F MAX TEMP, 350 PSI MAX HYDROSTATIC TEST PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CHECK VALVE ASSEMBLY, BACKFLOW PREVENTER, 1/2" MODEL 760. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CHECK VALVE, WITH INTERMEDIATE ATMOSPHERIC VENT, BACKFLOW PREVENTER, MAX BACKFLOW TEMPERATURE: 250 DEGREES FARENHEIT, 175 MAX PSI, 1/2 INCH VALVE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 20 INCH BODY SIZE, W/ BACKFLOW FUNCTION, THREAD TYPE NPT, 1/4 INCH PORT SIZE, SQUARE EMBEDDED TYPE PRESSURE GAUGE W/ LIMIT INDICATOR, 0 - 150 MPA. FREE 2... | |
| FILTER REGULATOR, AW MASS PRO, MODULAR TYPE, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY SIZE 30, WITHOUT BACKFLOW FUNCTION, NPT, 3/8 PORT SIZE, POLYCARBONATE BOWL, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, HIGH PRESSURE, BACKFLOW FUNCTION, 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE, AW SERIES, 3/4INCH, W/ BACKFLOW FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR, WITH BACKFLOW FUNCTION, SIZE 30, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WITH BACKFLOW FUNCTION, 125 PSI MAX SET PRESSURE, 1/4 INCH NPT PORT, EMBEDDED PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, WITH BACKFLOW FUNCTION, EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR. AW SERIES, SIZE 40, WITH BACKFLOW FUNCTION, 3/4 INCH NPT, RIGHT TO LEFT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FIRST CHECK VALVE KIT 6IN BACKFLOW PREVENTER. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, VALVE, VV5Q51/55 MANIFOLD, NO SIZE RATING, MODULAR TYPE REGULATOR, OPTI EMBEDDED PRESSURE GAUGE, AVAILABLE W/ BUILT-IN BACKFLOW MECHANISM, KNOB IS MADE OF OZONE RESISTANT RUBBER MAT (HNBR), 6... | |
| MODULAR TYPE REGULATOR, SERIES AR, BACKFLOW FUNCTION, BODY SIZE 20, 1/4 NPT PORT SIZE, IMPERIAL UNITS, REPLACES AR20-N02-Z. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR TYPE REGULATOR, WITH BACKFLOW FUNCTION, NPT THREAD, 1/4 INCH PORT, 7-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, AR-B SERIES, BODY SIZE 40, W/O BACKFLOW FUNCTION, NPT THREAD, 3/8IN PORT SIZE, .05 TO .85 MPA SETTING, RELIEVING TYPE, LEFT TO RIGHT FLOW DIRECTION, DOWNWARD KNOB, PSI... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 10, WITHOUT BACKFLOW, METRIC THREAD, M5 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 10, WITHOUT BACKFLOW, METRIC THREAD, M5 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 10, WITHOUT BACKFLOW, METRIC THREAD, M5 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 10, WITHOUT BACKFLOW, METRIC THREAD, M5 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/4 PORT SIZE, WITH BRACKET, ROUND TYPE PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/4 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITH BACKFLOW, RC THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, G THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, G THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, NPN OUTPUT / BOTTOM ENTRY WIRING, 0.05-0.85 MPA,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.02-0.2 MPA, NON-RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, RIGHT TO LEFT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, RC THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 25, WITH BACKFLOW, RC THREAD, 1/4 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 25, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 25, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 25, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 25, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, NON-RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, G THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, PNP OUTPUT / BOTTOM ENTRY WIRING, 0.05-0.85 MPA,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, PNP OUTPUT / TOP ENTRY WIRING, 0.05-0.85 MPA,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, RC THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITH BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 60, WITH BACKFLOW, G THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 60, WITHOUT BACKFLOW, NPT THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,... | |
| PRESSURE BACKFLOW PREVENTER, 175PSI, 12BAR, 2IN INLET, 2IN OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AIR, 3/8 INCH RC, BACKFLOW FUNCTION, GAUGE, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR MASS PRO, 1 INCH PORT, WITHOUT BACKFLOW FUNCTION, THREAD TYPE G, WITHOUT MOUNTING OPTION, SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), 0.05-0.85 MPA SETTINGS, RELIEVING TYPE EXHAUST,... | |
| REGULATOR, AR MASS PRO, MODULAR, BACKFLOW FUNCTION, 1/8" NPT, SET NUT FOR PANEL FITTING, (REPLACES AR20K-N01H-Z). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR SERIES, SIZE 20 WITH BACKFLOW FUNCTION, 1/8 INCH PORT, WITH BRACKET, ROUND TYPE PRESSURE GAUGE, NON-RELEIVING TYPE, RIGHT TO LEFT FLOW DIRECTION, UPWARD KNOB. FREE 2 YEAR RADWELL... | |
| REGULATOR, BODY SIZE 20, WITH BACKFLOW FUNCTION, 1/8 NPT, 7-60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR , 1/4 PORT SIZE , BACKFLOW FUNCTION , SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR) , 0.02 TO 0.2 MPA SETTING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR TYPE REGULATOR, 3-30 PSI, OPTIONAL EMBEDDED PRESSURE GAUGE, AVAILABLE WITH BUILT-IN BACKFLOW MECHANISM, KNOB IS MADE OF OZONE RESISTANT RUBBER MATERIAL, IMPROVED RELIEF SENSITIVITY, 6 SIZES. FREE 2... | |
| REGULATOR, MODULAR, WITHOUT BACKFLOW FUNCTION, BODY SIZE 40, M5 THREAD, 3/8 INCH PORT, WITH BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH BACKFLOW FUNCTION, STANDARD, AIR, [INCLUDED] RELIEF EXHAUST MECHANISM, IMPROVED RELIEF SENSITIVITY, RC NPT OR G(PF) THREADS, KNOB IS MADE OF OZONE RESISTANT RUBBER MATERIAL (HNBR). FREE 2 YEAR... | |
| SERIES AR, REGULATOR, SIZE 20 BODY, WITHOUT BACKFLOW FUNCTION, 1/4 RC PORT SIZE, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AR, REGULATOR, WITH BACKFLOW FUNCTION, MODULAR TYPE, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AR, REGULATOR, WITH BACKFLOW FUNCTION, MODULAR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics AR10-M5H | |
| SMC Pneumatics AR20-N02-Z-B | |
| SMC Pneumatics AR20-N02-Z | |
| SMC Pneumatics AR20-N02E-1RZ | |
| SMC Pneumatics AR30-N03-Z | |
| SMC Pneumatics AR40-N04-Z | |
| SMC Pneumatics AW30-F03-B | |
| VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. |