Radwell International Datasheets for Line Drivers
Line drivers extend the transmission distance between terminals or computers connected along private lines or networks.
Line Drivers: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) BUFFER/LINE DRIV, INVERTING, SOIC-16, LOGIC FAMILY / BASE NUMBER 74HC366, LOGIC DEVICE TYPE BUFFER / LINE DRIVER, INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 16PINS, SUPPLY VOLTAGE MIN... | |
| (PRICE/TC), BUFFER/DRIVER, NON-INVERTING, SSOP-14; LOGIC FAMILY / BASE NUMBER:74LS07; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC... | |
| BUFFER/DRIVER IC, OCTAL, SSOP-20, LOGIC FAMILY / BASE NUMBER:74LV244, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SSOP, NO. OF PINS:20PINS,SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC... | |
| BUFFER/LINE DRIV, NON-INVERTING, SOIC-20; LOGIC FAMILY / BASE NUMBER:74AHCT244; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGICROHS... | |
| BUFFER/LINE DRIVER, NON INVERTING, DIP; LOGIC FAMILY / BASE NUMBER:74ALS760; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; | |
| BUFFERS & LINE DRIVER, DUAL LINE RECEIVER, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFERS & LINE DRIVERS, OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL LINE DRIVER, INPUT: 5.5 V, OUTPUT: 7 V, SUPPLY: 8 V, PACKAGE: PDIP, OPERATING TEMPERATURE: 0 TO 70ºC, QUAD, 16 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 16BIT BUFFER/DRIVER, 74ABT16244; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ABT16244; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC... | |
| IC, LINE DRIVER, 1 FUNC, 28 DRIVER, PDSO56. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE DRIVER, 4 FUNC, 4 DRIVER, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OCTAL BUFFER, LINE DRIVER, SMD; LOGIC FAMILY / BASE NUMBER:74ALS541; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE... | |
| INTEGRATED CIRCUIT, LINE DRIVER, QUAD DIFF, 4 INPUT/OUTPUT, INVERTING, SOIC-16-NARROW. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 1 FUNC, 4 DRIVER, CMOS, TSSOP-56. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 2 FUNC, 2 DRIVER, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, BICMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, BICMOS, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, BIMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, CMOS, TSSOP-48. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4 FUNC, 4 DRIVER, CMOS, TSSOP-56. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, 4.5-12.6 V, 500 UA, 20 KB/S, LEVEL OUTPUT CURRENT: - 45- 45 MA, 4 INPUT, 4 OUTPUT, SMD/SMT, SOIC-14, NON-INVERTING, QUAD, CMOS . FREE 2 YEAR RADWELL WARRANTY... | |
| LINE DRIVER, QUAD, DIFFERENTIAL, 16 PIN, PLASTIC DIP. FREE 2 YEAR RADWELL WARRANTY | |
| LINE DRIVER, RS485, 10MBPS, SOIC-20; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:20PINS; OPERATING ROHS COMPLIANT:... | |
| QUAD BUFFER / LINE DRIVER, TRISTATE, SOIC-14, LOGIC FAMILY / BASE NUMBER 74LVC126, LOGIC DEVICE TYPE BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS,... | |
| RS-485 INTERFACE IC, QUADRUPLE DIFFERENTIAL LINE DRIVER, SOIC-20. FREE 2 YEAR RADWELL WARRANTY |