STMicroelectronics, Inc. Transistor TDE1798DP

Description
POWER SWITCH, 1 CHANNEL, 500MA, DIP-8; POWER LOAD SWITCH TYPE:-; INPUT VOLTAGE:50MV; CURRENT LIMIT:1.3A; ON STATE RESISTANCE:-; DISTRIBUTION SWITCH CASE STYLE:DIP; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; NO. OF OUTPUTS:1OUTPUTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SWITCH, 1 CHANNEL, 500MA, DIP-8; POWER LOAD SWITCH TYPE:-; INPUT VOLTAGE:50MV; CURRENT LIMIT:1.3A; ON STATE RESISTANCE:-; DISTRIBUTION SWITCH CASE STYLE:DIP; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; NO. OF OUTPUTS:1OUTPUTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16478226 - Radwell International
Willingboro, NJ, United States
Transistor
16478226
Transistor 16478226
POWER SWITCH, 1 CHANNEL, 500MA, DIP-8; POWER LOAD SWITCH TYPE:-; INPUT VOLTAGE:50MV; CURRENT LIMIT:1.3A; ON STATE RESISTANCE:-; DISTRIBUTION SWITCH CASE STYLE:DIP; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; NO. OF OUTPUTS:1OUTPUTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SWITCH, 1 CHANNEL, 500MA, DIP-8; POWER LOAD SWITCH TYPE:-; INPUT VOLTAGE:50MV; CURRENT LIMIT:1.3A; ON STATE RESISTANCE:-; DISTRIBUTION SWITCH CASE STYLE:DIP; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; NO. OF OUTPUTS:1OUTPUTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16478226
Product Name Transistor
Unlock Full Specs
to access all available technical data