STMicroelectronics, Inc. Single FETs, MOSFETs STF9NK90Z

Description
N-Channel 900V 8A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 900V 8A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19652-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19652-ND
Single FETs, MOSFETs 497-19652-ND
N-Channel 900V 8A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 900V 8A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
900V 8A MOSFET Transistor
278-STF9NK90Z
900V 8A MOSFET Transistor 278-STF9NK90Z
900V N-CH MOSFET, 8A, 1.3R Rds(on), TO-220FP Product overview: STF9NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF9NK90Z can be used for catalog matching and distributor lookup.

900V N-CH MOSFET, 8A, 1.3R Rds(on), TO-220FP Product overview: STF9NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF9NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK90Z - 090809-STF9NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK90Z
090809-STF9NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK90Z 090809-STF9NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 090809-STF9NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: STF9NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2115pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): 2SK3799; TK9A90E,S4X; 2SK3799(MURATA,Q); 2SK3799(Q,M); Introduction Date: September 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090809-STF9NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: STF9NK90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2115pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): 2SK3799; TK9A90E,S4X; 2SK3799(MURATA,Q); 2SK3799(Q,M);
Introduction Date: September 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 38965106 - Radwell International
Willingboro, NJ, United States
Transistor
38965106
Transistor 38965106
MOSFET, N CHANNEL, 900V, 8A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:3.6A; ON RESISTANCE RDS(ON):1.1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 900V, 8A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:3.6A; ON RESISTANCE RDS(ON):1.1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 900V-1.1ohms Zener SuperMESH 8A

MOSFET N-Ch, 900V-1.1ohms Zener SuperMESH 8A

Buy Now Datasheet
STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V - 761-STF9NK90Z - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V
761-STF9NK90Z
STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V 761-STF9NK90Z
STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V

STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V

Supplier's Site
Mosfet, N Channel, 900V, 8A, To-220Fp; Channel Type Stmicroelectronics - 33R1215 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 8A, To-220Fp; Channel Type Stmicroelectronics
33R1215
Mosfet, N Channel, 900V, 8A, To-220Fp; Channel Type Stmicroelectronics 33R1215
MOSFET, N CHANNEL, 900V, 8A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:3.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 8A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:3.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF9NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF9NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF9NK90Z
N-channel 900 V, 1.1 Ohm typ., 8

N-channel 900 V, 1.1 Ohm typ., 8

Supplier's Site
Single FETs, MOSFETs - STF9NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF9NK90Z
Single FETs, MOSFETs STF9NK90Z
MOSFET N-CH 900V 8A TO220FP

MOSFET N-CH 900V 8A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-19652-ND 278-STF9NK90Z 090809-STF9NK90Z 38965106 STF9NK90Z 761-STF9NK90Z 33R1215 STF9NK90Z STF9NK90Z
Product Name Single FETs, MOSFETs 900V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF9NK90Z Transistor MOSFET STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V Mosfet, N Channel, 900V, 8A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 900 volts 900 volts 900 volts
Unlock Full Specs
to access all available technical data