N-Channel 800V 2.5A (Tc) 70W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 092163-STP3NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
800V N-CH MOSFET, 2.5A, 4.5R RdsOn, TO-220 Product overview: STP3NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK80Z can be used for catalog matching and distributor lookup.
MOSFET N-Ch 800V 2.5A SuperMESH TO220
MOSFET N-Ch 800V 2.5A SuperMESH TO220
N-channel 800 V, 3.8 Ohm typ., 2
MOSFET N-CH 800V 2.5A TO220AB
MOSFET, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:2.5A, ON RESISTANCE RDS(ON):4.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, POWER DISSIPATION PD:70W, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-Ch 800 Volt 2.5A Zener SuperMESH
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:70W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-4379-5-ND | 092163-STP3NK80Z | 278-STP3NK80Z | 6875370 | STP3NK80Z | STP3NK80Z | 26199236 | STP3NK80Z | 38K7925 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK80Z | 800V 2.5A TO-220 MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor | MOSFET | Mosfet, N, To-220; Channel Type Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | |||
| V(BR)DSS | 800 volts | 800 volts | |||||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |