ISOCOM, Inc. Transistor TIL196

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:20%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:20%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 32409764 - Radwell International
Willingboro, NJ, United States
Transistor
32409764
Transistor 32409764
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:20%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:20%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 32409764
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details