onsemi TRANSISTORS - Transistors (BJT) - Single - TIP102 TIP102

Description
Manufacturer: ON Semiconductor Win Source Part Number: 032174-TIP102 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 032174-TIP102 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP102 - 032174-TIP102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP102
032174-TIP102
TRANSISTORS - Transistors (BJT) - Single - TIP102 032174-TIP102
Manufacturer: ON Semiconductor Win Source Part Number: 032174-TIP102 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2.5V @ 80mA, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032174-TIP102
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 80mA, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TIP102OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP102OS-ND
Single Bipolar Transistors TIP102OS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 2W Through Hole TO-220

Buy Now Datasheet
TRANS NPN DARL 100V 8A TO220AB - 598-TIP102 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 100V 8A TO220AB
598-TIP102
TRANS NPN DARL 100V 8A TO220AB 598-TIP102
TRANS NPN DARL 100V 8A TO220AB

TRANS NPN DARL 100V 8A TO220AB

Supplier's Site
Transistor - 16132656 - Radwell International
Willingboro, NJ, United States
Transistor
16132656
Transistor 16132656
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Radwell International
Product Category Transistors Transistors Transistors RF Transistors
Product Number 032174-TIP102 TIP102OS-ND 598-TIP102 16132656
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP102 Single Bipolar Transistors TRANS NPN DARL 100V 8A TO220AB Transistor
Polarity NPN; NPN - Darlington NPN NPN; NPN
Unlock Full Specs
to access all available technical data