MOSFET P-CHANNEL 30V 5.3A 8SOP Product overview: TSM9435CS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM9435CS RLG can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, IC, P-CHANNEL, 30V, 5.3A, 5.3W, SURFACE MOUNT, 8-SOP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-TSM9435CS RLG | 223363156 |
| Product Name | P-Channel 30V 5.3A MOSFET Transistor | Transistor |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| PD | 2500 milliwatts |