STMicroelectronics, Inc. N-Channel 3.4A 800V 1.9ohm MOSFET Transistor STP6NA80FI

Description
3.4A, 800V, 1.9ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT220, 3 PIN Product overview: STP6NA80FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.4A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 800V, 1.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NA80FI can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.4A, 800V, 1.9ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT220, 3 PIN Product overview: STP6NA80FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.4A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 800V, 1.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NA80FI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel 3.4A 800V 1.9ohm MOSFET Transistor
278-STP6NA80FI
N-Channel 3.4A 800V 1.9ohm MOSFET Transistor 278-STP6NA80FI
3.4A, 800V, 1.9ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT220, 3 PIN Product overview: STP6NA80FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.4A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 800V, 1.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NA80FI can be used for catalog matching and distributor lookup.

3.4A, 800V, 1.9ohm, N-CHANNEL, Si, POWER, MOSFET, ISOWATT220, 3 PIN Product overview: STP6NA80FI from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.4A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 800V, 1.9ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NA80FI can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 85671636 - Radwell International
Willingboro, NJ, United States
Transistor
85671636
Transistor 85671636
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.4A I(D), 800V, 1.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, ISOWATT220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.4A I(D), 800V, 1.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, ISOWATT220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP6NA80FI 85671636
Product Name N-Channel 3.4A 800V 1.9ohm MOSFET Transistor Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
15W, 30-1215 MHz, GaN RF Input-Matched Transistor - QPD1000A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1215 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details