STMicroelectronics, Inc. 100V 25A DPAK MOSFET Transistor STD25NF10T4

Description
N-Ch MOSFET, 100V, 25A, 38mR RdsOn, DPAK Product overview: STD25NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 100V, 25A, 38mR RdsOn, DPAK Product overview: STD25NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 25A DPAK MOSFET Transistor
278-STD25NF10T4
100V 25A DPAK MOSFET Transistor 278-STD25NF10T4
N-Ch MOSFET, 100V, 25A, 38mR RdsOn, DPAK Product overview: STD25NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10T4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 25A, 38mR RdsOn, DPAK Product overview: STD25NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 151916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151916
MOSFETs 151916
Nchannel MOSFET highcurr power switch

Nchannel MOSFET highcurr power switch

Supplier's Site
MOSFETs - 151917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151917
MOSFETs 151917
Nchannel MOSFET highcurr power switch

Nchannel MOSFET highcurr power switch

Supplier's Site
MOSFETs - 151917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151917P
MOSFETs 151917P
Nchannel MOSFET highcurr power switch

Nchannel MOSFET highcurr power switch

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10T4 - 031126-STD25NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10T4
031126-STD25NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10T4 031126-STD25NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031126-STD25NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Family Name: STD25NF10T4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): NVD6415ANLT4G-VF01; IRFR3411TRR; NVD6495NLT4G-VF01; NVD6415ANLT4G; Introduction Date: October 27, 2000 ECCN: EAR99 Country of Origin: China, Italy, Malta, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031126-STD25NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Family Name: STD25NF10T4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): NVD6415ANLT4G-VF01; IRFR3411TRR; NVD6495NLT4G-VF01; NVD6415ANLT4G;
Introduction Date: October 27, 2000
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7962-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7962-1-ND
Single FETs, MOSFETs 497-7962-1-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7962-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7962-2-ND
Single FETs, MOSFETs 497-7962-2-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7962-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7962-6-ND
Single FETs, MOSFETs 497-7962-6-ND
N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, N Channel, 100V, 25A, Dpak; Channel Type Stmicroelectronics - 33R1152 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 25A, Dpak; Channel Type Stmicroelectronics
33R1152
Mosfet, N Channel, 100V, 25A, Dpak; Channel Type Stmicroelectronics 33R1152
MOSFET, N CHANNEL, 100V, 25A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 25A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD25NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD25NF10T4
Single FETs, MOSFETs STD25NF10T4
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site Datasheet
Transistor - 38972641 - Radwell International
Willingboro, NJ, United States
Transistor
38972641
Transistor 38972641
(PRICE/TC) MOSFET, N CHANNEL, 100V, 25A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:12.5A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 100V, 25A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:12.5A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD25NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD25NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD25NF10T4
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 25 Amp

MOSFET N-Ch 100 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD25NF10T4 151916 031126-STD25NF10T4 497-7962-1-ND 33R1152 STD25NF10T4 38972641 STD25NF10T4 STD25NF10T4
Product Name 100V 25A DPAK MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF10T4 Single FETs, MOSFETs Mosfet, N Channel, 100V, 25A, Dpak; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data