STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NB100 STW8NB100

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1104066-STW8NB100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: STW8NB100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): APT1001R1BN; TSM9N90CN C0; APT1001R3BN; IXFR14N100Q2; APT9M100B; STW7NA100; STW12NK95Z; Introduction Date: March 15, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1104066-STW8NB100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: STW8NB100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): APT1001R1BN; TSM9N90CN C0; APT1001R3BN; IXFR14N100Q2; APT9M100B; STW7NA100; STW12NK95Z; Introduction Date: March 15, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NB100 - 1104066-STW8NB100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NB100
1104066-STW8NB100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NB100 1104066-STW8NB100
Manufacturer: STMicroelectronics Win Source Part Number: 1104066-STW8NB100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: STW8NB100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.45 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): APT1001R1BN; TSM9N90CN C0; APT1001R3BN; IXFR14N100Q2; APT9M100B; STW7NA100; STW12NK95Z; Introduction Date: March 15, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1104066-STW8NB100
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: STW8NB100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.45 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): APT1001R1BN; TSM9N90CN C0; APT1001R3BN; IXFR14N100Q2; APT9M100B; STW7NA100; STW12NK95Z;
Introduction Date: March 15, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-2646-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2646-5-ND
Single FETs, MOSFETs 497-2646-5-ND
N-Channel 1000V 7.3A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 1000V 7.3A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW8NB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW8NB100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW8NB100
MOSFET N-CH 1000V 7.3A TO247-3

MOSFET N-CH 1000V 7.3A TO247-3

Supplier's Site
Transistor - 87480065 - Radwell International
Willingboro, NJ, United States
Transistor
87480065
Transistor 87480065
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 1000V, 1.45OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 1000V, 1.45OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 1104066-STW8NB100 497-2646-5-ND STW8NB100 87480065
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8NB100 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts
PD 190000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details