STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26NM50 STW26NM50

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212432-STW26NM50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 120 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212432-STW26NM50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 120 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26NM50 - 212432-STW26NM50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26NM50
212432-STW26NM50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26NM50 212432-STW26NM50
Manufacturer: STMicroelectronics Win Source Part Number: 212432-STW26NM50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 120 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 212432-STW26NM50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 313W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 120 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
500V 30A MOSFET Transistor
278-STW26NM50
500V 30A MOSFET Transistor 278-STW26NM50
500V 30A N-CH MOSFET TO-247 120mR MDmesh Product overview: STW26NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26NM50 can be used for catalog matching and distributor lookup.

500V 30A N-CH MOSFET TO-247 120mR MDmesh Product overview: STW26NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26NM50 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3264-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3264-5-ND
Single FETs, MOSFETs 497-3264-5-ND
N-Channel 500V 30A (Tc) 313W (Tc) Through Hole TO-247-3

N-Channel 500V 30A (Tc) 313W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW26NM50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW26NM50
Single FETs, MOSFETs STW26NM50
MOSFET N-CH 500V 30A TO247-3

MOSFET N-CH 500V 30A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 30 Amp

MOSFET N-Ch 500 Volt 30 Amp

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.1Ohm;ID30A;TO-247;PD 313W;VGS +/-30V;gFS 20S
70014113
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.1Ohm;ID30A;TO-247;PD 313W;VGS +/-30V;gFS 20S 70014113
MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.1Ohm;ID30A;TO-247; PD 313W;VGS +/-30V;gFS 20S

MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.1Ohm;ID30A;TO-247;PD 313W;VGS +/-30V;gFS 20S

Supplier's Site
Transistor - 16478037 - Radwell International
Willingboro, NJ, United States
Transistor
16478037
Transistor 16478037
MOSFET TRANSISTOR, N CHANNEL, 30 A, 500 V, 120 MOHM, 10 V, 4 V ROHS COMPLIANT: NO, TO-247. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 30 A, 500 V, 120 MOHM, 10 V, 4 V ROHS COMPLIANT: NO, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW26NM50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW26NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW26NM50
MOSFET N-CH 500V 30A TO247-3

MOSFET N-CH 500V 30A TO247-3

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 500 V, 120 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 59M2219 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 500 V, 120 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
59M2219
Mosfet Transistor, N Channel, 30 A, 500 V, 120 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 59M2219
MOSFET Transistor, N Channel, 30 A, 500 V, 120 mohm, 10 V, 4 V RoHS Compliant: No

MOSFET Transistor, N Channel, 30 A, 500 V, 120 mohm, 10 V, 4 V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212432-STW26NM50 278-STW26NM50 497-3264-5-ND STW26NM50 STW26NM50 70014113 16478037 STW26NM50 59M2219
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26NM50 500V 30A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET;N-Ch;VDSS 500V;RDS(ON) 0.1Ohm;ID30A;TO-247;PD 313W;VGS +/-30V;gFS 20S Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 30 A, 500 V, 120 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts 500 volts
PD 313000 milliwatts 313000 milliwatts 313000 milliwatts 313000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 10V TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRFS8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers