onsemi Single Bipolar Transistors TIP147G

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP147GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP147GOS-ND
Single Bipolar Transistors TIP147GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3

Buy Now Datasheet
Darlington Pairs - 1452831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1452831
Darlington Pairs 1452831
Darlington PNP 100V 10A 125W TO247

Darlington PNP 100V 10A 125W TO247

Supplier's Site
Singapore, Singapore
100V 10A Bipolar Transistor
276-TIP147G
100V 10A Bipolar Transistor 276-TIP147G
PNP Darlington Transistor 100V 10A TO-247 Product overview: TIP147G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147G can be used for catalog matching and distributor lookup.

PNP Darlington Transistor 100V 10A TO-247 Product overview: TIP147G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BIP T0218 PNP 10A 100V - 70100086 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0218 PNP 10A 100V
70100086
BIP T0218 PNP 10A 100V 70100086
BIP T0218 PNP 10A 100V

BIP T0218 PNP 10A 100V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP147G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP147G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP147G
TRANS PNP DARL 100V 10A TO247-3

TRANS PNP DARL 100V 10A TO247-3

Supplier's Site
Darlington Transistors BIP PNP 10A 100V - 598-TIP147G - Utmel Electronic Limited
Hong Kong, China
Darlington Transistors BIP PNP 10A 100V
598-TIP147G
Darlington Transistors BIP PNP 10A 100V 598-TIP147G
Darlington Transistors BIP PNP 10A 100V

Darlington Transistors BIP PNP 10A 100V

Supplier's Site
Transistor - 18730861 - Radwell International
Willingboro, NJ, United States
Transistor
18730861
Transistor 18730861
BIPOLAR TRANSISTOR, PNP, -100V, TO-247, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 125W, DC COLLECTOR CURRENT 10A, DC CURRENT GAIN HFE 1000HFE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -100V, TO-247, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 125W, DC COLLECTOR CURRENT 10A, DC CURRENT GAIN HFE 1000HFE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP147G
Darlington Transistors TIP147G
Darlington Transistors BIP PNP 10A 100V

Darlington Transistors BIP PNP 10A 100V

Buy Now Datasheet
Transistor, Bipol, Pnp, 100V, To-247-3; Transistor Polarity Onsemi - 82Y7303 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 100V, To-247-3; Transistor Polarity Onsemi
82Y7303
Transistor, Bipol, Pnp, 100V, To-247-3; Transistor Polarity Onsemi 82Y7303
TRANSISTOR, BIPOL, PNP, 100V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:-10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 100V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:-10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - TIP147G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP147G
Single Bipolar Transistors TIP147G
TRANS PNP DARL 100V 10A TO247-3

TRANS PNP DARL 100V 10A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors RF Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number TIP147GOS-ND 1452831 276-TIP147G 70100086 TIP147G 598-TIP147G 18730861 TIP147G 82Y7303 TIP147G
Product Name Single Bipolar Transistors Darlington Pairs 100V 10A Bipolar Transistor BIP T0218 PNP 10A 100V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors BIP PNP 10A 100V Transistor Darlington Transistors Transistor, Bipol, Pnp, 100V, To-247-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP; PNP PNP PNP - Darlington; PNP
Package Type TO-247; TO-247-3 TO-247; To-247 SOT-93 (TO-218) TO-3; TO-247 TO-247; TO-247-3
Number of units in IC 1 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data