Manufacturer: STMicroelectronics
Win Source Part Number: 129324-STB15N80K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: STB15N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 375 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): IPB80R290C3AATMA1; SPB17N80C3T; SPB17N80C3NT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
800V 14A N-CH Power MOSFET D2PAK SMT Product overview: STB15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB15N80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 14A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 800V 14A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 800V 14A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
MOSFET, N-CH, 800V, 14A, 190W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET, N-CH, 800V, 14A, 190W, TO-263. FREE 2 YEAR RADWELL WARRANTY
MOSFET N CH 800V 14A D2PAK
MOSFET N-Ch 800V 0.3Ohm typ MDmesh K5 14A
MOSFET N CH 800V 14A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 129324-STB15N80K5 | 278-STB15N80K5 | 497-13423-2-ND | 07AH6945 | 110235752 | STB15N80K5 | STB15N80K5 | STB15N80K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB15N80K5 | 800V 14A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 14A, 190W, To-263; Transistor Polarity Stmicroelectronics | Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 800 volts | 800 volts | 800 volts | |||||
| PD | 190000 milliwatts | 190000 milliwatts | 190000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263; TO-252 (DPAK) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 32 nC @ 10 V |