Bipolar (BJT) Transistor NPN 60V 1A 3MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1267426-TIP29AG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: TIP29A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 125mA, 1A
Current - Collector Cutoff (Maximum): 300μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 1A, 4V
Alternative Parts (Cross-Reference): TIP29A; TIP29A Lead Free; TIP29A;
Introduction Date: June 05, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Audio
NPN BJT Power Transistor, 60V, 1A, TO-220 Product overview: TIP29AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29AG can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A TO220
POWER BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 1A 60V 30W NPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | TIP29AGOS-ND | 1267426-TIP29AG | 276-TIP29AG | TIP29AG | 18700980 | TIP29AG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP29AG | 60V 1A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Power Gain | 15 dB |