Bipolar (BJT) Transistor NPN 100V 1A 2W Through Hole TO-220
NPN power transistor,TIP29C 3A TO-220
NPN power transistor,TIP29C 3A TO-220
NPN BJT 100V 1A TO-220 Transistor Product overview: TIP29C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29C can be used for catalog matching and distributor lookup.
POWER TRANSISTOR, NPN, 100V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:75HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:30W; DC Collector Current:1A; DC Current Gain hFE:75hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: Yes
TRANS NPN 100V 1A TO220
Bipolar Transistors - BJT NPN Gen Pur Power
TRANSISTOR NPN 100V 1A, TO-220
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2611-5-ND | 4859711 | 276-TIP29C | 16478301 | 34X3389 | TIP29C | TIP29C | 70013794 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | 100V 1A TO-220 Bipolar Transistor | Transistor | Transistor, Npn, To-220; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | TRANSISTOR NPN 100V 1A, TO-220 |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-3; TO-220 | TO-220 | ||||
| Number of units in IC | 1 | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |