Radwell International Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
| Product Name | Notes |
|---|---|
| ACTUATOR, SQUARE, KEYLOCK SWITCH; FOR USE WITH:EAO 61 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:IP65; PRODUCT RANGE:61 SERIES; ANGLE OF THROW:90; CONTACT CURRENT MAX:5A; CONTACT VOLTAGE AC NOM:250V; SWITCH OPERATION:OFF-ON... | |
| BLACK SELEC TO R SWITCH DIAM 16 KEYLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEYLOCK SWITCH, 2 POSITION SQUARE, STANDAR LOCK: DOM 7E 311, 18X18MM. FREE 2 YEAR RADWELL WARRANTY | |
| KEY-TYPE SELECTOR SWITCH, SQUARE (A165K-A), KEYLOCK, WITH 2 KEYS, 2 POS, DPDT, AUTOMATIC RESET METHOD, KEY RELEASE POSITION: LEFT, 5 AMP, 125 V. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH 3 POSITION SP3T 0.4VA (AC/DC) 28V (AC) 28V (DC) THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH RECTANGULAR 2POS 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH STANDARD SOLDER LUG 30DEG 1 D / GRAYHILL. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 2 POSITION, DPDT, 4 AMP (AC/DC), 125 VAC, 28 VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 2 POSITION, SPDT, 0.4VA (AC/DC), 20VAC, 20VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 2 POSITION, SPDT, ON-ON, 4A (AC/DC), 125 VAC, 28 VDC, PANEL MOUNT, TUBE KEY, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 2 POSITIONS, SPDT, ON-ON, CIRCULAR, .4A, 28V, 10 PCB HOLE CNT, SOLDER TERMINAL, KEYLOCK ACTUATOR, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 3 POSITION, SP3T, 0.4VA (AC/DC), 28 VAC, 28 VDC, THROUGH HOLE, FLAT KEY. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, 4AMP, 125VAC, 28VDC, SPDT CONTACT FORM, W/FLAT KEY ACUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK SWITCH, ZB4 SERIES, 3 POSITION, 45 DEG. POSITION OPERATION, STAY PUT, KEY WITHDRAWAL FROM LEFT POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, 90 DEGREE, 2 POSITION, HARMONY XB5 SERIES, 10 AMP, 600 VAC, 6 KV, 1N/O, 22 MM MOUNTING DIAMETER, 455 KEYLOCK TYPE, SCREW CLAMP TERMINALS, -40 TO +70 DEGREES... | |
| SAFETY SWITCH WITH KEYLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH HEAD KEYLOCK 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, KEYLOCK, WITH 3131A KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACCESS SPRING RETURN FROM RIGHT OPERATOR KEYLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH KEY, FOR USE WITH 99 SERIES KEYLOCK SWITCHES, SPARE KEY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH KEYLOCK, 2 POSITION, SPST, 20 AMP, 12 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, KEYLOCK, 2POS, SPDT, 3A, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING ELEMENT, 1NO, 5A, QUICK CONNECT, 1 POLE, CONTACT VOLTAGE AC MAX: 250V, FOR USE WITH:EAO 61 SERIES PUSHBUTTON, KEYLOCK AND SELECTOR SWITCHES. FREE 2 YEAR RADWELL WARRANTY |