STMicroelectronics, Inc. P-Channel Dual 7A 30V MOSFET Transistor STS7C4F30L

Description
7A, 30V, 0.026ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS7C4F30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7A, 30V, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS7C4F30L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7A, 30V, 0.026ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS7C4F30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7A, 30V, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS7C4F30L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 7A 30V MOSFET Transistor
289-STS7C4F30L
P-Channel Dual 7A 30V MOSFET Transistor 289-STS7C4F30L
7A, 30V, 0.026ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS7C4F30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7A, 30V, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS7C4F30L can be used for catalog matching and distributor lookup.

7A, 30V, 0.026ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS7C4F30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 7A, 30V, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS7C4F30L can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 497-3232-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3232-2-ND
FET, MOSFET Arrays 497-3232-2-ND
Mosfet Array N and P-Channel 30V 7A, 4A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 7A, 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7C4F30L - 098286-STS7C4F30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7C4F30L
098286-STS7C4F30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7C4F30L 098286-STS7C4F30L
Manufacturer: STMicroelectronics Win Source Part Number: 098286-STS7C4F30L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A, 4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 5V Max Input Capacitance: 1050pF @ 25V Maximum Rds On at Id,Vgs: 22 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 098286-STS7C4F30L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 4A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 5V
Max Input Capacitance: 1050pF @ 25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS7C4F30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS7C4F30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS7C4F30L
MOSFET N/P-CH 30V 7A/4A 8SOIC

MOSFET N/P-CH 30V 7A/4A 8SOIC

Supplier's Site
Transistor - 123820776 - Radwell International
Willingboro, NJ, United States
Transistor
123820776
Transistor 123820776
DUAL POWER MOSFET, 1 N-CHANNEL, 1 P-CHANNEL, 30V,7A, 30V 4A, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY

DUAL POWER MOSFET, 1 N-CHANNEL, 1 P-CHANNEL, 30V,7A, 30V 4A, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
FET, MOSFET Arrays - STS7C4F30L - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS7C4F30L
FET, MOSFET Arrays STS7C4F30L
MOSFET N/P-CH 30V 7A/4A 8SOIC

MOSFET N/P-CH 30V 7A/4A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-STS7C4F30L 497-3232-2-ND 098286-STS7C4F30L STS7C4F30L 123820776 STS7C4F30L
Product Name P-Channel Dual 7A 30V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7C4F30L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor FET, MOSFET Arrays
PD 2000 milliwatts 2000 milliwatts
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel; N and P-Channel
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30V MOSFET Transistor - 289-AUIRF7316Q - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers