Radwell International Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| 53015600, CABLE GLAND, PG7. FREE 2 YEAR RADWELL WARRANTY | |
| BIMED CABLE GLAND, PG13.5 THREAD TYPE, POLYAMIDE, BLACK, ACCEPTS 6 TO 12MM DIAMETER CABLE, IP68, WITH STRAIN RELIEF. PACKAGE OF 5. MOUNTING HARDWARE INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CLAMP (GLAND), THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6.5MM, CABLE GLAND MATERIAL:NYLON 6 (POLYAMIDE 6), GLAND COLOUR:GREY, IP / NEMA RATING:IP68, PRODUCT... | |
| CABLE CLAMP; CABLE DIAMETER MIN:19MM; CABLE DIAMETER MAX:29MM; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG29; CABLE GLAND MATERIAL:METAL; GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND M32X1,5. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND WATERPROOF FOR CA6F. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, 0.310 INCH THREAD LENGTH, SEALING RING, SILVER, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, 13MM - 20MM, WHITE; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M32; CABLE GLAND MATERIAL:NYLON (POLYAMIDE); GLAND COLOUR:WHITE; CABLE DIAMETER MIN:13MM; CABLE DIAMETER MAX:20MM; IP /... | |
| CABLE GLAND, A2 SERIES, NEMA 4X, 1/2 INCH TO 3/4 INCH THREADED DIAMETER, M20 SEAL/ SOLO LOW SMOKE FUMES THERMOPLASTIC ELASTOMER, GLAND BRASS FULLY NICKEL PLATED, FOR USE WITH UNARMORED... | |
| CABLE GLAND, HAN CGM-M SERIES, M20 THREAD, 10-14 MM CABLE DIAMETER, BRASS MATERIAL, IP68/69. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, LIGHT GREY, POLYAMIDE, 28MM DIAMETER, M40. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, NYLON, 6-12MM, M20X1.5, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20 X 1.5, CABLE DIAMETER MIN:6MM, CABLE DIAMETER MAX:12MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA... | |
| CABLE GLAND, TMC2X, ALUMINUM, NEMA 4X, 100NPT, 1INCH, -60-85DEG(C), COPPER FREE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, TSC COMPOUND, CABLE RANGE:0.49-0.90", CABLE SEALING:1 (S), METAL-CLADCORRUGATED ARMOURED, TECK ARMOURED, ARMOURED BARRIER AND TRAY CABLE, ARMOURED GLAND, ALUMINUM, 3/4" NPT, SERIES TERMINATOR II TMCX. FREE 2 YEAR... | |
| CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLANDS, STRAIN RELIEFS & CORD GRIPS, LTCG 1/2 NPT 90, BLACK NO NUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT ADPATER, REDUCER, 3/4 INCH THREAD SIZE, MALE X M20 FEMALE, CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 5-POSITION, PLUG STRAIGHT M12 SPEEDCON, CODING: A, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4/6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING NUT, CABLE GLAND ACCESSORIES, NICKEL PLATED BRASS, 3/4" NPT, BX119NNUT01D471. FREE 2 YEAR RADWELL WARRANTY | |
| PG7, CABLE GLANDS, FLEX. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY... | |
| TMC2 CABLE GLAND ALUM 075NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER FOR VAISALA SMART PROBES, INDIGO520, TOUCH SCREEN COLOR DISPLAY, 15...35VDC / 24VAC, CABLE GLAND, M20X1.5/6MM, 5.0 - 9.0MM, FOR 1 PROBE M16X1.5/6MM 2.0 - 6.0MM, 1X PROBE CABLE 10M,... |