STMicroelectronics, Inc. 600V 7A 0.95 Ohm MOSFET Transistor STB9NK60ZT4

Description
600V 7A N-CH MOSFET D2PAK, 0.95 Ohm RdsOn Product overview: STB9NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 7A N-CH MOSFET D2PAK, 0.95 Ohm RdsOn Product overview: STB9NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A 0.95 Ohm MOSFET Transistor
278-STB9NK60ZT4
600V 7A 0.95 Ohm MOSFET Transistor 278-STB9NK60ZT4
600V 7A N-CH MOSFET D2PAK, 0.95 Ohm RdsOn Product overview: STB9NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZT4 can be used for catalog matching and distributor lookup.

600V 7A N-CH MOSFET D2PAK, 0.95 Ohm RdsOn Product overview: STB9NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB9NK60ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZT4 - 031092-STB9NK60ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZT4
031092-STB9NK60ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZT4 031092-STB9NK60ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031092-STB9NK60ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031092-STB9NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-12544-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12544-6-ND
Single FETs, MOSFETs 497-12544-6-ND
N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12544-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12544-1-ND
Single FETs, MOSFETs 497-12544-1-ND
N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12544-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12544-2-ND
Single FETs, MOSFETs 497-12544-2-ND
N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

N-Channel 600V 7A (Tc) 125W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Transistor - 38972537 - Radwell International
Willingboro, NJ, United States
Transistor
38972537
Transistor 38972537
POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 600V, 0.95OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 600V, 0.95OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 600V, 7A, D2Pak; Channel Type Stmicroelectronics - 33R1139 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 7A, D2Pak; Channel Type Stmicroelectronics
33R1139
Mosfet, N Channel, 600V, 7A, D2Pak; Channel Type Stmicroelectronics 33R1139
MOSFET, N CHANNEL, 600V, 7A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 7A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 7 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 7 Amp Zener SuperMESH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB9NK60ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB9NK60ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB9NK60ZT4
MOSFET N-CH 600V 7A D2PAK

MOSFET N-CH 600V 7A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB9NK60ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB9NK60ZT4
Single FETs, MOSFETs STB9NK60ZT4
MOSFET N-CH 600V 7A D2PAK

MOSFET N-CH 600V 7A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB9NK60ZT4 031092-STB9NK60ZT4 497-12544-6-ND 38972537 33R1139 STB9NK60ZT4 STB9NK60ZT4 STB9NK60ZT4
Product Name 600V 7A 0.95 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB9NK60ZT4 Single FETs, MOSFETs Transistor Mosfet, N Channel, 600V, 7A, D2Pak; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data