Radwell International Datasheets for Gas Pressure Regulators

Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Gas Pressure Regulators: Learn more

Product Name Notes
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR W/VALVE, 220-240V, 50/60HZ, 200MBAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM.
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 7PSI MAX, P1: 2-80" WC, P2: -4-60" WC, 5F-158F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, S202 SERIES, 2-4.5 INCH WC SPRING VALVE, 13 PSIG, 1 3/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD REGULATOR, GAS OXYGEN, ACET, C RH INLET, B RH OUTLET, MAX INLET PRESSURE 200 PSIG, MAX DELIVERY PRESSURE 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HIGH CAPACITY, 1/4 INCH NPT, INLET 400 PSIG, 27.6 BAR, ALL METALLIC BODY, SPRING CHAMBERS, LIQUID /GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LP-GAS, 0-20PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 44-3200 SERIES, SINGLE STAGE, GAS, MAXIMUM INLET PRESSURE 500, 3000 PSIG / 34.5, 207 BAR, BRASS, 316 STAINLESS STEEL,PORT SIZE & TYPE 3/8, 1/2IN NPTF 1/2,...
EVANS COMPONENTS INC, MG-16-08-GM-6-8T, MG1608GM68T, GAS REGULATOR, STAINLESS STEEL, 500 PSI/INLET MAX, 0-125 PSI/OUTLET. FREE 2 YEAR RADWELL WARRANTY
EXCELON Pneumatics R83-200-RNLA
FILTER REGULATOR, BODY: DIE-CAST ZINC Z410, PROOF PRESSURE: 1.5 MPA, MAX. OPERATING PRESSURE: 1.0 MPA, PRESSURE GAUGE PORT SIZE: G1/8, MEDIA: COMPRESSED AIR, NEUTRAL GASES, SET PRESSURE RANGE: 0.05 TO...
FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY
FURNACE GAS VALVE, 24V, 60HZ, 2 STAGE REDUNDANT, MAX CAP: 12,500 BTU, 1/2 PSI REGULATOR. FREE 2 YEAR RADWELL WARRANTY
GAS APPLIANCE REGULATOR, 210 SERIES, 210D, 1" X 1 INCH NPT PIPE SIZE, OUTSIDE DIAMETER: 1.24 INCH (1-1/4"), 10 PSI MAX INLET PRESSURE, 3-8" WC OUTLET PRESSURE, BALANCED VALVE DESIGN,...
GAS LINE PRESSURE REGULATOR, 1780 SERIES, HEAVY-DUTY, 40-110 PSIG, 1/2 INCH FNPT, 3.1 CV, 20000 SCFM, FORGED BRASS / NITRILE. FREE 2 YEAR RADWELL WARRANTY
GAS LINE PRESSURE REGULATOR, 5PSI (345MBAR), 7-11INCH PRESSURE RANGE, -40DEGREE - 205DEGREE(F) (-40DEGREE - 96DEGREE(C)). FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, 3/8 INCH PIPE SIZE, 1/2 PSI, HOUSING MATERIAL: ALUMINUM, OUTLET PRESSURE RANGE: -1.5 INCH TO 1.0 INCH . FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, NPT FLANGE 1' TO 2", ORIFICE DIAMETER 29 MM, MAX PRESSURE 7 PSI(500MBAR). FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 0-25 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1"IRV, 1/2X9/16"ORIF, 6-16"DRKGR. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1-1/4" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6" WC OUTLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2 IN NPT, 5 PSIG, 3-6 IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3", 26000000BTU, 10PSI, 3-6IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 3/4" NPT, 1/2" ORIFICE, BLACK SPRING, 2-6 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, 7-1/8 PORT SIZE, 150PSI. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, CYLINDER, BEVERAGE PRODUCT LINE, CO2. FREE 2 YEAR RADWELL WARRANTY
GAS REGULATOR, HIGH PRESSURE QUICK DISCONNECT, 1/4 INCH QUICK DISCONNECT X 9/16-18 MALE LEFT HAND WELD, MAX FLOW CAPACITY: 50,000 BTU LP GAS AT 1/2 INCH PSIG WORKING PRESSURE, PRESSURE...
GAS VALVE WITH REGULATOR, 3 INCH TO 6 INCH, ADJ. RANGE 1/2 INCH X 3/4 INCH, NPT UNIVERSAL, INTERNALLY VENTED, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24 VAC COIL, NATURAL GAS TYPE, 3/4 X 3/4 INCH PIPE SIZE, 3.5 INCH REGULATOR SETTING, 2.5-5 INCH REGULATOR ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
HOT GAS REGULATOR, 1/2IN ODF KVC-12. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2...
MAXITROL HVAC 325-3LX
MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY
MODULAR PRESSURE REGULATOR, PRESS. RANGE 0-8,FEMALE THREAD 1/4 GAS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR KIT, GAS VALVE REGULATOR, ADD-ON, 11.0 INCH, WC-LP GAS, FOR 700 SERIES GAS VALVES, (82446). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, COMPRESSED AIR/NEUTRAL GASES, POLYAMIDE HOUSING, G 3/8" PORT, 0.5/16 WORKING PRESSURE MIN/MAX, 0.5-10 ADJUSTMENT RANGE MIN/MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, NATURAL GAS, 1/2 IN NPTF PORTS, 3-6 IN W.C. SPRING RANGE, STRAIGHT-THRU-FLOW, PLATED, 1/8 IN NPTF VENT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY...
REGO Pneumatics 1784B
REGULATOR VALVE, GAS, 1.5INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/8 INCH CONNECTION SIZE, 2 PSI, FOR FUEL GASES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 72 SERIES, FILTER, COPRESSED AIT OR NEUTRAL GASES, 1/4 INCH PTF PORT, 1/8 INCH PTF GAUGE PORT, 80 SCFM FLOW RATE, 38 DM3/S FLOW, 5 TO 150 PSI RANGE...
REGULATOR, GAS LINE, HEAVY DUTY, 1780 SERIES, 1 INCH FNPT, 100-200 PSIG, I IN NOMINAL, 30000 SCF. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS PRESSURE VALVE, 10 PSIG, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS, 1/2 PSIG, 3IN-6IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SINGLE STAGE, FIXED GAS FLOW, 0.3L/MIN, OUTLET 3/16INCH BARB/4.8MM, GAGUE 0-1000PSIG/70BAR, FOR USE WITH CALGAZ 34/58/105/AND 116 CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, W/LIMITER, 1/4 INCH NPT, 1/2 PSI MAX INLET PRESSURE, 3-5 INCH WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR...
REGULATOR,GAS, 1/2"REG 5#IN 3-8", SPRING OUT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, REGULATOR VALVE ASSEMBLY, SPRING, GASGET. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8" NPT, 1/2 PSI MAX INLET PRESSURE, 2.8-5.2"WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR RADWELL WARRANTY
WHITE RODGERS Valves 36C03-433